- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW060339K0FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 39 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW060320K0FKEA Vishay | In Stock | - | - | Lead, Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 20 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | - | - | 450 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW060311K0FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 11 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW06031K00FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW060310K0FKEA Vishay | In Stock | - | - | Lead, Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Tape and Reel | 1 % | 2 | SMD/SMT | 100 ppm/°C | 10 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 450 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW0402200KFKED Vishay | In Stock | - | - | - | - | 2 | - | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | - | - | 100 ppm/°C | 200 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | - | - | 0402 | - | - | - | 400 µm | - | - | - | - | Lead Free | ||
![]() CRCW20101R00FKEF Vishay | In Stock | - | - | Tin | - | 2 | 25.486221 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 400 V | 400 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 1 Ω | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | 2.5 mm | Not | 5025 | 2010 | - | Automotive AEC-Q200 | 700 µm | 5 mm | 2.5 mm | No | Unknown | Lead Free | ||
![]() CRCW040217R8FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 17.8 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW0402249RFKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 249 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() WSL2010R0400FEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 38.895546 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | 140 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 40 mΩ | 170 °C | -65 °C | Metal Element, Metal Strip | 500 mW | 500 mW | 2.54 mm | Not | - | 2010 | - | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | No | Unknown | Lead Free | ||
![]() CRCW0402150KFKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 150 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW0402576RFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | 576 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() WSL1206R0250FEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 16.187578 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 25 mΩ | 170 °C | -65 °C | Metal Element | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Moisture Resistant | 889 µm | - | - | No | Unknown | Lead Free | ||
![]() WSL1206R0100FEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 16.187578 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 50 mV | 50 mV | 50 mV | Cut Tape (CT) | 1 % | - | SMD/SMT | 75 ppm/°C | 10 mΩ | 170 °C | -65 °C | Metal Element | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | 889 µm | - | 1.6 mm | No | No SVHC | Lead Free | ||
![]() WSL0805R2000FEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 4.791069 mg | - | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 150 mV | 150 mV | 150 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 200 mΩ | 170 °C | -65 °C | Metal Element | 125 mW | 125 mW | 1.27 mm | - | - | 0805 | - | Moisture Resistant | 533 µm | 2.032 mm | 1.27 mm | No | Unknown | Lead Free | ||
![]() CRCW0603165KFKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 165 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW0603309RFKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 309 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() WSL20102L000FEA Vishay | In Stock | - | - | Tin | - | 2 | 38.895546 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 275 ppm/°C | 2 mΩ | 170 °C | -65 °C | Metal Element | 500 mW | 500 mW | 2.54 mm | Not | - | 2010 | - | Moisture Resistant | 889 µm | 5.08 mm | 2.54 mm | No | Unknown | Lead Free | ||
![]() CRCW20101K00FKEF Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 25.486221 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045 | - | 400 V | 400 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | 2.5 mm | Not | - | 2010 | - | Automotive AEC-Q200 | 700 µm | 5 mm | 2.5 mm | No | Unknown | Lead Free | ||
![]() CRCW08051K00JNEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | - | 5 % | 2 | SMD/SMT | 200 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 120 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free |