- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW06031K62FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.62 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW080521K0FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 21 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() CRCW06032K87FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 2.87 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | - | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW120622R0FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 22 Ω | 155 °C | -55 °C | Thick Film | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() CRCW040226K7FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 26.7 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW040218K0FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 18 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | 500 µm | Not | - | 0402 | - | - | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW040246K4FKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 46.4 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW06032K94FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.94 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW0603162KFKEB Vishay | In Stock | - | - | Tin | - | - | - | - | 0603 | Compliant | - | - | 75 V | Tape & Reel | 1 % | 2 | - | 100 ppm/°C | 162 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | - | - | - | - | - | Automotive AEC-Q200 | 500 µm | 1.5494 mm | 838.2 µm | No | - | Lead Free | ||
![]() CRCW1206309RFKEA Vishay | In Stock | - | - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 309 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() WSL25123L000FTA Vishay | In Stock | - | - | Lead, Tin | - | - | - | - | 2512 | Compliant | - | - | - | Tape and Reel | 1 % | - | SMD/SMT | 150 ppm/°C | 3 mΩ | 170 °C | -65 °C | Metal Strip | 1 W | - | - | - | 6432 | 2512 | - | - | 635 µm | - | - | No | - | Lead Free | ||
![]() CRCW0603300KFKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 300 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW060361K9FKEA Vishay | In Stock | - | - | - | - | 2 | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | Cut Tape | 1 % | - | - | 100 ppm/°C | 61.9 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | - | - | 0603 | - | - | - | 500 µm | - | - | - | - | Lead Free | ||
![]() CRCW060356K2FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 56.2 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | - | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW06036K80FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 6.8 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW2512150KJNEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 150 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | - | - | - | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.1496 mm | No | Unknown | Lead Free | ||
![]() CRCW08054M70FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 4.7 MΩ | 155 °C | -55 °C | Thick Film | 125 mW | - | 1.25 mm | Not | - | 0805 | - | - | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW08051K00FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 150 V | 150 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | - | 1.25 mm | Not | - | 0805 | - | - | 450 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW08053K00FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 3 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | 150 V | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW06035K10FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 5.1 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | - | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free |