- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0805464RFKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 464 Ω | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() CRCW251224R9FKEG Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 24.9 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.15 mm | No | Unknown | Lead Free | ||
![]() CRCW120610R0JNEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | Cut Tape | 5 % | - | SMD/SMT | 200 ppm/°C | 10 Ω | 155 °C | -55 °C | Thick Film | 250 mW | - | 1.6 mm | Not | 3216 | 1206 | - | - | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() CRCW06035K36FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 5.36 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | 0603 | 0603 | - | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW040236K0FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 36 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 350 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW0603160RFKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 160 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() RCV120610M0JNEA Vishay | In Stock | - | - | - | - | - | 16.187578 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | 500 V | Cut Tape (CT) | 5 % | 2 | SMD/SMT | 200 ppm/°C | 10 MΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | - | - | 3216 | 1206 | - | - | 609.6 µm | 3.2004 mm | 1.6 mm | - | - | - | ||
![]() CRCW040222R0FKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 22 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 350 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW0402215KFKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 215 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | Unknown | Lead Free | ||
![]() WSL25122L000FEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 63.58798 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | Cut Tape | 1 % | - | SMD/SMT | 275 ppm/°C | 2 mΩ | 170 °C | -65 °C | Metal Element | 1 W | - | 3.18 mm | Not | - | 2512 | - | - | 889 µm | 6.35 mm | - | No | Unknown | Lead Free | ||
![]() CRCW04022M20JNED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | - | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 2.2 MΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | - | Lead Free | ||
![]() CRCW0402270RFKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 270 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW040222R0JNED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 22 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | - | Unknown | Lead Free | ||
![]() WSL2010R0160FEA Vishay | In Stock | - | Datasheet | Tin | - | - | - | - | 2010 | Compliant | - | - | - | Tape and Reel | 1 % | - | SMD/SMT | 75 ppm/°C | 16 mΩ | 170 °C | -65 °C | Metal Strip | 500 mW | - | 2.54 mm | Not | 5025 | 2010 | - | - | 635 µm | - | - | No | - | Lead Free | ||
![]() WSL25128L000FTA Vishay | In Stock | - | Datasheet | Lead, Tin | - | 2512 | - | - | 2512 | Compliant | - | - | - | Tape and Reel | 1 % | - | SMD/SMT | 75 ppm/°C | 8 mΩ | 170 °C | -65 °C | Metal Strip | 1 W | - | - | - | 6432 | 2512 | - | - | 635 µm | - | - | No | - | Lead Free | ||
![]() CRCW08054K70FKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 4.7 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 450 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW0603825KFKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 825 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() WSL0603R0200FEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | - | 1 % | 2 | SMD/SMT | 110 ppm/°C | 20 mΩ | 170 °C | -65 °C | Metal Element | 100 mW | 100 mW | 760 µm | Not | 1608 | 0603 | - | Moisture Resistant | 533 µm | - | - | No | Unknown | Lead Free | ||
![]() CRCW06034K75FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 4.75 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | 75 V | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW0603499RFKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 499 Ω | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | 75 V | - | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free |