- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSBS8518L2500JK Vishay | In Stock | - | Datasheet | - | Through Hole | - | - | - | 3307 | Compliant | 8533290000 | - | - | Bulk | 5 % | - | SMD/SMT | 225 ppm/°C | 250 µΩ | 170 °C | -65 °C | Metal Element, Metal Oxide, Metal Strip | 36 W | 36 W | - | - | 8518 | 3307 | - | - | 3 mm | 85 mm | 18 mm | - | Unknown | Lead Free | ||
![]() WSR21R000FEA Vishay | In Stock | - | Datasheet | Silver, Tin | - | - | 510.291416 µg | - | 4527 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 1.41 V | 1.41 V | Cut Tape | 1 % | - | SMD/SMT | 75 ppm/°C | 1 Ω | 275 °C | -65 °C | Metal Strip | 2 W | - | 6.98 mm | Not | - | 4527 | - | - | 2.41 mm | 11.56 mm | 6.98 mm | No | Unknown | Lead Free | ||
![]() CRCW251251R0FKEGHP Vishay | In Stock | - | Datasheet | - | - | - | - | - | 2512 | Compliant | - | - | 500 V | Tape & Reel (TR) | 1 % | 2 | - | 100 ppm/°C | 51 Ω | 155 °C | -55 °C | Thick Film | 1.5 W | 1.5 W | - | - | - | - | - | Automotive AEC-Q200 | 700 µm | 6.2992 mm | 3.1496 mm | - | - | Lead Free | ||
![]() CRCW060312K0FKEAHP Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 12 kΩ | 155 °C | -55 °C | Thick Film | 330 mW | 250 mW | 850 µm | Not | 1608 | 0603 | - | Automotive AEC-Q200 | 550 µm | 1.6 mm | - | No | Unknown | Lead Free | ||
![]() CRCW25122R20JNEG Vishay | In Stock | - | Datasheet | Tin | - | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 2.2 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | Automotive AEC-Q200 | 700 µm | 6.3 mm | 3.15 mm | No | Unknown | Lead Free | ||
![]() CRCW08054K70JNEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | Cut Tape | 5 % | - | SMD/SMT | 200 ppm/°C | 4.7 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | - | 1.25 mm | Not | - | 0805 | - | - | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW12060000Z0EB Vishay | In Stock | - | Datasheet | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | - | 200 V | 200 V | Cut Tape | - | 2 | SMD/SMT | - | 0 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | No | Unknown | Lead Free | ||
![]() CRCW12062K00FKEAC Vishay | In Stock | - | Datasheet | Tin | Surface Mount | - | - | - | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | - | 1 % | - | Wraparound | 100 ppm/°C | 2 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | Lead Free | ||
![]() CRCW060333K0FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 33 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW040214K7FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 14.7 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | 50 V | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() MCS0402MC4701FE000 Vishay | In Stock | - | Datasheet | - | - | - | - | - | 0402 | Non-Compliant | - | - | 50 V | - | - | - | - | 50 ppm/°C | 4.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | 370 µm | - | - | - | - | - | ||
![]() CRCW04022K20FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.2 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW04021M47FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 1.47 MΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | 500 µm | Not | - | 0402 | - | - | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW04021M24FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.24 MΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW0805270KFKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | - | 150 V | 150 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 270 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | - | 1.25 mm | Not | - | 0805 | - | - | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() CRCW04021K00FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW0402210KFKED Vishay | 1060 |
| - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 210 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | 500 µm | Not | - | 0402 | - | - | 400 µm | 1 mm | 500 µm | - | Unknown | Lead Free | ||
![]() CRCW040260K4FKED Vishay | 30000 |
| - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 60.4 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW0402549RFKED Vishay | 20000 |
| - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | 549 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW04024K99FKED Vishay | 10000 |
| - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 4.99 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free |