- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Turns | Actuator Diameter | Features | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW12102R20JNEA Vishay | In Stock | - | - | Tin | Surface Mount | - | 15.989131 mg | - | 1210 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | - | 5 % | 2 | - | 200 ppm/°C | - | 2.2 Ω | 155 °C | -55 °C | Thick Film | 500 mW | 500 mW | 2.5 mm | Not | - | 1210 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 2.5 mm | - | No | - | Lead Free | ||
![]() CRCW1206680RFKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 680 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | - | No | No SVHC | Lead Free | ||
![]() 534B1103JC Vishay | In Stock | - | - | - | Panel | - | - | - | - | Compliant | 8533310000, 8533310000|8533310000, 8533310000|8533310000|8533310000, 8533310000|8533310000|8533310000|8533310000 | - | - | - | Bulk | 5 % | - | Solder | 20 ppm/°C | Potentiometer | 10 kΩ | 125 °C | -55 °C | Wirewound | 2 W | 2 W | 22.23 mm | Not | - | - | 10 | 6.35 mm | - | - | 39.67 mm | - | 20.6248 mm | - | - | - | ||
![]() CRCW0603270RJNEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 270 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW040268K0FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 68 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW060347R0FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 47 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | ||
![]() WSL0805R1000DEA Vishay | In Stock | - | - | Tin | - | - | - | - | 0805 | Compliant | - | - | - | - | Tape and Reel | 0.5 % | - | SMD/SMT | 75 ppm/°C | - | 100 mΩ | 170 °C | -65 °C | Metal Strip | 125 mW | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() WSL1206R0300FEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | - | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 80 mV | 80 mV | 80 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | - | 30 mΩ | 170 °C | -65 °C | Metal Element, Metal Film, Metal Strip | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Moisture Resistant | 635 µm | - | 1.6 mm | - | No | Unknown | Lead Free | ||
![]() WSL25127L000FEA Vishay | In Stock | - | - | Tin | Surface Mount | - | 63.58798 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | - | 7 mΩ | 170 °C | -65 °C | Metal Element, Metal Strip | 1 W | 1 W | 3.18 mm | Not | - | 2512 | - | - | Moisture Resistant | - | 6.35 mm | 3.175 mm | - | No | Unknown | Lead Free | ||
![]() CRCW0603124RFKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 124 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | ||
![]() WSL25125L000FEB Vishay | In Stock | - | - | Tin | - | - | - | - | 2512 | Compliant | - | - | - | - | - | 1 % | - | SMD/SMT | 110 ppm/°C | - | 5 mΩ | 170 °C | -65 °C | Metal Strip | 1 W | - | 3.18 mm | Not | 6432 | 2512 | - | - | - | 635 µm | 6.3 mm | 3.2 mm | - | - | - | Lead Free | ||
![]() CRCW12065R10FKEA Vishay | In Stock | - | - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 5.1 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | - | No | Unknown | Lead Free | ||
![]() CRCW0603576KFKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 576 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW06038K25FKEA Vishay | In Stock | - | - | Lead, Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 8.25 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | ||
![]() CRCW04029K53FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 9.53 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW06036K98FKEA Vishay | In Stock | - | - | - | Surface Mount | 2 | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | 75 V | Tape and Reel | 1 % | - | - | 100 ppm/°C | - | 6.98 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | - | - | 0603 | - | - | - | - | 450 µm | 1.55 mm | - | - | - | Unknown | Lead Free | ||
![]() CRCW04029K09FKED Vishay | 8718 |
| - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 9.09 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW1206820KFKEA Vishay | 20950 |
| - | Tin | - | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 820 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6002 mm | - | No | Unknown | Lead Free | ||
![]() CRCW25121K43FKEG Vishay | 52000 |
| - | - | - | - | - | - | 2512 | Compliant | - | - | 500 V | 500 V | Tape & Reel (TR) | 1 % | - | - | 100 ppm/°C | - | 1.43 kΩ | 155 °C | -55 °C | Thick Film | 1 W | - | - | - | 2512 | - | - | - | - | 700 µm | 6.3 mm | 3.15 mm | - | - | - | Lead Free | ||
![]() CRCW0805220RJNEA Vishay | 366565 |
| - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | - | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 220 Ω | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | - | No | Unknown | Lead Free |