- Resistance
- Tolerance
- Certificates
- Type of resistor
- Power
- Mounting
- Case - inch
- Case - mm
- Max. operating voltage
- Series
- Kind of resistor
- Kind of resistor1
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Termination Style | Operating Temperature Range | Product | Features | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GWS22053300KLX000 Vishay | In Stock | - | - | - | 1 | - | - | Chassis Mount | - | Details | 6.115694 oz | Bulk | GWS | - | - | - | - | - | - | - | - | - | Screw | - | Tubular Resistors | - | - | - | - | - | - | ||
![]() RBSA2000140R0JGB1A Vishay | In Stock | - | - | - | 1 | + 415 C | - 55 C | Chassis Mount | - | Details | 8.598 lbs | Bulk | RBSA | 5 % | - | - | 140 Ohms | - | - | - | - | 2 kW | Solder Lug | - 55 C to + 415 C | Ribwound Tubular Resistors, Adjustable | Adjustable/Variable Resistors | - | - | - | 508 mm | 82.6 mm | ||
![]() EDGF0600R9800KXB00 Vishay | In Stock | - | - | - | 1 | - | - | Chassis Mount | - | Details | 1.323 lbs | Bulk | EDGF | 10 % | - | - | 980 mOhms | - | - | - | - | 600 W | Screw | - | Edgewound Resistors | - | - | - | - | 311 mm | - | ||
![]() GWS22071809KLX000 Vishay | In Stock | - | - | - | 1 | - | - | Chassis Mount | - | Details | - | Bulk | GWS | - | - | - | - | - | - | - | - | - | Quick Connect | - | Tubular Resistors | - | - | - | - | - | - | ||
![]() GBS303P01519JLX000 Vishay | In Stock | - | - | - | 1 | + 350 C | - 55 C | Chassis Mount | - | Details | - | Bulk | GBS | 5 % | - | - | 5.1 Ohms | - | - | - | High Power | 200 W | Solder Lug | - | Edgewound Tubular Resistors | - | - | 37 mm | - | 133 mm | - | ||
![]() RBSA100010R00JGB1A Vishay | In Stock | - | - | - | 1 | + 415 C | - 55 C | Chassis Mount | - | Details | - | Bulk | RBSA | 5 % | - | - | 10 Ohms | - | - | - | - | 1 kW | Solder Lug | - | Ribwound Tubular Resistors, Adjustable | Tubular Resistors | - | - | - | 381 mm | 63.5 mm | ||
![]() RBSA200026R00JGB1A Vishay | In Stock | - | - | - | 1 | - | - | Chassis Mount | - | Details | 8.598 lbs | Bulk | RBSA | - | - | - | - | - | - | - | - | - | - | - | Ribwound Tubular Resistors, Adjustable | Adjustable/Variable Resistors | - | - | - | - | - | ||
![]() RBSA200035R00JGB1A Vishay | In Stock | - | - | - | 1 | - | - | Chassis Mount | - | Details | 8.598 lbs | Bulk | RBSA | - | - | - | - | - | - | - | - | - | - | - | Ribwound Tubular Resistors, Adjustable | Adjustable/Variable Resistors | - | - | - | - | - | ||
![]() RCECISOVS2R20JB995 Vishay | In Stock | - | - | - | 5 | - | - | Chassis Mount | DTR0000356042-A | Details | 0.889054 oz | Bulk | RCEC ISO | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEA030012R00JFB00 Vishay | In Stock | - | - | - | 1 | - | - | Chassis Mount | - | Details | 9.347600 oz | Bulk | RBEA | - | - | - | - | - | - | - | - | - | - | - | Ribwound Tubular Resistors, Adjustable | Adjustable/Variable Resistors | - | - | - | - | - | ||
![]() VACR1504HVB7509K00 Vishay | In Stock | - | - | - | 1 | - | - | Chassis Mount | - | Details | 1 lb | Bulk | VACR | 10 % | - | 150 PPM / C | 75 Ohms | - | - | - | - | 150 W | Wire Lead | - | Aluminum Housed Resistors | Aluminum Housed Resistors | IP65 | - | 30 mm | 267 mm | 60 mm | ||
![]() RBEF010010R00KHB1A Vishay | In Stock | - | - | Bolt | 1 | - | - | Chassis Mount | - | Details | - | Bulk | RBEF | 10 % | Solder | - | 10 Ω | 415 °C | -55 °C | Wirewound | - | 100 W | Quick Connect | - | Ribwound Tubular Resistors, Fixed | - | - | 19.05 mm | - | 88.9 mm | - | ||
![]() RE80N33R0J01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G0021K200JE73 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G012200R0FE12 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSOT3016E200R0JE17 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVR05R1500FR55 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE75N1131C06 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEF02406R000KFB1A Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH005121R0FE05 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |