- Resistance
- Tolerance
- Certificates
- Type of resistor
- Power
- Mounting
- Case - inch
- Case - mm
- Max. operating voltage
- Series
- Kind of resistor
- Kind of resistor1
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Leads | Leads dimensions | Max. operating voltage | Mounting | Resistor features | Type of resistor | Tolerance | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMA02040C5107JB300 VISHAY | 769 | - | - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±5% | 0.51Ω | 0.4W | ||
![]() MMA02040C1214FB300 VISHAY | 5266 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 1.21MΩ | 0.4W | ||
![]() MMA02040C2004FB300 VISHAY | 4463 | - | - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 2MΩ | 0.4W | ||
![]() SMM02040C2499FB300 VISHAY | 9 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 24.9Ω | 0.4W | ||
![]() MMA02040C4759FB300 VISHAY | 12000 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 47.5Ω | 0.4W | ||
![]() SMM02040C4121FB300 VISHAY | 2418 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 4.12kΩ | 0.4W | ||
![]() SMM02040C3328FB300 VISHAY | 18 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 3.32Ω | 0.4W | ||
![]() SMM02040C2051FB300 VISHAY | 2410 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 2.05kΩ | 0.4W | ||
![]() SMM02040C2209FB000 VISHAY | 652 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 22Ω | 0.4W | ||
![]() SMM02040C2703FB300 VISHAY | 2350 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 270kΩ | 0.4W | ||
![]() MMA02040C7508FB300 VISHAY | 158000 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 7.5Ω | 0.4W | ||
![]() MMA02040C2408FB300 VISHAY | 12000 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 2.4Ω | 0.4W | ||
![]() SMM02040C6191FB300 VISHAY | 2900 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 6.19kΩ | 0.4W | ||
![]() SMM02040C6049FB300 VISHAY | 418 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 60.4Ω | 0.4W | ||
![]() MMA02040C4021FB300 VISHAY | 6000 | - | - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 4.02kΩ | 0.4W | ||
![]() MMA02040C3008FB300 VISHAY | 51000 | - | - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 3Ω | 0.4W | ||
![]() MMA02040C1504FB300 VISHAY | 5844 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 1.5MΩ | 0.4W | ||
![]() MMA02040C4993FB300 VISHAY | 150000 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 499kΩ | 0.4W | ||
![]() SMM02040C1602FB300 VISHAY | 1993 |
| - | 0204 MiniMELF | RoHS compliant | - | - | 200V | SMD | - | thin film | ±1% | 16kΩ | 0.4W | ||
![]() AC03000002700JAC00 VISHAY | 8000 |
| - | - | RoHS compliant | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | ±5% | 270Ω | 3W |