- Resistance
- Tolerance
- Certificates
- Type of resistor
- Power
- Mounting
- Case - inch
- Case - mm
- Max. operating voltage
- Series
- Kind of resistor
- Kind of resistor1
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Conform to the norm | Leads | Max. operating voltage | Mounting | Type of resistor | Tolerance | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC050000B2209J6BCS VISHAY | 298 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 22Ω | 5W | ||
![]() AC03000008209JACCS VISHAY | 226 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 82Ω | 3W | ||
![]() AC07000003309JAC00 VISHAY | 645 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 33Ω | 7W | ||
![]() AC050000B3309J6BCS VISHAY | 251 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 33Ω | 5W | ||
![]() RCA06036K80FKEA VISHAY | In Stock | - | - | 0603 | 1608 | RoHS compliant | AEC Q200 | - | 75V | - | thick film | ±1% | 6.8kΩ | 0.1W | ||
![]() AC05000002207JAC00 VISHAY | 598 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 0.22Ω | 5W | ||
![]() AC10000006808JAB00 VISHAY | 16 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 6.8Ω | 10W | ||
![]() AC07000004708JAC00 VISHAY | 6016 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 4.7Ω | 7W | ||
![]() AC07000004709JAC00 VISHAY | 16 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 47Ω | 7W | ||
![]() AC10000002709JAB00 VISHAY | 16 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 27Ω | 10W | ||
![]() AC05000001002JAC00 VISHAY | 24750 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 10kΩ | 5W | ||
![]() AC07000005600JAC00 VISHAY | 16 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 560Ω | 7W | ||
![]() AC07000003908JAC00 VISHAY | 16 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 3.9Ω | 7W | ||
![]() RCA0402100RFKED VISHAY | 10000 | - | - | 0402 | 1005 | RoHS compliant | AEC Q200 | - | 50V | - | thick film | ±1% | 100Ω | 63mW | ||
![]() RCA060318K0FKEA VISHAY | In Stock | - | - | 0603 | 1608 | RoHS compliant | AEC Q200 | - | 75V | - | thick film | ±1% | 18kΩ | 0.1W | ||
![]() RCA04022K00FKED VISHAY | 16 |
| - | 0402 | 1005 | RoHS compliant | AEC Q200 | - | 50V | - | thick film | ±1% | 2kΩ | 63mW | ||
![]() RCA04021M00FKED VISHAY | 9705 |
| - | 0402 | 1005 | RoHS compliant | AEC Q200 | - | 50V | - | thick film | ±1% | 1MΩ | 63mW | ||
![]() RCA060310R0FKEA VISHAY | 164 | - | - | 0603 | 1608 | RoHS compliant | AEC Q200 | - | 75V | - | thick film | ±1% | 10Ω | 0.1W | ||
![]() RCA040210K0FKED VISHAY | 13213 |
| - | 0402 | 1005 | RoHS compliant | AEC Q200 | - | 50V | - | thick film | ±1% | 10kΩ | 63mW | ||
![]() AC10000003909JAB00 VISHAY | 16 |
| - | - | - | RoHS compliant | AEC Q200 | axial | - | THT | wire-wound | ±5% | 39Ω | 10W |