- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case - inch | Case - mm | Certificates | Conform to the norm | Gross weight | Leads | Max. operating voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC10000003909JAB00 VISHAY | 37 |
| - | Ø8x44mm | - | - | RoHS compliant | AEC Q200 | 4.5g | axial | - | THT | wire-wound | - | ±5% | - | 39Ω | 10W | ||
![]() RCA0603100KFKEA VISHAY | 55085 |
| - | - | 0603 | 1608 | RoHS compliant | AEC Q200 | 0.02g | - | 75V | - | thick film | -55...155°C | ±1% | 100ppm/°C | 100kΩ | 0.1W | ||
![]() RCA06031M00FKEA VISHAY | 3498 |
| - | - | 0603 | 1608 | RoHS compliant | AEC Q200 | 0.02g | - | 75V | - | thick film | -55...155°C | ±1% | 100ppm/°C | 1MΩ | 0.1W | ||
![]() AC01000001009JA100 VISHAY | 948 |
| - | Ø4.3x11mm | - | - | RoHS compliant | AEC Q200 | 0.52g | axial | - | THT | wire-wound | - | ±5% | - | 10Ω | 1W | ||
![]() AC01000001008JA100 VISHAY | 2013 |
| - | Ø4.3x11mm | - | - | RoHS compliant | AEC Q200 | 0.52g | axial | - | THT | wire-wound | - | ±5% | - | 1Ω | 1W | ||
![]() RCA06031M00FHEA VISHAY | In Stock | - | - | - | 0603 | 1608 | RoHS compliant | AEC Q200 | 0.02g | - | 75V | - | thick film | -55...155°C | ±1% | 50ppm/°C | 1MΩ | 0.1W |