- Resistance
- Tolerance
- Certificates
- Type of resistor
- Power
- Mounting
- Case - inch
- Case - mm
- Max. operating voltage
- Series
- Kind of resistor
- Kind of resistor1
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Number of Terminals | Approvals | Brand | Case Size | Case Style | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Insulation Class | Lead Diameter (nom) | Lead Free Status / RoHS Status | Lead Spacing (nom) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Nominal voltage U | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Suitable for | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Depth | Construction | Current Rating | Frequency | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Input Type | Product Type | Operating Temperature Range | Resistance Tolerance | VA Rating | Product | Features | Product Category | Product Length | Product Width | Phase | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVT02002E6R000JE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL55-09Z-2-5% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA06005R480KZB00 Vishay | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | - | 2 | - | ±50ppm/°C | - | 127 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() RDSF00504R000JDB00 Vishay | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | Not Required | SILICONE | - | - | - | - | - | 88.9(mm) | - | - | - | - | - | - | - | - | Bolt-On | - | -55C to 350C | - | - | 50(W) | Not Required(mm) | 14.3(mm) | - | - | - | - | 25 TO 350 | 5% | - | - | - | Bulk | - | - | - | - | - | - | - | - | Wirewound | 4(ohm) | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 101.6(mm) | - | - | - | - | - | Not Required(mm) | - | ||
![]() HL03516N50R00JJ Vishay | In Stock | - | Datasheet | - | Flat | - | - | - | 2 | - | - | Not Required | Ceramic Hi Temp Sil | - | - | - | Not Required(mm) | - | 37.29(mm) | - | - | - | - | - | - | - | - | Bolt-On | - | -55C to 350C | - | FLAT | 40(W) | 14.29(mm) | Not Required(mm) | - | - | - | - | 25 TO 350 | 5% | - | - | - | SKIN | - | - | - | - | - | - | - | ±30(ppm/°C) | Wirewound | 50(ohm) | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 82.55(mm) | - | - | - | - | - | 14.29(mm) | - | ||
![]() RDEF012030K00JFB1A Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | + 350 C | - | - 55 C | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | 30 kOhms | - | - | - | - | - | 120 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.58 mm | - | - | 152.4 mm | - | - | - | ||
![]() RBSF05001R000KGBVT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 415 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RBSF | - | 10 % | - | - | - | - | - | - | 1 Ohms | - | Industrial Grade | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE75N48R0C02 GROUP A Vishay | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG52P1200E3WM | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 20ppm/°C | - | 48 Ohm | - | - | - | - | - | 30 W | - | - | 1,200 A | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 49.99 mm | 28.96 mm | - | - | - | - | - | - | - | - | - | ||
![]() HEXF10509R930KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Class H | - | - | - | - | Acme Electric | T181052 | - | Vishay Dale | - | - | Wall | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Autotransformer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 VA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() FST02506E100R0JE92 Vishay | In Stock | - | - | Through Hole | Axial | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C ~ 100°C | Bulk | MKT1813 | 0.276 Dia x 0.551 L (7.00mm x 14.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | General Purpose | - | 0.15µF | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | -- | ||
![]() RBSF030012R00KFBSW Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | + 415 C | - | - 55 C | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | RBSF | - | 10 % | - | - | - | - | - | - | 12 Ohms | - | Industrial Grade | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | Ribwound Tubular Resistors, Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEF030080R00KFBVT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | + 415 C | - | - 55 C | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | RBEF | - | 10 % | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | 300 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - 55 C to + 415 C | - | - | Ribwound Tubular Resistors, Fixed | Tubular Resistors | - | - | - | - | - | - | - | - | 216 mm | 28.6 mm | - | - | ||
![]() CL6175AA65R0KB1417 Vishay | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | - | - | - | Hermetically Sealed | - | - | - | - | 0.068µF | - | - | - | - | - | - | - | - | -- | P (0.1%) | -- | A | - | - | - | - | - | - | Military | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() CW02C1R500JS701 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | Direct measurement | - | - | - | - | - | - | - | - | - | - | - | - | Purchase/supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | 45 - 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92 | - | - | 72 | - | - | ||
![]() G001120R0JE7380 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH0103K600FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA04501R370KZB00 Vishay | In Stock | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | GRG-BMQ826-30-R-140 | - | Vishay Dale | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXF06006R910KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA045012R60KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA120018R00KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |