- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Case - inch | Case - mm | Certificates | Gross weight | Max. operating voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW12061R00FKEA VISHAY | 5300 |
| - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | SMD | thick film | -55...125°C | ±1% | - | 1Ω | 0.25W | ||
![]() CRCW1206470KFKEA VISHAY | 7217 |
| - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | SMD | thick film | -55...125°C | ±1% | - | 470kΩ | 0.25W | ||
![]() CRCW1206220RFKEA VISHAY | 5511 |
| - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | SMD | thick film | -55...125°C | ±1% | - | 220Ω | 0.25W | ||
![]() CRCW12062K20FKEA VISHAY | 74 |
| - | - | - | 1206 | 3216 | RoHS compliant | 0.022g | 200V | SMD | thick film | -55...125°C | ±1% | - | 2.2kΩ | 0.25W | ||
![]() CRCW12064R70FKEA VISHAY | 36048 | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.023g | 200V | SMD | thick film | -55...125°C | ±1% | - | 4.7Ω | 0.25W | ||
![]() CRCW12062K20JNEA VISHAY | 55000 |
| - | - | - | 1206 | 3216 | RoHS compliant | 0.025g | 200V | SMD | thick film | -55...125°C | ±5% | - | 2.2kΩ | 0.25W | ||
![]() CRCW1206100KJNEA VISHAY | 1370000 |
| - | - | - | 1206 | 3216 | RoHS compliant | 0.03g | 200V | SMD | thick film | -55...125°C | ±5% | - | 100kΩ | 0.25W | ||
![]() MMU01020C2001FB300 VISHAY | 6136 | - | - | - | 0102 MicroMELF | - | - | RoHS compliant | 0.025g | - | SMD | thin film (Nichrome) | - | ±1% | - | 2kΩ | - | ||
![]() CRCW12061M30FKEA VISHAY | 7518 |
| - | - | - | 1206 | 3216 | RoHS compliant | 132.4mg | 200V | SMD | thick film | -55...125°C | ±1% | - | 1.3MΩ | 0.25W | ||
![]() CRCW06032M00FKEA VISHAY | In Stock |
| - | - | - | 0603 | 1608 | RoHS compliant | 0.018g | 75V | SMD | thick film | -55...155°C | ±1% | - | 2MΩ | 0.1W | ||
![]() MMU01020C1001FB300 VISHAY | In Stock |
| - | - | 0102 MicroMELF | - | - | RoHS compliant | 28.2mg | - | SMD | thin film (Nichrome) | - | ±1% | - | 1kΩ | - | ||
![]() CRCW06032K80FKEA VISHAY | 3987 |
| - | - | - | 0603 | 1608 | RoHS compliant | 0.02g | 75V | SMD | thick film | -55...155°C | ±1% | - | 2.8kΩ | 0.1W | ||
![]() CRCW12066K81FKEA VISHAY | 145000 | - | - | - | - | 1206 | 3216 | RoHS compliant | 40mg | 200V | SMD | thick film | -55...125°C | ±1% | - | 6.81kΩ | 0.25W | ||
![]() MMA02040C2009FB300 VISHAY | 21000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.026g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 20Ω | 0.4W | ||
![]() M24S4FF4704T30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.034g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 4.7MΩ | 0.4W | ||
![]() MMA02040C2002FB300 VISHAY | 17 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.027g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 20kΩ | 0.4W | ||
![]() CRCW0603392KFKEA VISHAY | 421 |
| - | - | - | 0603 | 1608 | RoHS compliant | 0.015g | 75V | SMD | thick film | -55...155°C | ±1% | - | 392kΩ | 0.1W | ||
![]() CRCW040220K0JNED VISHAY | 3400 |
| - | - | - | 0402 | 1005 | RoHS compliant | 0.01g | 50V | SMD | thick film | -55...155°C | ±5% | - | 20kΩ | 62.5mW | ||
![]() CRCW080561K9FKEA VISHAY | 4302 |
| - | - | - | 0805 | 2012 | RoHS compliant | 0.026g | 150V | SMD | thick film | -55...155°C | ±1% | - | 61.9kΩ | 0.125W | ||
![]() CRCW080553K6FKEA VISHAY | 14992 | - | - | - | - | 0805 | 2012 | RoHS compliant | 0.025g | 150V | SMD | thick film | -55...155°C | ±1% | - | 53.6kΩ | 0.125W |