- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Case - inch | Case - mm | Case Size | Case Style | Certificates | Contact Materials | Gross weight | Lead Spacing (nom) | Max. operating voltage | Maximum Voltage Rating | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Schedule B | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Type of resistor | Voltage, Rating | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature coefficient | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Construction | Resistor Type | Military Standard | Termination Style | Housing Color | Failure Rate | Resistance Tolerance | Power | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL55-09Z-2-5% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXF12004R480KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 31.2 kOhm | - | 0.1 W | - | - | - | - | - | - | - | 0.1 | - | 7.06 | - | - | - | ||
![]() HEXA09001R820KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Obsolete | AEC-Q200 | - | - | - | - | - | - | 75 V | - | - | - | - | - | - | - | ± 10ppm/°C | - | 4.64 kOhm | - | 150 mW | - | - | Anti-Sulfured Precision | - | - | - | - | ± 0.1% | - | 1.55 mm | 0.8 mm | - | - | ||
![]() RER70F27R4P Vishay | In Stock | - | - | - | 2 | - | - | - | - | Not Required | Aluminum Housed | - | - | - | Not Required(mm) | - | - | - | - | Flange | -55C to 250C | - | 20(W) | 27.43(mm) | Not Required(mm) | - | - | Compliant | 8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/8533210080/85 | 25 TO 250 | - | 1% | - | - | - | - | - | - | - | - | - | ±20(ppm/°C) | Wirewound | 27.4(ohm) | - | - | - | Chassis | - | MIL-PRF-39009 | Axial | - | P | - | - | - | - | 49.23(mm) | 13.87(mm) | ||
![]() LPS0300H2001JB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10 to 40 °C | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78 mm | - | - | - | ||
![]() HL-95-09Z 2 5% J01 Vishay | In Stock | - | - | Tin | - | Nylon | Right Angle | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | IDT | - | - | - | - | -55 to 105 °C | - | - | - | - | - | - | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | Green | - | - | - | 15.24 mm | - | - | - | ||
![]() HEXA090029R50KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 4.02 kOhm | - | 0.25 W | - | - | - | - | - | - | - | 1 | - | 10.8 | - | - | - | ||
![]() HEXF06009R550KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FVT04006E33R00JE1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW2512499RFKEGHP VISHAY | 933 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±1% | - | 100ppm/°C | - | - | 499Ω | - | - | - | - | - | - | - | - | - | - | 1.5W | - | - | - | - | ||
![]() CRCW25125R11FKEGHP VISHAY | In Stock | - | - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±1% | - | 100ppm/°C | - | - | 5.11Ω | - | - | - | - | - | - | - | - | - | - | 1.5W | - | - | - | - | ||
![]() CRCW25125K60FKEG VISHAY | 39 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±1% | - | 100ppm/°C | - | - | 5.6kΩ | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() CRCW251256R0FKEG VISHAY | 1618 | - | - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.07g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±1% | - | 100ppm/°C | - | - | 56Ω | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() CRCW25127R50JNEG VISHAY | 39 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±5% | - | 200ppm/°C | - | - | 7.5Ω | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() CRCW25125M60JNEG VISHAY | 39 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±5% | - | 200ppm/°C | - | - | 5.6MΩ | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() CRCW251275K0JNEG VISHAY | 31 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±5% | - | 200ppm/°C | - | - | 75kΩ | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() CRCW25128R20JNEG VISHAY | 777 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±5% | - | 200ppm/°C | - | - | 8.2Ω | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() CRCW2512180RJNEG VISHAY | 2231 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±5% | - | 200ppm/°C | - | - | 180Ω | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() CRCW251282K0JNEG VISHAY | 2011 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±5% | - | 200ppm/°C | - | - | 82kΩ | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() CRCW25126K80FKEG VISHAY | 39 |
| - | - | - | - | - | 2512 | 6332 | - | - | RoHS compliant | - | 0.054g | - | 500V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | thick film | - | -55...155°C | - | - | - | ±1% | - | 100ppm/°C | - | - | 6.8kΩ | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - |