- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Certificates | Gross weight | Leads | Leads dimensions | Max. operating voltage | Mounting | Resistor features | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMM02040C3929FB300 VISHAY | 10 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.022g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 39.2Ω | 0.4W | ||
![]() MMA02040C5608FB300 VISHAY | 112000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.026g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 5.6Ω | 0.4W | ||
![]() SMM02040C1301FB300 VISHAY | 2886 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.022g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 1.3kΩ | 0.4W | ||
![]() MMA02040C5113FB300 VISHAY | 28 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.024g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 511kΩ | 0.4W | ||
![]() MMA02040C8253FB300 VISHAY | 6000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.026g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 825kΩ | 0.4W | ||
![]() SMM02040C8203FB300 VISHAY | 2660 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.022g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 820kΩ | 0.4W | ||
![]() MMA02040C4301FB300 VISHAY | 15000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.022g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 4.3kΩ | 0.4W | ||
![]() SMM02040C5119FB300 VISHAY | 19 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.021g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 51.1Ω | 0.4W | ||
![]() MMA02040C9092FB300 VISHAY | 3286 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.032g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 90.9kΩ | 0.4W | ||
![]() MMA02040C2493FB300 VISHAY | 104 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.028g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 249kΩ | 0.4W | ||
![]() MMA02040C3162FB300 VISHAY | 48 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.024g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 31.6kΩ | 0.4W | ||
![]() MMA02040C1741FB300 VISHAY | 28 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.028g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 1.74kΩ | 0.4W | ||
![]() AC05000002208JAC00 VISHAY | 430 |
| - | Ø7.5x18mm | - | RoHS compliant | 2.09g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 80ppm/°C | 2.2Ω | 5W | ||
![]() AC05000004708JAC00 VISHAY | 11 |
| - | Ø7.5x18mm | - | RoHS compliant | 2.034g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 80ppm/°C | 4.7Ω | 5W | ||
![]() AC03000001501JAC00 VISHAY | 300 |
| - | Ø4.8x13mm | - | RoHS compliant | 0.752g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 80ppm/°C | 1.5kΩ | 3W | ||
![]() AC05000003300JAC00 VISHAY | 23 |
| - | Ø7.5x18mm | - | RoHS compliant | 1.991g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 80ppm/°C | 330Ω | 5W | ||
![]() AC05000001509JAC00 VISHAY | 2168 |
| - | Ø7.5x18mm | - | RoHS compliant | 1.9g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 80ppm/°C | 15Ω | 5W | ||
![]() AC03000002201JAC00 VISHAY | 500 |
| - | Ø4.8x13mm | - | RoHS compliant | 0.731g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 80ppm/°C | 2.2kΩ | 3W | ||
![]() AC05000006809JAC00 VISHAY | 14 |
| - | Ø7.5x18mm | - | RoHS compliant | 1.9g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 80ppm/°C | 68Ω | 5W | ||
![]() AC03000006809JAC00 VISHAY | 500 |
| - | Ø4.8x13mm | - | RoHS compliant | 0.775g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 80ppm/°C | 68Ω | 3W |