- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Case - inch | Case - mm | Certificates | Gross weight | Leads | Leads dimensions | Max. operating voltage | Mounting | Resistor features | Type of resistor | Operating temperature | Series | Tolerance | Temperature coefficient | Resistance | Power | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC05000004700JAC00 VISHAY | 3006 |
| - | Ø7.5x18mm | - | - | - | RoHS compliant | 1.98g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 470Ω | 5W | - | ||
![]() AC03000004708JAC00 VISHAY | 1118 |
| - | Ø4.8x13mm | - | - | - | RoHS compliant | 0.783g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 4.7Ω | 3W | - | ||
![]() AC07000006808JAC00 VISHAY | In Stock | - | - | Ø7.5x26mm | - | - | - | RoHS compliant | 2.6g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 6.8Ω | 7W | - | ||
![]() AC05000001500JAC00 VISHAY | 245 |
| - | Ø7.5x18mm | - | - | - | RoHS compliant | 2.004g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 150Ω | 5W | - | ||
![]() AC03000001008JAC00 VISHAY | 15500 |
| - | Ø4.8x13mm | - | - | - | RoHS compliant | 0.813g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 1Ω | 3W | - | ||
![]() AC03000005609JAC00 VISHAY | 500 |
| - | Ø4.8x13mm | - | - | - | RoHS compliant | 0.75g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 56Ω | 3W | - | ||
![]() AC05000004701JAC00 VISHAY | 176 |
| - | Ø7.5x18mm | - | - | - | RoHS compliant | 1.995g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 4.7kΩ | 5W | - | ||
![]() AC03000003900JAC00 VISHAY | 195 |
| - | Ø4.8x13mm | - | - | - | RoHS compliant | 0.775g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 390Ω | 3W | - | ||
![]() AC03000004700JAC00 VISHAY | 383 |
| - | Ø4.8x13mm | - | - | - | RoHS compliant | 0.75g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | - | ±5% | 80ppm/°C | 470Ω | 3W | - | ||
![]() FST22520E2K500JE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FST | - | - | - | - | - | ||
![]() RBEA0300R3750KFB1A Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHL17504Z1R000JJ Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NH05015R00HE5125 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NH0504K700FB02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA02040C2741FB300 VISHAY | 3000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.032g | - | - | 200V | SMD | - | thin film | -55...155°C | - | ±1% | 50ppm/°C | 2.74kΩ | 0.4W | - | ||
![]() CRCW12064K53FKTABC VISHAY | In Stock | - | - | - | - | 1206 | 3216 | RoHS compliant | 0.031g | - | - | 200V | SMD | - | thick film | -55...155°C | - | ±1% | - | 4.53kΩ | 0.25W | - | ||
![]() MMA02040C5622FB300 VISHAY | 19 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.037g | - | - | 200V | SMD | - | thin film | -55...155°C | - | ±1% | 50ppm/°C | 56.2kΩ | 0.4W | - | ||
![]() MMA02040C5620FB300 VISHAY | 15048 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.032g | - | - | 200V | SMD | - | thin film | -55...155°C | - | ±1% | 50ppm/°C | 562Ω | 0.4W | - | ||
![]() MMA02040C5111FB300 VISHAY | 37 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.025g | - | - | 200V | SMD | - | thin film | -55...155°C | - | ±1% | 50ppm/°C | 5.11kΩ | 0.4W | - | ||
![]() MMA02040C7503FB300 VISHAY | 3674 | - | - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.031g | - | - | 200V | SMD | - | thin film | -55...155°C | - | ±1% | 50ppm/°C | 750kΩ | 0.4W | - |