- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Case - inch | Case - mm | Certificates | Conform to the norm | Gross weight | Max. operating voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMB02070C2702FB200 VISHAY | 1838 |
| - | Ø2.2x5.8mm | 0207 MELF | - | - | RoHS compliant | AEC Q200 | 0.1g | 300V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 27kΩ | 0.4W | ||
![]() MMB02070C6808FB200 VISHAY | In Stock |
| - | Ø2.2x5.8mm | 0207 MELF | - | - | RoHS compliant | AEC Q200 | 0.1g | 300V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 6.8Ω | 0.4W | ||
![]() SMM02040C1509FB300 VISHAY | 10869 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.028g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 15Ω | 0.25W | ||
![]() SMM02040C6801FB300 VISHAY | 1900 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.028g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 6.8kΩ | 0.25W | ||
![]() SMM02040C1201FB300 VISHAY | 1879 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.028g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 1.2kΩ | 0.25W | ||
![]() SMM02040C1000FB300 VISHAY | 2550 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.027g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 100Ω | 0.25W | ||
![]() SMM02040C1331FB300 VISHAY | 16 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 1.33kΩ | 0.25W | ||
![]() SMM02040C5101FB300 VISHAY | 1740 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.027g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 5.1kΩ | 0.25W | ||
![]() SMM02040C5111FB300 VISHAY | 1950 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.03g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 5.11kΩ | 0.25W | ||
![]() SMM02040C8250FB300 VISHAY | 3000 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 825Ω | 0.25W | ||
![]() MMB02070C2209FB200 VISHAY | 1000 |
| - | Ø2.2x5.8mm | 0207 MELF | - | - | RoHS compliant | AEC Q200 | 0.101g | 300V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 22Ω | 0.4W | ||
![]() MMA02040C1501FB300 VISHAY | 109 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.028g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 1.5kΩ | 0.25W | ||
![]() MMB02070C4701FB200 VISHAY | 40000 |
| - | Ø2.2x5.8mm | 0207 MELF | - | - | RoHS compliant | AEC Q200 | 0.1g | 300V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 4.7kΩ | 0.4W | ||
![]() MCT06030C1008FP500 VISHAY | 70000 |
| - | - | - | 0603 | 1608 | RoHS compliant | - | 0.016g | 75V | SMD | thin film | -55...125°C | ±1% | - | 1Ω | 0.1W | ||
![]() MMA02040C1503FB300 VISHAY | 2580 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.026g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 150kΩ | 0.25W | ||
![]() SMM02040C2201FB300 VISHAY | 96000 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.028g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 2.2kΩ | 0.25W | ||
![]() MMA02040C2409FB300 VISHAY | 1244 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 24Ω | 0.25W | ||
![]() MMA02040C3309FB300 VISHAY | 1837 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.033g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 33Ω | 0.25W | ||
![]() MMA02040C4751FB000 VISHAY | 12900 | - | - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 4.75kΩ | 0.25W | ||
![]() MMA02040C6800FB300 VISHAY | 4 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 6.8kΩ | 0.25W |