- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Case - inch | Case - mm | Certificates | Conform to the norm | Gross weight | Leads | Leads dimensions | Max. operating voltage | Mounting | Number of values | Quantity in set/package | Type of kit | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power | Range of values |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMM02040C1008FB300 VISHAY | 956 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.029g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 1Ω | 0.25W | - | ||
![]() SMM02040C8069FB300 VISHAY | 8 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 80.6Ω | 0.25W | - | ||
![]() MMA02040C3902FB300 VISHAY | 2484 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 39kΩ | 0.25W | - | ||
![]() SMM02040C6800FB300 VISHAY | 1425 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.03g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 680Ω | 0.25W | - | ||
![]() LTO100F47R00JTE3 VISHAY | In Stock | - | - | 15.76x20.7x5mm | - | - | - | RoHS compliant | - | 3.5g | - | 14.5x1.5x0.6mm | 500V | THT | - | - | - | thick film | - | ±5% | 200ppm/°C | 47Ω | 0.1kW | - | ||
![]() LTO030F4R700JTE3 VISHAY | 868 |
| - | 10.4x16.2x3.2mm | - | - | - | RoHS compliant | - | 2g | - | 12.7x0.8x0.6mm | 500V | THT | - | - | - | thick film | - | ±5% | 150ppm/°C | 4.7Ω | 30W | - | ||
![]() AC03000003908JAC00 VISHAY | 997 |
| - | Ø4.8x13mm | - | - | - | RoHS compliant | - | 0.75g | - | - | - | THT | - | - | - | wire-wound | - | ±5% | - | 3.9Ω | 3W | - | ||
![]() AC01000001009JACCS VISHAY | 15 |
| - | Ø4.3x11mm | - | - | - | RoHS compliant | - | 0.5g | axial | - | - | THT | - | - | - | wire-wound | - | ±5% | 200ppm/°C | 10Ω | 1W | - | ||
![]() AC03000001009JACCS VISHAY | 921 |
| - | Ø4.8x13mm | - | - | - | RoHS compliant | - | 0.5g | axial | - | - | THT | - | - | - | wire-wound | - | ±5% | 200ppm/°C | 10Ω | 3W | - | ||
![]() LCT964MCT06030DB00 VISHAY | 16 | - | - | - | - | 0603 | 1608 | RoHS compliant | - | 418.6g | - | - | - | SMD | 98 | 1960pcs. | resistors | - | - | ±0.1% | - | - | - | 47Ω...511kΩ | ||
![]() MMU01020C2001FB300 VISHAY | 6136 | - | - | - | 0102 MicroMELF | - | - | RoHS compliant | - | 0.025g | - | - | - | SMD | - | - | - | thin film (Nichrome) | - | ±1% | - | 2kΩ | - | - | ||
![]() CRCW12061M30FKEA VISHAY | 7481 |
| - | - | - | 1206 | 3216 | RoHS compliant | - | 132.4mg | - | - | 200V | SMD | - | - | - | thick film | -55...125°C | ±1% | - | 1.3MΩ | 0.25W | - | ||
![]() CRCW06032M00FKEA VISHAY | In Stock |
| - | - | - | 0603 | 1608 | RoHS compliant | - | 0.018g | - | - | 75V | SMD | - | - | - | thick film | -55...155°C | ±1% | - | 2MΩ | 0.1W | - | ||
![]() MMU01020C1001FB300 VISHAY | In Stock |
| - | - | 0102 MicroMELF | - | - | RoHS compliant | - | 28.2mg | - | - | - | SMD | - | - | - | thin film (Nichrome) | - | ±1% | - | 1kΩ | - | - | ||
![]() CRCW06032K80FKEA VISHAY | 3987 |
| - | - | - | 0603 | 1608 | RoHS compliant | - | 0.02g | - | - | 75V | SMD | - | - | - | thick film | -55...155°C | ±1% | - | 2.8kΩ | 0.1W | - | ||
![]() CRCW12066K81FKEA VISHAY | 145000 | - | - | - | - | 1206 | 3216 | RoHS compliant | - | 40mg | - | - | 200V | SMD | - | - | - | thick film | -55...125°C | ±1% | - | 6.81kΩ | 0.25W | - | ||
![]() MMA02040C2009FB300 VISHAY | 30000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | - | 0.026g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 20Ω | 0.4W | - | ||
![]() M24S4FF4704T30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | - | 0.034g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 4.7MΩ | 0.4W | - | ||
![]() MMA02040C2002FB300 VISHAY | 17 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | - | 0.027g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 20kΩ | 0.4W | - | ||
![]() CRCW0603392KFKEA VISHAY | 421 |
| - | - | - | 0603 | 1608 | RoHS compliant | - | 0.015g | - | - | 75V | SMD | - | - | - | thick film | -55...155°C | ±1% | - | 392kΩ | 0.1W | - |