- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Case - inch | Case - mm | Certificates | Gross weight | Kind of resistor | Kind of resistor1 | Max. operating voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMA02040C3601FB300 VISHAY | 1278 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.033g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 3.6kΩ | 0.4W | ||
![]() MMA02040C4751FB300 VISHAY | 2910 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.027g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 4.75kΩ | 0.4W | ||
![]() MMA02040C2492FB300 VISHAY | 700 | - | - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.033g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 24.9kΩ | 0.4W | ||
![]() MMA02040C4999FB300 VISHAY | 6000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.027g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 49.9Ω | 0.4W | ||
![]() MMA02040C3001FB300 VISHAY | 4400 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.027g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 3kΩ | 0.4W | ||
![]() MMA02040C3901FB300 VISHAY | 90000 | - | - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.028g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 3.9kΩ | 0.4W | ||
![]() MMA02040C6812FB300 VISHAY | 2422 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.024g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 68.1kΩ | 0.4W | ||
![]() MMA02040C3921FB300 VISHAY | 19 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.021g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 3.92kΩ | 0.4W | ||
![]() MMA02040C4991FB300 VISHAY | 10766 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | 0.029g | - | - | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 4.99kΩ | 0.4W | ||
![]() CRCW04023K30FKED VISHAY | 159196 |
| - | - | - | 0402 | 1005 | RoHS compliant | 0.011g | - | - | 50V | SMD | thick film | -55...155°C | ±1% | 100ppm/°C | 3.3kΩ | 62.5mW | ||
![]() CRCW040222K0FKED VISHAY | 20374 |
| - | - | - | 0402 | 1005 | RoHS compliant | 0.006g | - | - | 50V | SMD | thick film | -55...155°C | ±1% | 100ppm/°C | 22kΩ | 62.5mW | ||
![]() CRCW040233R0FKED VISHAY | 28974 |
| - | - | - | 0402 | 1005 | RoHS compliant | 0.006g | - | - | 50V | SMD | thick film | -55...155°C | ±1% | 100ppm/°C | 33Ω | 62.5mW | ||
![]() WSL2512R5000FEA VISHAY | 1414 |
| - | - | - | 2512 | 6432 | RoHS compliant | 0.072g | sensing | - | - | SMD | power metal | -60...170°C | ±1% | 75ppm/°C | 0.5Ω | 1W | ||
![]() WSL2512R0700FEA VISHAY | 3037 |
| - | - | - | 2512 | 6432 | RoHS compliant | 0.077g | sensing | - | - | SMD | power metal | -60...170°C | ±1% | 75ppm/°C | 70mΩ | 1W | ||
![]() WSL2512R3300FEA VISHAY | 6000 |
| - | - | - | 2512 | 6432 | RoHS compliant | 0.081g | sensing | - | - | SMD | power metal | -60...170°C | ±1% | 75ppm/°C | 0.33Ω | 1W | ||
![]() WSLP0805R0240FEB VISHAY | In Stock | - | - | - | - | 0805 | 2012 | RoHS compliant | 0.005g | current shunt | sensing | - | SMD | metal strip | -65...170°C | ±1% | - | 24mΩ | 0.5W | ||
![]() WSLP0805R0120DEA VISHAY | In Stock | - | - | - | - | 0805 | 2012 | RoHS compliant | 0.005g | current shunt | sensing | - | SMD | metal strip | -65...170°C | ±0.5% | - | 12mΩ | 0.5W | ||
![]() WSLP12064L000FEA VISHAY | 768 |
| - | - | - | 1206 | 3216 | RoHS compliant | 0.016g | current shunt | sensing | - | SMD | metal strip | -65...170°C | ±1% | - | 4mΩ | 1W | ||
![]() WSLP5931L1000FEA VISHAY | 1012 |
| - | - | - | 5931 | 15078 | RoHS compliant | 1.25g | current shunt | sensing | - | SMD | metal strip | -65...170°C | ±1% | - | 0.1mΩ | 15W | ||
![]() WSLP0603R0400FEA VISHAY | 37 |
| - | - | - | 0603 | 1608 | RoHS compliant | 0.002g | current shunt | sensing | - | SMD | metal strip | -65...170°C | ±1% | - | 40mΩ | 0.4W |