- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Certificates | Conform to the norm | Gross weight | Max. operating voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMM02040D1001BB300 VISHAY | 6000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | - | 0.01g | 200V | SMD | thin film | -55...155°C | ±0.1% | 25ppm/°C | 1kΩ | 0.4W | ||
![]() SMM02040D1000BB300 VISHAY | 3808 | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | - | 0.01g | 200V | SMD | thin film | -55...155°C | ±0.1% | 25ppm/°C | 100Ω | 0.4W | ||
![]() SMM02040D1272BB300 VISHAY | 37 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | - | 0.01g | 200V | SMD | thin film | -55...155°C | ±0.1% | 25ppm/°C | 12.7kΩ | 0.4W | ||
![]() SMM02040D1301BB300 VISHAY | 37 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | - | 0.01g | 200V | SMD | thin film | -55...155°C | ±0.1% | 25ppm/°C | 1.3kΩ | 0.4W | ||
![]() SMM02040D2211BB300 VISHAY | 1429 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | - | 0.01g | 200V | SMD | thin film | -55...155°C | ±0.1% | 25ppm/°C | 2.21kΩ | 0.4W | ||
![]() SMM02040D2373BB300 VISHAY | 37 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | - | 0.01g | 200V | SMD | thin film | -55...155°C | ±0.1% | 25ppm/°C | 237kΩ | 0.4W | ||
![]() MMA02040C2741FB300 VISHAY | 3000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | - | 0.032g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 2.74kΩ | 0.4W | ||
![]() SMM02070C1502FBP00 VISHAY | 37 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.09g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 15kΩ | 1W | ||
![]() SMM02070C3309FBP00 VISHAY | 410 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.083g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 33Ω | 1W | ||
![]() MMA02040C6809FB300 VISHAY | 30000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | - | 0.026g | 200V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 68Ω | 0.4W | ||
![]() SMM02070C1002FBP00 VISHAY | 3052 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.088g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 10kΩ | 1W | ||
![]() SMM02070C2203FBP00 VISHAY | 21750 | - | - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.089g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 220kΩ | 1W | ||
![]() SMM02070C1503FBP00 VISHAY | 46 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.089g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 150kΩ | 1W | ||
![]() SMM02070C4709FBP00 VISHAY | 970 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.083g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 47Ω | 1W | ||
![]() SMM02070C4701FBP00 VISHAY | 1026 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.094g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 4.7kΩ | 1W | ||
![]() SMM02070C4702FBP00 VISHAY | 1500 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.076g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 47kΩ | 1W | ||
![]() SMM02070C4700FBP00 VISHAY | 1000 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.088g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 470Ω | 1W | ||
![]() SMM02070C2201FBP00 VISHAY | 668 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.098g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | - | 1W | ||
![]() SMM02070C3300FBP00 VISHAY | 305 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.089g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 330Ω | 1W | ||
![]() MMB02070C6801FB200 VISHAY | 10030 |
| - | Ø2.2x5.8mm | 0207 MELF | RoHS compliant | AEC Q200 | 0.088g | 350V | SMD | thin film | -55...155°C | ±1% | 50ppm/°C | 6.8kΩ | 1W |