- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Lead Spacing | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBEF03001R200KFB2A Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | - | - | Bulk | RBEF | 10 % | - | - | 1.2 Ohms | - | 300 W | Screw | - | - | Ribwound Tubular Resistors, Fixed | Tubular Resistors | - | - | 216 mm | 28.6 mm | ||
![]() RBEF030010R00JFBCP Vishay | In Stock | - | - | 1 | - | - | Chassis Mount | Details | - | - | Bulk | RBEF | - | - | - | - | - | - | - | - | - | Ribwound Tubular Resistors, Fixed | - | - | - | - | - | ||
![]() RDSF075015R00JGB1A Vishay | In Stock | - | - | 1 | + 350 C | - 55 C | Chassis Mount | Details | 2.866 lbs | - | Bulk | RDSF | 5 % | - | - | 15 Ohms | Industrial Grade | 750 W | Solder Lug | - | - 55 C to + 350 C | Tubular Resistors, Fixed | Tubular Resistors, Round Wire | - | - | 381 mm | 63.5 mm | ||
![]() RBEF0100R1000KFBCP Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | - | - | Bulk | RBEF | 10 % | - | - | 100 mOhms | - | 100 W | Screw | - | - 55 C to + 415 C | Ribwound Tubular Resistors, Fixed | Tubular Resistors | - | - | 89 mm | 19 mm | ||
![]() RBSF20001R500KGB1A Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | 8.598 lbs | - | Bulk | RBSF | 10 % | - | - | 1.5 Ohms | Industrial Grade | 2 kW | Solder Lug | 169.9 mm | - 55 C to + 415 C | Ribwound Tubular Resistors, Fixed | Tubular Resistors, Ribwound | - | - | 82.6 mm | 508 mm | ||
![]() C52TFLI3R90JB929 Vishay | In Stock | - | - | 10 | - | - | Chassis Mount | Details | - | - | Bulk | C52T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDGF14001R050KXB00 Vishay | In Stock | - | - | 1 | - | - | Chassis Mount | Details | 2.866 lbs | - | Bulk | EDGF | 10 % | - | - | 1.05 Ohms | - | 1.4 kW | Screw | - | - | Edgewound Resistors | - | - | - | 616 mm | - | ||
![]() GWS30046209JLX000 Vishay | In Stock | - | - | 1 | + 300 C | - 55 C | Chassis Mount | Details | - | 2.5 kV | Bulk | GWS | 5 % | + 100 PPM / C, + 180 PPM / C | Vitreous Wirewound Resistor | 62 Ohms | - | 300 W | Solder Lug | - | - | Tubular Resistors | Coated Resistors, Vitreous Enamel Coated | 22.3 mm | - | 265 mm | - | ||
![]() RBSF15008R000KGB1A Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | 5.219 lbs | - | Bulk | RBSF | 10 % | 50 PPM / C | - | 8 Ohms | Industrial Grade | 1.5 kW | Solder Lug | 169.9 mm | - 55 C to + 415 C | Ribwound Tubular Resistors, Fixed | Tubular Resistors, Ribwound | 63.5 mm | - | 508 mm | - | ||
![]() RBSF1000R5000KGB1A Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | 3.307 lbs | - | Bulk | RBSF | 10 % | - | - | 500 mOhms | - | 1 kW | Solder Lug | 342.9 mm | - 55 C to + 415 C | Ribwound Tubular Resistors, Fixed | Tubular Resistors | - | - | 63.5 mm | 381 mm | ||
![]() GWS22071800KLX000 Vishay | In Stock | - | - | 1 | - | - | Chassis Mount | Details | - | - | Bulk | GWS | - | - | - | - | - | - | Quick Connect | - | - | Tubular Resistors | - | - | - | - | - | ||
![]() RBEF03001R000KFBCP Vishay | In Stock | - | - | 1 | - | - | Chassis Mount | Details | - | - | Bulk | RBEF | - | - | - | - | - | - | - | - | - | Ribwound Tubular Resistors, Fixed | - | - | - | - | - | ||
![]() GWS03541201JLX000 Vishay | In Stock | - | - | 1 | + 350 C | - 55 C | Chassis Mount | Details | - | 400 V | Bulk | GWS | 5 % | + 100 PPM / C, + 180 PPM / C | - | 1.2 kOhms | - | 30 W | Screw | - | - | Tubular Resistors | - | - | - | 62 mm | 11.8 mm | ||
![]() RDSF02201K000JGBVT Vishay | In Stock | - | - | 1 | + 350 C | - 55 C | Chassis Mount | Details | - | - | Bulk | RDSF | 5 % | - | - | 1 kOhms | - | 220 W | Solder Lug | - | - | Tubular Resistors, Fixed | - | 41.275 mm | - | 215.9 mm | - | ||
![]() CS61080020R00B1257 Vishay | In Stock | - | - | 1 | - | - | Chassis Mount | Details | - | - | Bulk | CS61 | - | - | - | 20 Ohms | - | 800 W | - | - | - | - | - | - | - | - | - | ||
![]() RBSF075010R00JGB1A Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | - | - | Bulk | RBSF | 5 % | - | - | 10 Ohms | - | 750 W | Solder Lug | - | - | - | - | 63.5 mm | - | 304.8 mm | - | ||
![]() RBSF050033R00KGB00 Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | - | - | Bulk | RBSF | 10 % | - | - | 33 Ohms | Industrial Grade | - | Solder Lug | - | - | Ribwound Tubular Resistors, Fixed | - | - | - | - | - | ||
![]() RBEF0120R1000KHB1A Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | - | - | Bulk | RBEF | 10 % | - | - | 100 mOhms | Industrial Grade | 120 W | Quick Connect | - | - 55 C to + 415 C | Ribwound Tubular Resistors, Fixed | Tubular Resistors, Ribwound | - | - | 114 mm | 19.1 mm | ||
![]() RBEF05505R000KGB2A Vishay | In Stock | - | - | 1 | + 415 C | - 55 C | Chassis Mount | Details | - | - | Bulk | RBEF | 10 % | - | - | 5 Ohms | - | 550 W | Solder Lug | - | - | Ribwound Tubular Resistors, Fixed | Tubular Resistors | - | - | 300 mm | 41.3 mm | ||
![]() EDGF16001R950KXB00 Vishay | In Stock | - | - | 1 | - | - | Chassis Mount | Details | 3.307 lbs | - | Bulk | EDGF | 10 % | - | - | 1.95 Ohms | - | 1.6 kW | Screw | - | - | Edgewound Resistors | - | - | - | 692 mm | - |