- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | Brand | Colour front ring | Colour outer sheath | Conductor category | Conductor surface | Construction type lens | Core colour | Core identification | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Low smoke (according to EN 61034-2) | Manufacturer | Material core insulation | Material front ring | Material housing | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal voltage U | Nominal voltage U0 | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Surface protection | Type of electric connection | Type of fastening | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Military Standard | Termination Style | Failure Rate | Lead Style | Protections | Product Type | Coating, Housing Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBEF030050R00JFB00 Vishay | 2938 |
| - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Huntington Electric Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -55°C ~ 415°C | - | RBEF | 1.125 Dia x 8.500 L (28.58mm x 215.90mm) | ±5% | - | - | 50 Ohms | - | - | Wirewound | - | 300W | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | Pulse Withstanding | - | - | - | - | - | - | ||
![]() RE80G8R00J01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 1 % | - | - | 8 Ω | 250 °C | -55 °C | Wirewound | - | - | - | 120 W | - | MIL-PRF-18546 | - | - | - | - | - | - | - | - | 55.58 mm | - | 177.8 mm | - | - | ||
![]() ISOA100N14701JT Vishay | 36 | - | - | SOT-227-4 | Flanges | - | Vishay / MCB Industrie | - | - | - | - | - | - | - | - | 30 | - | - | Vishay | - | - | - | - | - | + 150 C | Vishay Sfernice | - 55 C | Chassis Mount | - | - | - | - | - | - | Tube | - | - | Active | Details | - | - | - | 1.5 kV | - | -55°C ~ 150°C | Tube | ISOA | 1.504 L x 0.984 W (38.20mm x 25.00mm) | ±5% | ±100ppm/°C | Power Resistor | 4.7 kOhms | - | - | Thick Film | Automotive | 100W | Resistors | 120 W | - | - | Screw | - | M4 Threaded | - | Planar Resistors | Aluminum | Non-Inductive | Vishay | 12 mm | 0.480 (12.20mm) | 38.2 mm | 25 mm | - | ||
![]() CW02B1K800JB1215 Vishay | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | Device cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA4060750R0JS73 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA4060750R0JR36 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89 | - | - | - | - | Miniature- / earth leakage circuit breaker | - | - | - | - | 475 | - | - | 221 | - | ||
![]() RER65F2491MC02 Vishay | In Stock | - | - | - | - | - | - | Natural colour | - | - | - | Round | - | - | IP65/IP67 | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | - | - | - | Soldering flag connection | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0020200R0JS514 Vishay | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FST60002E2K800JE1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSOT9509E200R0JE14 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 50 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 30 PPM / C | - | 200 Ohms | - | - | - | - | - | - | 95 W | - | - | Screw | - | - | - | - | - | Coated Resistors, Silicone Coated | - | 14.3 mm | - | 152.4 mm | 30 mm | - | ||
![]() RDEA0225250R0JFB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NH100154R0FE01 Vishay | In Stock | - | - | - | - | - | TXC Corporation | - | - | - | - | - | - | - | - | 3000 | - | - | TXC Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | Standard Oscillators | - | - | Standard Clock Oscillators | - | - | - | - | - | ||
![]() HL01205Z5K000JJ Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXF075070R70KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXF04502R190KZB00 Vishay | In Stock | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AG5 (aluminium) | - | Vishay Dale | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | ||
![]() RH00570R00CE02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G0033K300JB12280 Vishay | In Stock | - | - | - | - | - | - | - | Grey | Class 1 = solid | Bare | - | Several | Colour | - | - | According to IEC/EN 60332-1-2 | No | - | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 500 | 300 | - | - | - | 13.8 | - | -40 - 70 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G003510R0JE70 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXF105011R10KZB00 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FST16020E70R00JENI Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |