- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Case - inch | Case - mm | Certificates | Conform to the norm | Dimensions (a x b x c) | Gross weight | Leads | Max. operating voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Type of resistor | Voltage, Rating | Operating temperature | Series | Tolerance | Temperature coefficient | Type | Resistance | Subcategory | Power Rating | Termination Style | Lead Spacing | Product Type | Power | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMA02040C4703FB300 VISHAY | 990 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | - | 0.026g | - | 200V | - | - | SMD | - | thin film | - | -55...155°C | - | ±1% | 50ppm/°C | - | 470kΩ | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() MCT06030C1009FP500 VISHAY | 5000 |
| - | - | - | 0603 | 1608 | RoHS compliant | - | - | 0.016g | - | 75V | - | - | SMD | - | thin film | - | -55...125°C | - | ±1% | - | - | 10Ω | - | - | - | - | - | 0.1W | - | - | - | - | - | ||
![]() MMA02040C6802FB300 VISHAY | 1110 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | - | 0.08g | - | 200V | - | - | SMD | - | thin film | - | -55...155°C | - | ±1% | 50ppm/°C | - | 68kΩ | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() SMM02040C1211FB300 VISHAY | 534 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | - | 0.08g | - | 200V | - | - | SMD | - | thin film | - | -55...155°C | - | ±1% | 50ppm/°C | - | 1.21kΩ | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() SMM02040C5621FB300 VISHAY | 3000 | - | - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | - | 0.033g | - | 200V | - | - | SMD | - | thin film | - | -55...155°C | - | ±1% | 50ppm/°C | - | 5.62kΩ | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() SMM02040C3300FB300 VISHAY | 6000 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | - | 0.08g | - | 200V | - | - | SMD | - | thin film | - | -55...155°C | - | ±1% | 50ppm/°C | - | 330Ω | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() SMM02040C1242FB300 VISHAY | 450000 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | - | 0.08g | - | 200V | - | - | SMD | - | thin film | - | -55...155°C | - | ±1% | 50ppm/°C | - | 12.4kΩ | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() CRCW060356K0FKEA VISHAY | 6603 |
| - | - | - | 0603 | 1608 | RoHS compliant | - | - | 0.02g | - | 75V | - | - | SMD | - | thick film | - | -55...155°C | - | ±1% | - | - | 56kΩ | - | - | - | - | - | 0.1W | - | - | - | - | - | ||
![]() MMA02040C3301FB000 VISHAY | 6089 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | - | 0.08g | - | 200V | - | - | SMD | - | thin film | - | -55...155°C | - | ±1% | 50ppm/°C | - | 3.3kΩ | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() RER45F3830RC02 VISHAY | 41 |
| - | - | - | - | - | RoHS compliant | MIL-PRF-39009 | 19.05x20.32x9.91mm | 5.25g | for soldering | 62V | - | - | screw | - | wire-wound | - | - | - | ±1% | 20ppm/°C | - | 383Ω | - | - | - | - | - | 10W | - | - | - | - | - | ||
![]() FSOT2011E1R000JE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSOT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER40F49R9RC06 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERH10R0100FS5115 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH050120K0FC06 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 250 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | ||
![]() CS6200654R000B2681 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPSA800H18R0FB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 175 C | - 55 C | - | Chassis Mount | - | 5 kV | - | - | - | - | Power Resistor | 18 Ohms | Resistors | 800 W | Screw | 36 mm | Planar Resistors | - | - | - | 25.2 mm | 64.7 mm | 60 mm | ||
![]() ERH1028R70FS5115 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FVT16020E120R0JE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FVT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHL22507Z37K90JJ Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHL05516N100R0JJ Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |