- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Case - inch | Case - mm | Certificates | Conform to the norm | Gross weight | Leads | Leads dimensions | Max. operating voltage | Mounting | Resistor features | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMM02040C2403FB300 VISHAY | 8 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 240kΩ | 0.25W | ||
![]() SMM02040C2204FB300 VISHAY | 1929 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 2.2MΩ | 0.25W | ||
![]() SMM02040C2200FB300 VISHAY | 193 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.028g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 220Ω | 0.25W | ||
![]() MMA02040C1502FB300 VISHAY | 52 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.026g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 15kΩ | 0.25W | ||
![]() AC03000001001JAC00 VISHAY | In Stock |
| - | Ø4.8x13mm | - | - | - | RoHS compliant | - | 0.738g | axial | Ø0.8x25mm | - | THT | non-flammable | wire-wound | -50...250°C | ±5% | 180ppm/°C | 1kΩ | 3W | ||
![]() SMM02040C5622FB300 VISHAY | 6365 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 56.2kΩ | 0.25W | ||
![]() SMM02040C2009FB300 VISHAY | 13995 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 20Ω | 0.25W | ||
![]() MMA02040C1203FB300 VISHAY | In Stock |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 120kΩ | 0.25W | ||
![]() MMB02070C3303FB200 VISHAY | 90000 |
| - | Ø2.2x5.8mm | 0207 MELF | - | - | RoHS compliant | AEC Q200 | 0.091g | - | - | 300V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 0.33MΩ | 0.4W | ||
![]() MMA02040C1002FB000 VISHAY | 2403 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.029g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 10kΩ | 0.25W | ||
![]() MMB02070C2201FB200 VISHAY | 12 |
| - | Ø2.2x5.8mm | 0207 MELF | - | - | RoHS compliant | AEC Q200 | 0.084g | - | - | 300V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 2.2kΩ | 0.4W | ||
![]() MMA02040C1212FB000 VISHAY | 41 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 12.1kΩ | 0.25W | ||
![]() MMA02040C1803FB300 VISHAY | 14314 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.028g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 180kΩ | 0.25W | ||
![]() MMA02040C1208FB300 VISHAY | 78000 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 1.2Ω | 0.25W | ||
![]() MMA02040C1503FB000 VISHAY | 16 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 150kΩ | 0.25W | ||
![]() MMA02040C1000FB000 VISHAY | 410000 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 100Ω | 0.25W | ||
![]() MMA02040C1821FB300 VISHAY | 1055 | - | - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.08g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 1.82kΩ | 0.25W | ||
![]() MMA02040C2202FB000 VISHAY | 22679 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.028g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 22kΩ | 0.25W | ||
![]() MMA02040C4703FB300 VISHAY | 990 |
| - | Ø1.4x3.6mm | 0204 MiniMELF | - | - | RoHS compliant | AEC Q200 | 0.026g | - | - | 200V | SMD | - | thin film | -55...155°C | ±1% | 50ppm/°C | 470kΩ | 0.25W | ||
![]() MCT06030C1009FP500 VISHAY | 5000 |
| - | - | - | 0603 | 1608 | RoHS compliant | - | 0.016g | - | - | 75V | SMD | - | thin film | -55...125°C | ±1% | - | 10Ω | 0.1W |