- Resistance
- Tolerance
- Gross weight
- Certificates
- Type of resistor
- Power
- Mounting
- Operating temperature
- Case - inch
- Case - mm
- Max. operating voltage
- Temperature coefficient
Attribute column
Manufacturer
Vishay Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Certificates | Gross weight | Leads | Leads dimensions | Max. operating voltage | Mounting | Power without heatsink | Recommended heatsink | Resistor features | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMA02040C2709FB300 VISHAY | 12000 | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.025g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 27Ω | 0.4W | ||
![]() M24S4FF1000T30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.025g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 100Ω | 0.4W | ||
![]() M24S4FF150JT30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.029g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 15Ω | 0.4W | ||
![]() M24S4FF390JT30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.036g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 39Ω | 0.4W | ||
![]() M24S4FF4702T30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.021g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 47kΩ | 0.4W | ||
![]() MMA02040C2700FB300 VISHAY | 40 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.027g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 270Ω | 0.4W | ||
![]() M24S4FF4700T30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.033g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 470Ω | 0.4W | ||
![]() SMM02040C8201FB300 VISHAY | 12000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.028g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 8.2kΩ | 0.4W | ||
![]() RTO020FR0100JTE3 VISHAY | In Stock | - | - | - | TO220 | RoHS compliant | 2.11g | - | - | 250V | THT | 2W | thermal resistance 0,87K/W | needs additional heatsink | thick film | -55...155°C | ±5% | - | 0.1Ω | 20W | ||
![]() M24S4FF1800T30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.027g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 180Ω | 0.4W | ||
![]() RTO050F10001JTE1 VISHAY | 32 |
| - | - | TO220 | RoHS compliant | 2.05g | - | - | 300V | THT | 2.25W | thermal resistance 0,5 K/W | needs additional heatsink | thick film | -55...155°C | ±5% | - | 10kΩ | 50W | ||
![]() RTO020F47000JTE3 VISHAY | 28 | - | - | - | TO220 | RoHS compliant | 2.04g | - | - | 250V | THT | 2W | thermal resistance 0,87K/W | needs additional heatsink | thick film | -55...155°C | ±5% | - | 4.7kΩ | 20W | ||
![]() RTO020F47R00JTE3 VISHAY | 292 |
| - | - | TO220 | RoHS compliant | 2.117g | - | - | 250V | THT | 2W | thermal resistance 0,87K/W | needs additional heatsink | thick film | -55...155°C | ±5% | - | 47Ω | 20W | ||
![]() RTO020F22R00JTE3 VISHAY | 542 |
| - | - | TO220 | RoHS compliant | 2.13g | - | - | 250V | THT | 2W | thermal resistance 0,87K/W | needs additional heatsink | thick film | -55...155°C | ±5% | - | 22Ω | 20W | ||
![]() RTO020F100R0JTE3 VISHAY | 162 | - | - | - | TO220 | RoHS compliant | 2.06g | - | - | 250V | THT | 2W | thermal resistance 0,87K/W | needs additional heatsink | thick film | -55...155°C | ±5% | - | 100Ω | 20W | ||
![]() MMA02040C2208FB300 VISHAY | 30000 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.031g | - | - | 200V | SMD | - | - | - | metal film | -55...155°C | ±1% | 50ppm/°C | 2.2Ω | 0.25W | ||
![]() SMM02040C3908FB300 VISHAY | 1655 |
| - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.043g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 3.9Ω | 0.4W | ||
![]() SG333R00JR18 VISHAY | In Stock | - | - | Ø4.8x13mm | - | RoHS compliant | 1.019g | axial | Ø0.8x25mm | 100V | THT | - | - | non-flammable | wire-wound | -55...250°C | ±5% | 150ppm/°C | 33Ω | 3W | ||
![]() M24S4FF470KT30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.032g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 4.7Ω | 0.4W | ||
![]() M24S4FF120JT30 VISHAY | In Stock | - | - | Ø1.5x3.6mm | 0204 MiniMELF | RoHS compliant | 0.032g | - | - | 200V | SMD | - | - | - | thin film | -55...155°C | ±1% | 50ppm/°C | 12Ω | 0.4W |