- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Minimum Operating Temperature
- Maximum Operating Temperature
- Width
- Features
- Termination Style
- Technology
- Manufacturer
Attribute column
Manufacturer
Vishay Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW04021K00FKEEHP Vishay | In Stock | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | 2 | EAR99 | 100 ppm/°C | - | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | RATED AC VOLTAGE: 50V | 8533.21.00.30 | - | 63mW | TR, Paper, 13 Inch | - | Rectangular | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.2W | - | 50V | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() MCU0805MC2001FP500 Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | 2 | - | 50 ppm/°C | - | 2000Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ANTI-SULFUR, RATED AC VOLTAGE (V): 150, STANDARD: CECC40401-801 | - | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.125W | - | 150V | - | - | 0805 | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RCWP12062K21FKWB Vishay | In Stock | - | - | Lead, Tin | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 100 ppm/°C | - | 2.21kOhm | - | 150°C | -55°C | Thick Film | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55342 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() RCWP12064K70FKWB Vishay | In Stock | - | - | Lead, Tin | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 100 ppm/°C | - | 4.7kOhm | - | 150°C | -55°C | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() SMM02040C5602FB000 Vishay | 4022 | - | Datasheet | Tin | 1406 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | 1% | - | - | - | - | - | 50 ppm/°C | - | 56kOhm | - | 155°C | -55°C | Thin Film | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | - | - | 3.6mm | 1.4mm | No | RoHS Compliant | Lead Free | - | ||
![]() WSL2512R0100FEA8 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 10 mΩ | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CRCW080510K0FKEAE6 Vishay | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CRCW08050000Z0EAE0 Vishay | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | e3 | - | Active | 2 | EAR99 | - | - | 0Ohm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thick Film | - | - | LASER TRIMMABLE, RATED CURRENT: 1.5A | 8533.21.00.30 | - | 125mW | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | CECC40401-802 | - | 0.125W | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() MBB02070C1543FCT00 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Beyschlag | MBB02070C1543FCT00 | - | - | - | - | - | - | 125 °C | -55 °C | - | Axial, | 2.5 mm | - | 6.5 mm | - | Axial | - | Active | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | 1% | e3 | Yes | - | - | EAR99 | 50 ppm/°C | - | 154000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | RATED AC VOLTAGE (V): 350 | - | - | - | AMMO PACK | METAL FILM | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 0.4 W | 28 mm | 350 V | - | 0.6 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NH05025R00FE02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | - | - | NH | - | 1 % | - | - | - | - | - | 20 PPM / C | - | 25 Ohms | - | - | - | - | - | - | - | - | Resistors | 50 W | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | - | - | 15.5 mm | - | 50 mm | 16 mm | - | - | - | - | ||
![]() CRCW12061501FRT1 Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | CRCW12061501FRT1 | - | - | - | - | - | - | 155 °C | -55 °C | - | , 1206 | - | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | 5.23 | - | No | - | - | - | - | - | - | - | - | 1% | e0 | No | - | - | EAR99 | 100 ppm/°C | - | 1500 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | STANDARD: CECC40000/40400/40401-004,-006,-007,-802; IEC 60115-1 | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | not_compliant | - | - | - | 0.25 W | - | 200 V | - | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TNPW12065K00BEEN07 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | 25 ppm/K | High Stability Thin Film Flat Chip Resistor | 5 kOhm | - | - | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | - | Resistors | 0.4 W | - | Thin Film | - | High Stability | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | 0.1 | Precision Automotive Thin Film SMD | - | - | 3.2 | 1.6 | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() CRCW12061K00FKEAE6 Vishay | In Stock | - | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRCW-EN802 | - | 1% | e3 | - | - | 2 | EAR99 | 100 ppm/°C | - | 1kOhm | - | 125°C | -55°C | Thick Film | - | - | LASER TRIMMABLE; RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | - | - | 0.25W | - | 200V | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() RH01015R00FE02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 250 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | 20.0000 ppm/°C | - | 15 Ohm | - | - | - | - | - | - | - | - | - | 12.5 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 | - | Aluminum Housed Resistors | - | 34.93 mm | 20.32 mm | - | 9.9 mm | - | 19 mm | 10.7 mm | - | - | - | - | ||
![]() RH0253R300FC02 Vishay | 71 |
| - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.423288 oz | - | - | - | - | - | RH | - | 1 % | - | - | - | - | - | 50 PPM / C | Aluminium Housed Power Resistor | 3.3 Ohms | - | - | - | - | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | - | - | - | ||
![]() MMA02040D1004BB300 Vishay | 3453 |
| - | - | MELF, 0204 | - | - | - | 0204 | - | - | - | 3715 | - | - | - | - | + 125 C | Vishay Beyschlag/Draloric/BC Components | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 200 V | -55°C ~ 125°C | - | - | MMA - Precision | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±0.1% | - | - | - | 2 | - | ±25ppm/°C | - | 1 MOhms | - | - | - | Thin Film | Automotive | 0.25W, 1/4W | - | - | Resistors | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | Thin Film MELF Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() RH050R4000FC02 Vishay | 58 |
| - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 1 oz | - | - | - | - | - | RH | - | 1 % | - | - | - | - | - | 100 PPM / C | Aluminium Housed Power Resistor | 400 mOhms | - | - | - | - | - | - | - | - | Resistors | 50 W | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 15.5 mm | - | 50 mm | 16 mm | - | - | - | - | ||
![]() RH02527R00FE02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.423288 oz | - | - | - | - | - | RH | - | 1 % | - | - | - | - | - | 20.0000 ppm/°C | Aluminium Housed Power Resistor | 27 Ohm | - | - | - | - | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | 1 | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 49.23 mm | 27.43 mm | - | 14 mm | - | 27 mm | 14 mm | - | - | - | - | ||
![]() RH025220R0FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | 0.423288 oz | - | - | - | - | - | RH | - | 1 % | - | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 220 Ohms | - | - | - | - | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14 mm | - | 27 mm | 14 mm | - | - | - | - | ||
![]() RH050400R0FC02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | 5 | - | Vishay | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 1 oz | - | - | - | - | - | RH | - | 1 % | - | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 400 Ohms | - | - | - | - | - | - | - | - | Resistors | 50 W | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 15.5 mm | - | 50 mm | 16 mm | - | - | - | - |