- Tolerance
- Temperature Coefficient
- Number of Terminals
- RoHS
- Series
- Resistance
- Subcategory
- Number of Resistors
- Package / Case
- Package Shape
- Packaging
- Product Type
Attribute column
Manufacturer
Vishay Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Number of Terminals | Automotive | Case Size | Case Size per Element | Case Style | Circuit Designator | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | PPAP | Product Depth (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | SVHC | SVHC Exceeds Threshold | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Second/Last Element Resistance | Temperature Coefficient Tracking | Power Rating (W) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP08C0151K0GEJ Vishay | In Stock | - | - | - | SIP | - | - | - | - | - | 8 | No | - | - | Molded | BUS | EAR99 | Compliant with Exemption | 8533.21.00.50 | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.25 (1/4) | No | 2.29 | 51K | - | - | - | 8.89 | Yes | Yes | ±100 | 25 to 150 | 2.54 | Tube | - | 2% | - | - | Active | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | 1.3 | 20.07 | - | - | - | 8.89 | ||
![]() NOMCT16031003AT5 Vishay | In Stock | - | - | - | SOIC | - | - | - | - | - | 16 | No | - | - | Molded Epoxy | ISOL | EAR99 | - | 8533.21.00.20 | - | - | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SOIC | - | - | 0.1 (1/10) | No | 5.97 | 100K | - | - | - | - | - | - | ±25 | - | 1.27 | Tape and Reel | - | 0.1% | - | - | Active | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 0.5 (1/2) | 9.91 | - | - | - | 1.6 | ||
![]() CSC09A0139K0GPA Vishay | In Stock | - | - | - | SIP | - | - | - | - | - | 9 | No | - | - | Conformal Coated | BUS | EAR99 | Not Compliant | 8533.21.00.50 | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.2 (1/5) | No | 2.49 | 39K | - | - | - | 4.95 | - | - | ±100 | 25 to 150 | 2.54 | Bulk | - | 2% | - | - | Active | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.12 | 22.61 | - | - | - | 4.95 | ||
![]() CRA12E1001-472J Vishay | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1302 | - | 1352 | - | ||
![]() VTF211BX Vishay | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | 3 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | VTF211BX | VTF | - | - | - | - | 2 | 70 °C | - | SIP, 3210 | 7.11 mm | 8.13 mm | RECTANGULAR PACKAGE | SIP | - | 2.54 mm | Obsolete | - | - | - | - | 5.77 | - | No | - | - | - | - | - | - | - | VTF (STANDARD) | 0.1% | - | - | - | - | EAR99 | 10 ppm/°C | - | 5000 Ω | - | - | - | FLAME PROOF | - | BULK | 1 | - | Epoxy Coated | ARRAY/NETWORK RESISTOR | unknown | - | 0.5 W | - | 3.17 mm | 100 V | 2.54 mm | 3210 | - | - | - | - | 0.1 W | DIVIDER | 5000 Ω | 5000 Ω | 2 ppm/°C | - | - | - | - | - | - | ||
![]() MDP16015601F Vishay | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 16 | - | 16 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | MDP16015601F | MDP16 | - | - | - | - | 15 | 150 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | - | Active | - | - | - | - | 5.75 | Non-Compliant | No | - | - | - | - | - | - | - | - | 1% | e0 | No | - | DIP | EAR99 | 100 ppm/°C | - | 5.6 kΩ | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | - | 8533.21.00.60 | TUBE | 1 | - | - | ARRAY/NETWORK RESISTOR | compliant | - | 3 W | 2.54 mm | - | - | - | - | 25 °C | 15 | Bussed | 125 mW | 0.19 W | BUSSED | 5600 Ω | - | 50 ppm/°C | - | - | 3.05 mm | 19.05 mm | 7.87 mm | - | ||
![]() MPM50011002DT5 Vishay | In Stock | - | - | - | - | YES | GULL WING | SURFACE MOUNT | - | - | 3 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | MPM50011002DT5 | - | - | - | - | - | 2 | 150 °C | -55 °C | SMT, 0612 | 0.905 mm | 2.86 mm | RECTANGULAR PACKAGE | SMT | - | 2.3 mm | Active | - | - | - | - | 5.12 | - | No | - | - | - | - | - | - | - | - | 0.5% | e0 | No | - | - | EAR99 | 25 ppm/°C | - | 5000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | TR | 1 | - | Epoxy Molded | ARRAY/NETWORK RESISTOR | unknown | - | 0.2 W | - | - | 100 V | - | 0612 | 70 °C | - | - | - | 0.1 W | DIVIDER | 5000 Ω | 10000 Ω | 2 ppm/°C | - | - | - | - | - | - | ||
![]() CTR02722600FWS Vishay | 36 |
| - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Waffle | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM5001AT0 Vishay | In Stock | - | - | - | SOT-23 | - | - | - | 3 | - | 3 | No | - | - | Molded | VOLT/D | EAR99 | Not Compliant | 8533.21.00.20 | - | - | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SOT-23 | - | - | 0.1 (1/10) | No | 2.5 | 2.5K/2.5K | - | - | - | - | - | - | ±25 | 70 to 150 | - | Tape and Reel | - | 0.1% | - | - | Active | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 0.2 (1/5) | 3.05 | - | - | - | 1.12 | ||
![]() MSP06A01820RGDA Vishay | In Stock | - | - | - | SIP | - | - | - | - | - | 6 | No | - | - | Molded Epoxy | BUS | EAR99 | Not Compliant | 8533.21.00.50 | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.2 (1/5) | No | 2.29 | 820 | - | - | - | 4.95 | - | - | ±100 | 25 to 150 | 2.54 | Tube | - | 2% | - | - | Active | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 0.75 (3/4) | 14.99 | - | - | - | 4.95 | ||
![]() MDP160333R0GD04A75 Vishay | In Stock | - | - | - | DIP | - | - | - | - | - | 16 | No | - | - | Molded | ISOL | EAR99 | Not Compliant | 8533.21.00.60 | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | Rectangular | - | DIP | - | - | 0.25 (1/4) | No | 7.87 | 33 | - | - | - | 3.81 | - | - | ±100 | 25 to 150 | 2.54 | Tube | - | 2% | - | - | Active | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.92 | 21.59 | - | - | - | 3.05 | ||
![]() VTF330UF Vishay | In Stock | - | - | - | SIP | - | - | - | - | - | 4 | No | - | - | Conformal Coated | VOLT/D | EAR99 | - | 8533.21.00.50 | - | - | - | 70 | 100 | 0 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.1 (1/10) | No | 2.54 | 90K|9K|1K | - | - | - | 7.11 | - | - | ±10 | - | 2.54 | Tube | - | 0.1% | - | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 0.5 (1/2) | 10.67 | - | - | - | 7.11 | ||
![]() ACACA100031000P100 Vishay | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | No | 1206 | 0603 | Conformal Coated | ISOL | EAR99 | Compliant with Exemption | - | - | - | - | 125 | 75 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | No | 1.6 | 100/100 | - | - | - | - | - | - | ±50 | 70 to 125 | 0.8 | Tape and Reel | - | 1% | - | - | Unconfirmed | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 0.3 | 3.2 | - | - | - | 0.55 | ||
![]() CRA12E10330K0GTR Vishay | In Stock | - | - | 28 Weeks, 6 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | CRA12E10330K0GTR | - | - | - | - | - | 1 | 155 °C | -55 °C | SMT, 1225 | 0.55 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | - | 3.05 mm | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | 2% | e3 | Yes | - | - | EAR99 | 200 ppm/°C | - | 30000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | TR, BLISTER, 7 INCH | 5 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.125 W | - | - | 50 V | - | 1225 | 70 °C | - | - | - | 0.125 W | ISOLATED | 30000 Ω | - | - | - | - | - | - | - | - | ||
![]() CRA12E10220K0JTR Vishay | In Stock | - | - | 28 Weeks, 6 Days | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | CRA12E10220K0JTR | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.4 mm | - | SMT | - | 3.05 mm | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | 5% | e3 | Yes | - | - | EAR99 | -200,200 ppm/°C | - | 20000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, Blister, 7 Inch | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.1 W | - | - | 50 V | - | 2512 | - | - | - | - | - | Bussed | - | - | - | - | - | - | - | - | - | ||
![]() CRA06P083698RFTA Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | CRA06P083698RFTA | - | - | - | - | - | 1 | 155 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | - | 1.6 mm | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | 1% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 698 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0612 | 70 °C | - | - | - | 0.063 W | ISOLATED | 698 Ω | - | - | - | - | - | - | - | - | ||
![]() CRA06S04322R0FTA Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | 4 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | CRA06S04322R0FTA | - | - | - | - | - | 1 | 155 °C | -55 °C | SMT, 0606 | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 1.5 mm | Obsolete | - | - | - | - | 5.73 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 1% | e3 | Yes | - | SMD/SMT | EAR99 | 100 ppm/°C | - | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -55 °C | - | 8533.21.00.20 | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0606 | 70 °C | 2 | Isolated | - | 0.063 W | ISOLATED | 22 Ω | - | - | - | - | 500 µm | 1.6 mm | 1.5 mm | - | ||
![]() CRA12S1021K00JTR Vishay | In Stock | - | - | 28 Weeks, 6 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | CRA12S1021K00JTR | - | - | - | - | - | 8 | 155 °C | -55 °C | SMT, 1225 | 0.55 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | - | 3.05 mm | Obsolete | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | 5% | e3 | Yes | - | - | EAR99 | 200 ppm/°C | - | 1000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, BLISTER, 7 INCH | 1 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.1 W | - | - | 50 V | - | 1225 | 70 °C | - | - | - | 0.1 W | BUSSED | 1000 Ω | - | - | - | - | - | - | - | - | ||
![]() CRA06S08313R0FTA Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | CRA06S08313R0FTA | - | - | - | - | - | 1 | 155 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | - | 1.5 mm | Obsolete | - | - | - | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | 1% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 13 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0612 | 70 °C | - | - | - | 0.063 W | ISOLATED | 13 Ω | - | - | - | - | - | - | - | - | ||
![]() CRA12E163182RFTR Vishay | In Stock | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | CRA12E163182RFTR | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 4112 | 0.53 mm | 10.3 mm | - | SMT | - | 3.05 mm | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | EAR99 | -100,100 ppm/°C | - | 182 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Tape, Blister | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.125 W | - | - | 50 V | - | 4112 | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | - |