- Tolerance
- Temperature Coefficient
- Number of Terminals
- RoHS
- Series
- Resistance
- Subcategory
- Number of Resistors
- Package / Case
- Package Shape
- Packaging
- Product Type
Attribute column
Manufacturer
Vishay Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Network Type | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340102M2002JAD04 Vishay | In Stock | - | - | - | Through Hole | DIP | 16 | - | - | - | - | - | - | 16 | - | - | 300 ppm/°C | 20kOhm | - | 125°C | -55°C | 1.6W | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 8 | - | - | No | RoHS Compliant | ||
![]() M8340101K3900GBDSL Vishay | In Stock | - | - | - | Through Hole | DIP | 14 | - | - | - | - | - | - | 14 | - | - | 100 ppm/°C | 390Ohm | - | 125°C | -55°C | 1.3W | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 13 | - | - | No | RoHS Compliant | ||
![]() M8340104K1202GGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 12kOhm | - | 125°C | -55°C | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 3 | - | - | No | RoHS Compliant | ||
![]() M8340109M1000FCDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | - | - | - | - | 10 | - | - | 300 ppm/°C | 100Ohm | - | 125°C | -55°C | 1.08W | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 9 | - | - | No | RoHS Compliant | ||
![]() M8340108M8203GGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | - | - | - | - | 8 | - | - | 300 ppm/°C | 820kOhm | - | 125°C | -55°C | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 4 | - | - | No | RoHS Compliant | ||
![]() M8340106K5602GCD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | - | - | - | - | 10 | - | - | 100 ppm/°C | 56kOhm | - | 125°C | -55°C | 1.8W | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 9 | - | - | No | RoHS Compliant | ||
![]() M8340109K1330FCD03 Vishay | In Stock | - | - | - | - | SIP | 10 | - | - | - | - | 1% | - | 10 | Pin | - | 100 ppm/°C | 133Ohm | - | 125°C | -55°C | 1.08W | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | 9 | - | 24.97mm | No | RoHS Compliant | ||
![]() CSC05A01220RGEK Vishay | In Stock | - | - | Tin | Through Hole | Conformal | 5 | - | - | Bulk | - | 2% | - | - | Pin | - | 100 ppm/°C | 220Ohm | - | 125°C | -55°C | 620mW | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 12.45mm | - | RoHS Compliant | ||
![]() M8340109M1000FGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | - | - | - | - | 10 | - | - | 300 ppm/°C | 100Ohm | - | 125°C | -55°C | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 5 | - | - | No | RoHS Compliant | ||
![]() M8340105M3900GCDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | - | - | - | - | 8 | - | - | 300 ppm/°C | 390Ohm | - | 125°C | -55°C | 1.4W | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 7 | - | - | No | RoHS Compliant | ||
![]() M8340102M30R0JAD04 Vishay | In Stock | - | - | - | Through Hole | DIP | 16 | - | - | - | - | - | - | 16 | - | - | 300 ppm/°C | 30Ohm | - | 125°C | -55°C | 1.6W | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 8 | - | - | No | RoHS Compliant | ||
![]() M8340109KA013GHDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | - | - | - | - | 10 | - | - | 100 ppm/°C | 3kOhm | - | 125°C | -55°C | 1.08W | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 16 | - | - | No | RoHS Compliant | ||
![]() CSC09A012K20JEK Vishay | In Stock | - | - | - | - | - | - | 150°C | -55°C | - | CSC | 5% | e3 | 9 | - | EAR99 | -100100 ppm/°C | 2200Ohm | Tin (Sn) | - | - | - | Bulk | - | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | 0.2W | 3.3mm | 100V | 2.54mm | 8910 | - | Bussed | - | - | Non-RoHS Compliant | ||
![]() M8340105M3603GGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | - | - | - | - | 8 | - | - | 300 ppm/°C | 360kOhm | - | 125°C | -55°C | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 4 | - | - | No | RoHS Compliant | ||
![]() M8340102K2400GBDSL Vishay | In Stock | - | - | - | Through Hole | DIP | 16 | - | - | - | - | - | - | 16 | - | - | 100 ppm/°C | 240Ohm | - | 125°C | -55°C | 1.5W | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 15 | - | - | No | RoHS Compliant | ||
![]() M8340104K1151FGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 1.15kOhm | - | 125°C | -55°C | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 3 | - | - | No | RoHS Compliant | ||
![]() CSC07B01150RGPA Vishay | In Stock | - | - | Lead, Tin | Through Hole | Conformal | 7 | - | - | Bulk | - | 2% | - | - | Pin | - | 100 ppm/°C | 150Ohm | - | 125°C | -55°C | 1.15W | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 17.53mm | - | Non-RoHS Compliant | ||
![]() M8340107K1470FGD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 147Ohm | - | 125°C | -55°C | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 3 | - | - | No | RoHS Compliant | ||
![]() CSC10A011K80GEK Vishay | In Stock | - | - | Tin | Through Hole | Conformal | 10 | - | - | Bulk | - | 2% | - | - | Pin | - | 100 ppm/°C | 1.8kOhm | - | 125°C | -55°C | 1.25W | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 25.15mm | - | RoHS Compliant | ||
![]() M8340103K1004GAD05 Vishay | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | 14 | - | - | 100 ppm/°C | 1MOhm | - | 125°C | -55°C | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | 7 | - | - | - | RoHS Compliant |