- Tolerance
- Temperature Coefficient
- Number of Terminals
- RoHS
- Series
- Resistance
- Subcategory
- Number of Resistors
- Package / Case
- Package Shape
- Packaging
- Product Type
Attribute column
Manufacturer
Vishay Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Terminal Pitch | Military Standard | Lead Pitch | Number of Resistors | Circuit Type | Power Per Element | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340102K3901GADSL Vishay | In Stock | - | - | - | Through Hole | DIP | 16 | - | - | 16 | - | 100 ppm/°C | 3.9kOhm | 125°C | -55°C | 1.6W | - | - | MIL-PRF-83401 | - | 8 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340107K1002FCDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | 6 | - | 100 ppm/°C | 10kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 5 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC08A0133K0GEK Vishay | In Stock | - | - | Tin | Through Hole | Conformal | 8 | Bulk | 2% | - | Pin | 100 ppm/°C | 33kOhm | 125°C | -55°C | 1W | - | 2.54mm | - | - | - | - | - | - | 20.07mm | - | - | RoHS Compliant | ||
![]() M8340107M3301GGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | 6 | - | 300 ppm/°C | 3.3kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 3 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC06B0320K0GEK Vishay | In Stock | - | - | Tin | Through Hole | SIP | 6 | Bulk | 2% | - | Pin | 100 ppm/°C | 20kOhm | 125°C | -55°C | 1W | - | 2.54mm | - | - | - | - | - | - | 14.99mm | - | - | RoHS Compliant | ||
![]() M8340109K1503FCDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | 10 | - | 100 ppm/°C | 150kOhm | 125°C | -55°C | 1.08W | - | - | MIL-PRF-83401 | - | 9 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340105K3001JCD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | 8 | - | 100 ppm/°C | 3kOhm | 125°C | -55°C | 1.4W | - | - | MIL-PRF-83401 | - | 7 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340102M1073FAD04 Vishay | In Stock | - | - | - | Through Hole | DIP | 16 | - | - | 16 | - | 300 ppm/°C | 107kOhm | 125°C | -55°C | 1.6W | - | - | MIL-PRF-83401 | - | 8 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340107M3012FGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | 6 | - | 300 ppm/°C | 30.1kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 3 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC06A0382K0GEK Vishay | In Stock | - | - | Tin | Through Hole | Conformal | 6 | Bulk | 2% | - | Pin | 100 ppm/°C | 82kOhm | 125°C | -55°C | 750mW | - | 2.54mm | - | - | - | - | - | - | 14.99mm | - | - | RoHS Compliant | ||
![]() M8340106K1000FCDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | 10 | - | 100 ppm/°C | 100Ohm | 125°C | -55°C | 1.8W | - | - | MIL-PRF-83401 | - | 9 | - | - | - | - | - | No | RoHS Compliant | ||
![]() SOMC1603330RGRZ Vishay | In Stock | - | - | - | - | DIP | 16 | - | 2% | 16 | SMD/SMT | 100 ppm/°C | 330Ohm | 150°C | -55°C | 1.28W | 50V | - | - | 1.27mm | 8 | Isolated | 160mW | 1.14mm | 11.18mm | 7.62mm | No | RoHS Compliant | ||
![]() CSC08A0320K0JEK Vishay | In Stock | - | - | Copper, Silver, Tin | - | Conformal | 8 | - | - | - | - | - | 20kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M8340105M2370FGD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | 8 | - | 300 ppm/°C | 237Ohm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340109K3320FCD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | 10 | - | 100 ppm/°C | 332Ohm | 125°C | -55°C | 1.08W | - | - | MIL-PRF-83401 | - | 9 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC08A015K10GPA Vishay | In Stock | - | - | Lead, Tin | Through Hole | Conformal | 8 | Bulk | 2% | - | SIP | 250 ppm/°C | 5.1kOhm | 125°C | -55°C | 1W | - | 2.54mm | - | 2.54mm | 7 | Bussed | 200mW | 2.49mm | 20.07mm | 7.5mm | - | Non-RoHS Compliant | ||
![]() M8340107K75R0GCD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | 6 | - | 100 ppm/°C | 75Ohm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 5 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC10A03100RJEK Vishay | In Stock | - | - | Copper, Silver, Tin | - | Conformal | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M8340101M6800JADSL Vishay | In Stock | - | - | - | Through Hole | DIP | 14 | - | - | 14 | - | 300 ppm/°C | 680Ohm | 125°C | -55°C | 1.4W | - | - | MIL-PRF-83401 | - | 7 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340107K3001JCDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | 6 | - | 100 ppm/°C | 3kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 5 | - | - | - | - | - | No | RoHS Compliant |