- Tolerance
- Temperature Coefficient
- Number of Terminals
- RoHS
- Series
- Resistance
- Subcategory
- Number of Resistors
- Package / Case
- Package Shape
- Packaging
- Product Type
Attribute column
Manufacturer
Vishay Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Terminal Pitch | Depth | Military Standard | Lead Pitch | Number of Resistors | Circuit Type | Power Per Element | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340107M2001GCDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | 6 | - | 300 ppm/°C | 2kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 5 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC08A03110RGEK Vishay | In Stock | - | - | Tin | Through Hole | Conformal | 8 | Bulk | 2% | - | Pin | 100 ppm/°C | 110Ohm | 125°C | -55°C | 1W | 2.54mm | - | - | - | - | - | - | - | 20.07mm | - | - | RoHS Compliant | ||
![]() M8340102M4700GBD04 Vishay | In Stock | - | - | - | Through Hole | DIP | 16 | - | - | 16 | - | 300 ppm/°C | 470Ohm | 125°C | -55°C | 1.5W | - | - | MIL-PRF-83401 | - | 15 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC06A05960AGEK Vishay | In Stock | - | - | Copper, Silver, Tin | - | Conformal | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M8340105K2321FGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | 8 | - | 100 ppm/°C | 2.32kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340109M1000FCD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | 10 | - | 300 ppm/°C | 100Ohm | 125°C | -55°C | 1.08W | - | - | MIL-PRF-83401 | - | 9 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340104K2200JGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | 6 | - | 100 ppm/°C | 220Ohm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 3 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC04B0310K0GEK Vishay | In Stock | - | - | Tin | Through Hole | SIP | 4 | Bulk | 2% | - | Pin | 100 ppm/°C | 10kOhm | 125°C | -55°C | 600mW | 2.54mm | - | - | - | - | - | - | - | 9.91mm | - | - | RoHS Compliant | ||
![]() M8340102M4303GBD04 Vishay | In Stock | - | - | - | Through Hole | DIP | 16 | - | - | 16 | - | 300 ppm/°C | 430kOhm | 125°C | -55°C | 1.5W | - | - | MIL-PRF-83401 | - | 15 | - | - | - | - | - | No | RoHS Compliant | ||
![]() SOMC160320K0FDC Vishay | In Stock | - | - | - | - | DIP | 16 | - | 1% | 16 | SMD/SMT | 100 ppm/°C | 20kOhm | 150°C | -55°C | 1.28W | - | - | - | 1.27mm | 8 | Isolated | 160mW | 1.14mm | 11.18mm | 7.62mm | No | RoHS Compliant | ||
![]() M8340109K4022FGD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | 10 | - | 100 ppm/°C | 40.2kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 5 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340108K6201GGD03 Vishay | 1004 |
| - | - | - | SIP | 8 | - | 2% | 8 | Pin | 100 ppm/°C | 6.2kOhm | 125°C | -55°C | 480mW | 2.54mm | 2.49mm | MIL-PRF-83401 | - | 4 | - | - | - | 19.89mm | - | No | RoHS Compliant | ||
![]() M8340107K1053FCD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 6 | - | - | 6 | - | 100 ppm/°C | 105kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 5 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340108M4700JGD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | 8 | - | 300 ppm/°C | 470Ohm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340109K2741FGD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | 10 | - | 100 ppm/°C | 2.74kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 5 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CSC07A0118K0GEK Vishay | In Stock | - | - | Copper, Silver, Tin | - | Conformal | 7 | - | - | - | - | - | 18kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M8340102K3241FBDSL Vishay | In Stock | - | - | - | Through Hole | DIP | 16 | - | - | 16 | - | 100 ppm/°C | 3.24kOhm | 125°C | -55°C | 1.5W | - | - | MIL-PRF-83401 | - | 15 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340105K2372FGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | 8 | - | 100 ppm/°C | 23.7kOhm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340108K75R0FGD03 Vishay | In Stock | - | - | - | Through Hole | SIP | 8 | - | - | 8 | - | 100 ppm/°C | 75Ohm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340109K1200GGDSL Vishay | In Stock | - | - | - | Through Hole | SIP | 10 | - | - | 10 | - | 100 ppm/°C | 120Ohm | 125°C | -55°C | - | - | - | MIL-PRF-83401 | - | 5 | - | - | - | - | - | No | RoHS Compliant |