- Tolerance
- Temperature Coefficient
- Number of Terminals
- RoHS
- Series
- Resistance
- Subcategory
- Number of Resistors
- Package / Case
- Package Shape
- Packaging
- Product Type
Attribute column
Manufacturer
Vishay Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Product Type | Element Power Dissipation | Network Type | First Element Resistance | Product | Temperature Coefficient Tracking | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACAS06S0830288P100 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | ||
![]() ACASN4999S4991P1AT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRA12E16351R0GTR Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | 16 | VISHAY INTERTECHNOLOGY INC | - | CRA12E16351R0GTR | CRA12E | - | 1 | 155 °C | -55 °C | - | SMT, 1241 | 0.53 mm | 10.3 mm | RECTANGULAR PACKAGE | SMT | 3.05 mm | Obsolete | - | 5.71 | Non-Compliant | Yes | 50 V | CRA12 | 2% | e3 | - | SMD/SMT | EAR99 | 200 ppm/°C | 51 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -55 °C | 8533.21.00.20 | - | TR, BLISTER, 13 INCH | - | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.125 W | 1.27 mm | - | 50 V | - | 1241 | 70 °C | 8 | Isolated | 100 mW | - | 0.125 W | ISOLATED | 51 Ω | - | - | 530 µm | 10.3 mm | 3.05 mm | ||
![]() CRA12E08315K0FTR Vishay | In Stock | - | - | 28 Weeks, 6 Days | - | - | - | - | 8 | VISHAY INTERTECHNOLOGY INC | - | CRA12E08315K0FTR | - | - | - | 155 °C | -55 °C | - | SMT, 2012 | 0.55 mm | 5.08 mm | - | SMT | 3.05 mm | Obsolete | - | 5.84 | - | Yes | - | CRA12 | 1% | e3 | - | - | - | -100,100 ppm/°C | 15000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, Blister, 7 Inch | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.125 W | - | - | 50 V | - | 2012 | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | ||
![]() CRA06E083665RFTA Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | VISHAY DALE | - | CRA06E083665RFTA | CRA06E | - | 1 | 150 °C | -55 °C | - | , 0612 | - | - | RECTANGULAR PACKAGE | - | - | Transferred | - | 5.61 | - | Yes | - | - | 1% | e3 | - | - | - | 100 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, 7 INCH | - | 4 | - | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0612 | 70 °C | - | - | - | - | - | ISOLATED | 665 Ω | - | - | - | - | - | ||
![]() CRA12E16333R0JTR Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | VISHAY INTERTECHNOLOGY INC | - | CRA12E16333R0JTR | CRA12E | - | 1 | 155 °C | -55 °C | - | SMT, 1241 | 0.53 mm | 10.3 mm | RECTANGULAR PACKAGE | SMT | 3.05 mm | Obsolete | - | 5.71 | - | Yes | - | CRA12 | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, BLISTER, 13 INCH | - | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.125 W | - | - | 50 V | - | 1241 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 33 Ω | - | - | - | - | - | ||
![]() CRA06E083165RFTA Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 8 | VISHAY INTERTECHNOLOGY INC | - | CRA06E083165RFTA | - | - | 1 | 155 °C | -55 °C | - | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.5 mm | Obsolete | - | 5.74 | Compliant | Yes | - | - | 1% | e3 | Yes | SMD/SMT | EAR99 | 100 ppm/°C | 165 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -55 °C | 8533.21.00.20 | - | TR, PAPER, 7 INCH | - | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | 800 µm | - | 50 V | - | 0612 | 70 °C | 4 | Isolated | - | - | 0.063 W | ISOLATED | 165 Ω | - | - | 500 µm | 3.2 mm | 1.5 mm | ||
![]() M8340109M4990FGDSL Vishay | In Stock | - | - | 16 Weeks | - | - | - | - | 10 | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | M8340109M4990FGDSL | - | PEI-Genesis | - | 125 °C | -55 °C | Bulk | - | 4.75 mm | 24.97 mm | - | SIP | 2.49 mm | Active | Active | 5.75 | - | No | - | * | 1% | e0 | - | - | EAR99 | -300,300 ppm/°C | 499 Ω | Tin/Lead (Sn63Pb37) | - | - | - | Resistors | Tube | METAL GLAZE/THICK FILM | - | Molded Case | ARRAY/NETWORK RESISTOR | not_compliant | MIL-PRF-83401 | 0.12 W | - | 3.43 mm | 50 V | 2.54 mm | 9810 | - | - | - | - | Resistor Networks & Arrays | - | Isolated | - | - | - | - | - | - | ||
![]() MDP16031800F Vishay | In Stock | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 16 | 16 | VISHAY INTERTECHNOLOGY INC | - | MDP16031800F | MDP16 | - | 1 | 150 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | - | Active | - | 5.75 | Non-Compliant | No | - | - | 1% | e0 | No | DIP | EAR99 | 100 ppm/°C | 180 Ω | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | 8533.21.00.60 | - | TUBE | - | 8 | - | ARRAY/NETWORK RESISTOR | compliant | - | 3 W | 2.54 mm | - | - | - | - | 25 °C | 8 | Isolated | 250 mW | - | 0.38 W | ISOLATED | 180 Ω | - | 50 ppm/°C | 3.05 mm | 19.05 mm | 7.87 mm | ||
![]() CRA04S0803472JRT7 Vishay | 40000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 8 | VISHAY INTERTECHNOLOGY INC | - | CRA04S0803472JRT7 | - | - | 1 | 150 °C | -55 °C | - | , 0408 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | 5.84 | Compliant | Yes | - | - | 5% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 4.7 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -55 °C | 8533.21.00.20 | - | TAPE, PAPER | - | 4 | - | ARRAY/NETWORK RESISTOR | unknown | - | 0.063 W | - | - | 50 V | - | 0408 | 70 °C | 4 | Isolated | - | - | - | ISOLATED | 4700 Ω | - | - | 450 µm | 2 mm | 1 mm | ||
![]() CRA04S08347K0GTD Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | VISHAY INTERTECHNOLOGY INC | - | CRA04S08347K0GTD | - | - | 1 | 155 °C | -55 °C | - | SMT, 0408 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Obsolete | - | 5.74 | - | Yes | - | - | 2% | e3 | Yes | - | EAR99 | 200 ppm/°C | 47000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | - | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0408 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 47000 Ω | - | - | - | - | - | ||
![]() CRA12E10310R0JTR Vishay | In Stock | - | - | 28 Weeks, 6 Days | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | VISHAY INTERTECHNOLOGY INC | - | CRA12E10310R0JTR | - | - | 1 | 155 °C | -55 °C | - | SMT, 1225 | 0.55 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.05 mm | Obsolete | - | 5.84 | - | Yes | - | - | 5% | e3 | Yes | - | - | 200 ppm/°C | 10 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, BLISTER, 7 INCH | - | 5 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.125 W | - | - | 50 V | - | 1225 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 10 Ω | - | - | - | - | - | ||
![]() CRA04S083220RFTD Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | VISHAY DALE | - | CRA04S083220RFTD | CRA04S | - | 1 | 155 °C | -55 °C | - | , | - | - | RECTANGULAR PACKAGE | - | - | Transferred | - | 7.78 | - | Yes | - | - | 1% | - | - | - | EAR99 | 100 ppm/°C | - | - | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | - | 4 | - | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | - | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 220 Ω | - | - | - | - | - | ||
![]() CRA06E08327R0FTA Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | VISHAY DALE | - | CRA06E08327R0FTA | CRA06E | - | 1 | 150 °C | -55 °C | - | , 0612 | - | - | RECTANGULAR PACKAGE | - | - | Transferred | - | 5.61 | - | Yes | - | - | 1% | e3 | - | - | EAR99 | 100 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, 7 INCH | - | 4 | - | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0612 | 70 °C | - | - | - | - | - | ISOLATED | 27 Ω | - | - | - | - | - | ||
![]() CRA12E10233K0JTR Vishay | In Stock | - | - | 28 Weeks, 6 Days | - | - | - | - | 10 | VISHAY INTERTECHNOLOGY INC | - | CRA12E10233K0JTR | - | - | - | 155 °C | -55 °C | - | SMT, 2512 | 0.55 mm | 6.4 mm | - | SMT | 3.05 mm | Obsolete | - | 5.84 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | -200,200 ppm/°C | 33000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, Blister, 7 Inch | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.1 W | - | - | 50 V | - | 2512 | - | - | - | - | - | - | Bussed | - | - | - | - | - | - | ||
![]() CRA12E083590RFTR Vishay | In Stock | - | - | 28 Weeks, 6 Days | - | - | - | - | 8 | VISHAY INTERTECHNOLOGY INC | - | CRA12E083590RFTR | - | - | - | 155 °C | -55 °C | - | SMT, 2012 | 0.55 mm | 5.08 mm | - | SMT | 3.05 mm | Obsolete | - | 5.84 | - | Yes | - | - | 1% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 590 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, Blister, 7 Inch | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.125 W | - | - | 50 V | - | 2012 | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | ||
![]() CRA06S04322R1FTA Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 4 | VISHAY INTERTECHNOLOGY INC | - | CRA06S04322R1FTA | - | - | 1 | 155 °C | -55 °C | - | SMT, 0606 | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.5 mm | Obsolete | - | 5.73 | Non-Compliant | Yes | - | - | 1% | e3 | Yes | SMD/SMT | EAR99 | 100 ppm/°C | 22.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | - | 2 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0606 | 70 °C | 2 | Isolated | - | - | 0.063 W | ISOLATED | 22.1 Ω | - | - | - | - | - | ||
![]() CRA06E0832K43FTA Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | VISHAY DALE | - | CRA06E0832K43FTA | CRA06E | - | 1 | 150 °C | -55 °C | - | , 0612 | - | - | RECTANGULAR PACKAGE | - | - | Transferred | - | 5.61 | - | Yes | - | - | 1% | e3 | - | - | EAR99 | 100 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, 7 INCH | - | 4 | - | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0612 | 70 °C | - | - | - | - | - | ISOLATED | 2430 Ω | - | - | - | - | - | ||
![]() CRA06E08382K0GTA Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | VISHAY DALE | - | CRA06E08382K0GTA | CRA06E | - | 1 | 150 °C | -55 °C | - | , 0612 | - | - | RECTANGULAR PACKAGE | - | - | Transferred | - | 5.61 | - | Yes | - | - | 1% | e3 | - | - | EAR99 | 200 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, 7 INCH | - | 4 | - | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0612 | 70 °C | - | - | - | - | - | ISOLATED | 82000 Ω | - | - | - | - | - | ||
![]() VTF1010BX Vishay | In Stock | - | - | - | - | - | - | - | 6 | VISHAY INTERTECHNOLOGY INC | - | VTF1010BX | - | - | - | 70 °C | - | - | SIP, 6210 | 7.11 mm | 15.75 mm | - | SIP | 2.54 mm | Obsolete | - | 5.92 | - | No | - | - | 0.1% | - | - | - | EAR99 | -10,10 ppm/°C | 100000 Ω | - | - | - | - | - | Box | - | - | Epoxy Coated | ARRAY/NETWORK RESISTOR | unknown | - | - | - | 3.17 mm | 100 V | 2.54 mm | 6210 | - | - | - | - | - | - | Divider | - | - | - | - | - | - |