- Tolerance
- Resistance
- Resistor Type
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Operating Temperature-Max
- Operating Temperature-Min
- Mounting Feature
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Vishay Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Number of Terminals | Application | Capacitors series | Case - inch | Case - mm | Emitter Type | Gross Weight | Ihs Manufacturer | Kind of capacitor | Mounting | Mounting Diameter | Nominal load current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Teral Type | Type of capacitor | Wire length | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Dielectric | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Power Supply Type | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCL122527K0FKEG Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 155 °C | -55 °C | - | - | 0.75 mm | 3.2 mm | - | SMT | 6.3 mm | Active | Yes | - | - | - | RCL-E3 | 1% | - | - | - | -100,100 ppm/°C | 27000 Ω | - | - | - | - | - | TR, Blister, 7 Inch | Chip | FIXED RESISTOR | unknown | AEC-Q200 | 2 W | - | 200 V | - | 1225 | - | - | - | - | - | - | ||
![]() VR37000001005JA100 Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 155 °C | -55 °C | AXIAL LEADED | 4 mm | - | 9 mm | - | Axial | - | Active | Yes | - | - | - | - | 5% | e3 | - | - | 200 ppm/°C | 10000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RATED AC VOLTAGE (V): 3500 | - | - | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200; CQC; UL; VDE | 0.5 W | - | 3500 V | 0.7 mm | - | 70 °C | - | - | - | - | - | ||
![]() MMA02040C4708FB000 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | - | MELF | - | Active | Yes | - | - | - | - | 1% | e3 | - | - | 50 ppm/°C | 4.7 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 200; STANDARD: CECC40401-803 | - | - | TR, BLISTER, 13 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | - | 200 V | - | 1406 | 70 °C | - | - | - | - | - | ||
![]() CRCW2512180KFKEG Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.3 mm | - | SMT | 3.15 mm | Active | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 180000 Ω | MATTE TIN OVER NICKEL | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | 8533.21.00.30 | - | TR, BLISTER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 500 V | - | 2512 | 70 °C | - | - | - | - | - | ||
![]() NTCLE413E2103F102L Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks, 3 Days | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 105 °C | -40 °C | - | - | 10 mm | 3 mm | DISK PACKAGE | Chasis Mount | 3 mm | Active | Yes | - | - | - | - | 1% | e3 | - | - | - | 10000 Ω | TIN | - | - | - | - | - | - | NTC THERMISTOR | compliant | - | 0.1 W | - | - | - | - | 55 °C | RADIAL | TEMPERATURE SENSING | 3435 K | - | - | ||
![]() TNPW04021K00BEED Vishay Intertechnologies | In Stock | - | Datasheet | 21 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Computer/Audio/Video equipment; LED lighting | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 1 A | 24 V | 125 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 0.85 m | - | 0.1% | - | Yes | EAR99 | 25 ppm/°C | 1000 Ω | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | - | ANTI-SULFUR, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.07 W | - | 50 V | - | 0402 | 70 °C | - | - | - | A003 Series Switching Power Supply | 100-240 (AC), 50 Hz V | ||
![]() NTCALUG02A103GA Vishay Intertechnologies | In Stock | - | Datasheet | 14 Weeks, 3 Days | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 125 °C | -55 °C | - | - | 16.8 mm | 8.5 mm | - | Chassis Mount | 4.3 mm | Active | Yes | - | - | - | - | 2% | e3 | - | - | - | 10000 Ω | TIN | - | - | - | - | BULK | - | NTC THERMISTOR | unknown | AEC-Q200; CUL; UL | - | - | - | - | - | - | RADIAL | TEMPERATURE SENSING | 3984 K | - | - | ||
![]() SMM02070C1809FBP00 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | nickel-plated brass | 2 | - | - | - | - | dot round | 16.20 | VISHAY INTERTECHNOLOGY INC | - | - | 16 mm | - | - | 125 °C | -55 °C | MELF | - | - | 5.8 mm | - | MELF | 2.2 mm | Active | Yes | 2Pmin | - | - | - | 1% | e3 | - | - | 50 ppm/°C | 18 Ω | MATTE TIN OVER NICKEL | blue | ANTI-SULFUR | - | - | TR, BLISTER, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | - | 350 V | - | 2309 | 70 °C | - | - | - | - | - | ||
![]() RNC55H2232BSR36 Vishay Intertechnologies | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 175 °C | -65 °C | AXIAL LEADED | 2.39 mm | - | 6.35 mm | - | Axial | - | Active | No | - | - | - | - | 0.1% | e0 | - | - | 50 ppm/°C | 22300 Ω | Tin/Lead (Sn/Pb) | - | PRECISION | - | - | TR, 11.5 INCH | Tubular | FIXED RESISTOR | not_compliant | MIL-PRF-55182 | 0.1 W | - | 200 V | 0.64 mm | - | 125 °C | - | - | - | - | - | ||
![]() PTCCL07H111HBE Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 3 Days | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 125 °C | -25 °C | ROHS COMPLIANT | - | - | - | DISK PACKAGE | - | - | Active | Yes | - | - | - | - | 20% | e3 | - | - | - | 48 Ω | MATTE TIN OVER NICKEL | - | - | - | - | BULK | - | PTC THERMISTOR | not_compliant | - | 0.0083 W | - | - | - | - | - | RADIAL | OVERLOAD PROTECTION | - | - | - | ||
![]() CRCW06034R70FKEA Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | KGM | 1210 | 3225 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | SMD | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | Yes | - | ceramic | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 4.7 Ω | MATTE TIN OVER NICKEL | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | 1nF | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | X7R | 75 V | - | 0603 | 70 °C | - | - | - | - | - | ||
![]() CRCW0603330RFKEA Vishay Intertechnologies | 72950 |
| Datasheet | 11 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 330 Ω | MATTE TIN OVER NICKEL | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - | - | - | ||
![]() WSLP3921L5000FEA Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | GULL WING | SURFACE MOUNT | - | 2 | - | KGM | 1206 | 3216 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | SMD | - | - | - | 170 °C | -65 °C | CHIP | - | 1.262 mm | 10 mm | RECTANGULAR PACKAGE | SMT | 5.2 mm | Active | Yes | - | ceramic | - | - | ±10% | e3 | - | - | 150 ppm/°C | 0.0005 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | ANTI-SULFUR | - | 220pF | TR, Embossed Plastic, 13 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 9 W | C0G (NP0) | 0.0671 V | - | 3921 | 70 °C | - | - | - | - | - | ||
![]() PHP01206E10R0BST5 Vishay Intertechnologies | In Stock | - | Datasheet | 44 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.38 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | - | - | - | 0.1% | - | - | - | 25 ppm/°C | 10 Ω | TIN SILVER COPPER OVER NICKEL | - | FLAME PROOF | - | - | TR | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | ||
![]() NTCS0603E3104JXT Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | KGM | 1206 | 3216 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | SMD | - | - | - | 150 °C | -55 °C | CHIP | - | 0.8 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | ceramic | - | - | ±10% | e3 | - | - | - | 100000 Ω | TIN OVER NICKEL | - | - | - | 2.2µF | TR, PUNCHED PAPER | - | NTC THERMISTOR | compliant | AEC-Q200; CUL; UL | 0.125 W | X7R | - | - | - | 25 °C | DUAL ENDED | TEMPERATURE SENSING | 4100 K | - | - | ||
![]() WSL2512R0500FEA Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.18 mm | Active | Yes | - | - | - | - | 1% | e3 | - | - | 75 ppm/°C | 0.05 Ω | MATTE TIN OVER NICKEL | - | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 0.2236 V | - | 2512 | 70 °C | - | - | - | - | - | ||
![]() WSL25122L000FEA18 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | KGM | 0805 | 2012 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | SMD | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 6.35 mm | - | SMT | 3.18 mm | Active | Yes | - | ceramic | - | - | 1% | - | - | - | 275 ppm/°C | 0.002 Ω | MATTE TIN OVER NICKEL | - | ANTI-SULFUR | - | 0.33µF | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | X7R | 0.0632 V | - | 2512 | 70 °C | - | - | - | - | - | ||
![]() PNM0402E5001BST1 Vishay Intertechnologies | In Stock | - | Datasheet | 44 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | KGM | 0805 | 2012 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | SMD | - | - | - | 155 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | - | ceramic | - | - | 0.1% | e1 | - | EAR99 | 25 ppm/°C | 5000 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | ANTI-SULFUR, LASER TRIMMABLE, NON INDUCTIVE, PRECISION | 8533.21.00.30 | 2.2µF | TR | - | FIXED RESISTOR | compliant | - | 0.05 W | X5R | 75 V | - | 0402 | 70 °C | - | - | - | - | - | ||
![]() WSR3R0330FEA Vishay Intertechnologies | In Stock | - | Datasheet | 5 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 275 °C | -65 °C | CHIP | - | 2.41 mm | 11.56 mm | RECTANGULAR PACKAGE | SMT | 6.98 mm | Active | Yes | - | - | - | - | 1% | e2 | - | - | 75 ppm/°C | 0.033 Ω | Tin/Silver (Sn/Ag) | - | - | - | - | TR, EMBOSSED PLASTIC, 13 INCH | Chip | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | - | - | - | 4527 | 70 °C | - | - | - | - | - | ||
![]() CRCW04021M60JNED Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | KGM | 0603 | 1608 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | SMD | - | - | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | ceramic | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 1600000 Ω | MATTE TIN OVER NICKEL | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | 1.5nF | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.063 W | X7R | 50 V | - | 0402 | 70 °C | - | - | - | - | - |