- Tolerance
- Resistance
- Resistor Type
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Operating Temperature-Max
- Operating Temperature-Min
- Mounting Feature
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Vishay Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Material | Housing Material | Weight | Number of Terminals | Mounting Hole Diameter | Analog | Cable | Capacitors series | Case - inch | Case - mm | Diameter before shrinkage | Emitter Type | Gross Weight | Ihs Manufacturer | Illuation color | Illumination voltage | Indicator type | Internal Diameter | Kind of capacitor | LED operating life | Maximum power | Melting temperature | Metal Thickness | Mounting | Mounting Diameter | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Protection class | Relative humidity | Rohs Code | Teral Type | Thread | Transport Package Size/Quantity | Type of capacitor | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Dielectric | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Polarization | Impedance | Terminal Placement | Bandwidth | Rated Current | Gain | Design | VSWR | Thermistor Application | Rated Voltage | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Contacts | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSR55L000FEA Vishay Intertechnologies | In Stock | - | Datasheet | 6 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 275 °C | -65 °C | CHIP | - | 2.41 mm | 11.56 mm | - | SMT | 6.98 mm | Active | - | - | Yes | - | - | - | - | - | 1% | e2 | - | - | 110 ppm/°C | - | 0.005 Ω | Tin/Silver (Sn96Ag4) | - | - | AEC-Q200, ANTI-SULFUR | - | - | TR, Embossed Plastic, 13 Inch | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 5 W | - | 0.1581 V | - | 4527 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW251233K0JNEG Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | bluemin | 12 V | ring + pictogram "ON" | - | - | ≥40000 hours | - | - | - | - | - | 250 V | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.3 mm | - | SMT | 3.15 mm | Active | IP65 | 45...85 % | Yes | - | - | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | - | 33000 Ω | MATTE TIN OVER NICKEL | - | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | 8533.21.00.30 | - | TR, BLISTER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 500 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Pin+2Pin | - | - | - | - | ||
![]() CRCW12061K40FKEA Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 1400 Ω | MATTE TIN OVER NICKEL | - | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | - | TR, PAPER, 7 INCH | 8.2 (housing) mm | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() WSL1206R0200FEA Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | 1% | e3 | - | - | 75 ppm/°C | - | 0.02 Ω | MATTE TIN OVER NICKEL | - | - | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 0.0707 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSL25125L000FEA18 Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks, 1 Day | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 6.35 mm | - | SMT | 3.18 mm | Active | - | - | Yes | - | - | - | - | - | 1% | - | - | - | 110 ppm/°C | - | 0.005 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | 0.1 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTCLE305E4103SB Vishay Intertechnologies | In Stock | - | Datasheet | 28 Weeks, 4 Days | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 1.6 mm | 5 mm | DISK PACKAGE | Chasis Mount | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | 2.19% | - | - | - | - | - | 10000 Ω | - | - | - | - | - | - | BULK | - | - | NTC THERMISTOR | compliant | AEC-Q200 | 0.05 W | - | - | - | - | 55 °C | - | - | RADIAL | - | - | - | - | - | TEMPERATURE SENSING | - | 3984 K | - | - | - | - | - | - | - | ||
![]() WSLP25125L000FEA Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.18 mm | Active | - | - | Yes | - | - | - | - | - | 1% | e3 | - | - | 110 ppm/°C | - | 0.005 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | - | 0.1225 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TNPU0603100RAZEN00 Vishay Intertechnologies | In Stock | - | Datasheet | 15 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | nickel-plated brass | - | 2 | - | - | - | - | - | - | - | point circular | 9.40 | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 12 mm | - | 125 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.85 mm | Active | - | - | Yes | 2Pmin | - | 42*27*30/200 | - | - | 0.05% | e3 | - | - | 5 ppm/°C | - | 100 Ω | MATTE TIN OVER NICKEL | - | blue | ANTI-SULFUR, LASER TRIMMABLE, RATED AC VOLTAGE (V): 75, ULTRA PRECISION | - | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - | - | 15 mA | - | - | - | - | 12-24 V | - | - | - | - | - | - | - | - | ||
![]() RLR20C1803GSR36 Vishay Intertechnologies | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 50 W | - | - | - | - | - | 150 °C | -65 °C | AXIAL LEADED | 3.51 mm | - | 9.53 mm | - | Axial | - | Active | - | - | No | - | - | - | - | - | 2% | e0 | - | - | 100 ppm/°C | - | 180000 Ω | Tin/Lead (Sn/Pb) | - | black | - | - | - | TR, 11.5 INCH | - | Tubular | FIXED RESISTOR | not_compliant | MIL-PRF-39017 | 0.5 W | - | 350 V | 0.81 mm | - | 70 °C | vertical | 50 Ohm | - | - | - | 4.5/ 6 dBi | - | ≤2.0 | - | - | - | - | - | - | - | 285 mm | - | Ф50 mm | ||
![]() RNC55H1002BPR36 Vishay Intertechnologies | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200 g | 2 | - | - | RG174 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 50 W | - | - | - | - | - | 175 °C | -65 °C | AXIAL LEADED | 2.39 mm | - | 6.35 mm | - | Axial | - | Active | - | - | No | - | - | - | - | - | 0.1% | e0 | - | - | 50 ppm/°C | - | 10000 Ω | Tin/Lead (Sn/Pb) | - | black | PRECISION | - | - | TR, 11.5 INCH | - | Tubular | FIXED RESISTOR | not_compliant | MIL-PRF-55182 | 0.1 W | - | 200 V | 0.64 mm | - | 125 °C | vertical | 50 Ohm | - | 90/280 MHz | - | 5 dBi | - | ≤1.5 | - | - | - | - | - | - | - | 107 mm | - | Ф74 mm | ||
![]() WSL20107L000FEA Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | RG174 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 60 W | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2.54 mm | Active | - | - | Yes | - | - | - | - | - | 1% | e3 | - | - | 75 ppm/°C | - | 0.007 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | black | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | - | 0.0592 V | - | 2010 | 70 °C | - | 50 Ohm | - | 90/280 MHz | - | 3 dBi | - | ≤1.5 | - | - | - | - | - | - | - | 17 mm | - | 155 mm | ||
![]() MLV1206E34003T Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | KGM | 1206 | 3216 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | MLCC | - | - | - | - | SMD | - | - | 85 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | Yes | - | - | - | ceramic | - | ±10% | e3 | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | 220pF | TR, EMBOSSED | - | - | VARISTOR | compliant | - | - | C0G (NP0) | 56 V | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | 40 V | 1 J | - | - | - | - | - | ||
![]() NTCS0603E3103FMT Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | CHIP | - | 0.8 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | - | - | Yes | - | - | - | - | - | 1% | e3 | - | - | - | - | 10000 Ω | TIN OVER NICKEL | - | - | - | - | - | TR, PUNCHED PAPER | - | - | NTC THERMISTOR | compliant | AEC-Q200; CUL; UL | 0.125 W | - | - | - | - | 25 °C | - | - | DUAL ENDED | - | - | - | - | - | TEMPERATURE SENSING | - | 3610 K | - | - | - | - | - | - | - | ||
![]() WSL1206R0150FEA Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | polyolefin | - | 255.00 | 2 | - | - | - | - | - | - | 60 mm | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | supplied in packs of 1.0 m lengths | 1% | e3 | - | - | 75 ppm/°C | Heat shrink tubing with adhesive layer | 0.015 Ω | MATTE TIN OVER NICKEL | - | black | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 0.0612 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 mm | - | ||
![]() NTCS0603E3103JMT Vishay Intertechnologies | In Stock | - | Datasheet | 18 Weeks, 2 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | CHIP | - | 0.8 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | - | - | Yes | - | - | - | - | - | 5% | e3 | - | - | - | - | 10000 Ω | TIN OVER NICKEL | - | - | - | - | - | TR, PUNCHED PAPER | - | - | NTC THERMISTOR | compliant | AEC-Q200; CUL; UL | 0.125 W | - | - | - | - | 25 °C | - | - | DUAL ENDED | - | - | - | - | - | TEMPERATURE SENSING | - | 3610 K | - | - | - | - | - | - | - | ||
![]() SMM02040C1000FB000 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | Galvanized steel | - | - | 2 | 10.31 ±0.08 mm | - | - | KGM | 0805 | 2012 | - | - | 2.37 | VISHAY INTERTECHNOLOGY INC | - | - | - | d1 = 10.29 mm | MLCC | - | - | - | t = 1.38 mm | SMD | - | - | 125 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | CYLINDRICAL PACKAGE | MELF | - | Active | - | - | Yes | - | M5 | - | ceramic | - | 1% | e3 | - | - | 50 ppm/°C | - | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ANTI-SULFUR, LASER TRIMMABLE, RATED AC VOLTAGE (V): 200 | - | 0.33µF | TR, BLISTER, 13 INCH | - | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | X7R | 200 V | - | 1406 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | h = 4.32 ±0.25 mm | - | - | ||
![]() WSLP27261L000FEA Vishay Intertechnologies | In Stock | - | Datasheet | 26 Weeks, 1 Day | YES | J BEND | SURFACE MOUNT | - | - | 0.1 kg | 4 | - | POS40 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 183...240 °C | - | - | - | - | 170 °C | -65 °C | CHIP | - | 2.68 mm | 6.9 mm | - | SMT | 6.6 mm | Active | - | - | Yes | - | - | - | - | coil | 1% | e3 | Yes | EAR99 | 75 ppm/°C | Soft lead-tin solder Sn/Pb | 0.001 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | tin - 40%; lead - 60% | - | ANTI-SULFUR | 8533.21.00.30 | - | TR, EMBOSSED PLASTIC, 13 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 7 W | - | 0.0837 V | - | 2726 | 70 °C | - | - | - | - | - | - | wire | - | - | - | - | - | - | - | 2 mm | - | - | - | ||
![]() CRCW080510R0FKEA Vishay Intertechnologies | In Stock | - | Datasheet | 20 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | - | SMT | 1.25 mm | Active | - | - | Yes | - | - | - | - | - | 1% | e3 | Yes | - | 100 ppm/°C | - | 10 Ω | MATTE TIN OVER NICKEL | - | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | - | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCL122551R0JNEG Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.7 mm | 3.2 mm | - | SMT | 6.3 mm | Active | - | - | Yes | - | - | - | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | - | 51 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | - | TR, Blister, 7 Inch | - | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 2 W | - | 200 V | - | 1225 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW251249R9FKEG Vishay Intertechnologies | In Stock | - | Datasheet | 20 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.3 mm | - | SMT | 3.15 mm | Active | - | - | Yes | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 49.9 Ω | MATTE TIN OVER NICKEL | - | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | 8533.21.00.30 | - | TR, BLISTER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 500 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |