- Tolerance
- Resistance
- Resistor Type
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Operating Temperature-Max
- Operating Temperature-Min
- Mounting Feature
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Vishay Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Capacitors series | Case - inch | Case - mm | Ihs Manufacturer | Kind of capacitor | Maximum operating voltage | Mounting | Noal resistance | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Permissible deviation | Rohs Code | Rotational Angle | Type of capacitor | Wear resistance | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Dielectric | Working Voltage | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCL122551R0JNEG Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.7 mm | 3.2 mm | - | SMT | 6.3 mm | Active | - | Yes | - | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | - | 51 Ω | Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | - | TR, Blister, 7 Inch | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 2 W | - | - | 200 V | 1225 | 70 °C | - | - | - | - | ||
![]() CRCW251249R9FKEG Vishay Intertechnologies | In Stock | - | Datasheet | 20 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.3 mm | - | SMT | 3.15 mm | Active | - | Yes | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 49.9 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | 8533.21.00.30 | - | TR, BLISTER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | 500 V | 2512 | 70 °C | - | - | - | - | ||
![]() CRCW040282R0FKED Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | - | Yes | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 82 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.063 W | - | - | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() CRCW060336K5FKEA Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | - | Yes | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 36500 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | - | 75 V | 0603 | 70 °C | - | - | - | - | ||
![]() MMB02070C2210FB200 Vishay Intertechnologies | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | MELF | 2.2 mm | - | 5.8 mm | - | MELF | - | Active | - | Yes | - | - | - | 1% | - | - | - | 50 ppm/°C | - | 221 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 350; STANDARD: CECC40401-803 | - | - | TR, BLISTER, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | 350 V | 2309 | 70 °C | - | - | - | - | ||
![]() TNPW04028K25BEED Vishay Intertechnologies | In Stock | - | Datasheet | 17 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 125 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | - | Yes | - | - | - | 0.1% | - | Yes | EAR99 | 25 ppm/°C | - | 8250 Ω | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.07 W | - | - | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() WSK12161L000FEA Vishay Intertechnologies | In Stock | - | Datasheet | 100 Weeks, 3 Days | YES | J BEND | SURFACE MOUNT | 4 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 170 °C | -65 °C | - | - | 1.9 mm | 3.81 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | - | Yes | - | - | - | 1% | - | - | EAR99 | 50 ppm/°C | - | 0.001 Ω | - | ANTI-SULFUR | 8533.21.00.30 | - | TR, Embossed Plastic, 13 Inch | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 3 W | - | - | 0.0548 V | 1216 | 70 °C | - | - | - | - | ||
![]() RCG080510K0FKEA Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | - | Yes | - | - | - | 1% | - | - | EAR99 | 100 ppm/°C | - | 10000 Ω | Pure Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE, RATED AC VOLTAGE(V): 150 | 8533.21.00.30 | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 150 V | 0805 | 70 °C | - | - | - | - | ||
![]() CRCW080522K0FKEA Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | - | SMT | 1.25 mm | Active | - | Yes | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 22000 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | - | 150 V | 0805 | 70 °C | - | - | - | - | ||
![]() TSM4YJ503KR05 Vishay Intertechnologies | In Stock | - | Datasheet | 15 Weeks | YES | - | SURFACE MOUNT | 3 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 150 °C | -65 °C | CHIP | - | 5.1 mm | 4.8 mm | - | SMT | 3.5 mm | Active | - | Yes | 3960 deg | - | - | 10% | e3 | - | - | 100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | - | TR, 7 Inch | Rectangular | TRIMMER | unknown | - | 0.25 W | SCREW | - | 112 V | 1419 | 85 °C | 11 | VERTICAL | 1 | LINEAR | ||
![]() WSL2010R0500FEA Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2.54 mm | Active | - | Yes | - | - | - | 1% | e3 | - | - | 75 ppm/°C | - | 0.05 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | - | - | 0.1581 V | 2010 | 70 °C | - | - | - | - | ||
![]() WSL25128L000FEA Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | 250 V | - | 100 kOhmin | 170 °C | -65 °C | CHIP | - | 0.635 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.18 mm | Active | 20 % | Yes | - | - | 10000 cycles | 1% | e3 | - | - | 75 ppm/°C | Rotary potentiometer | 0.008 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | 0.0894 V | 2512 | 70 °C | - | - | - | - | ||
![]() MCS04020C1002FE000 Vishay Intertechnologies | In Stock | - | Datasheet | 36 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 125 °C | -55 °C | CHIP | - | 0.32 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | - | Yes | - | - | - | 1% | e3 | - | - | 50 ppm/°C | - | 10000 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR;RATED AC VOLTAGE:50V | - | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | CECC40401-801 | 0.063 W | - | - | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() MMB02070C1004FB200 Vishay Intertechnologies | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | GCQ | 0201 | 0603 | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | - | 155 °C | -55 °C | MELF | 2.2 mm | - | 5.8 mm | - | MELF | - | Active | - | Yes | - | ceramic | - | 1% | - | - | - | 50 ppm/°C | - | 1000000 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 350; STANDARD: CECC40401-803 | - | 8.8pF | TR, BLISTER, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | C0G (NP0) | 350 V | 2309 | 70 °C | - | - | - | - | ||
![]() CRCW12061R50FKTA Vishay Intertechnologies | In Stock | - | Datasheet | 14 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | GCQ | 0201 | 0603 | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | - | 155 °C | -55 °C | CHIP, HALOGEN FREE | - | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | No | - | ceramic | - | 1% | e0 | No | EAR99 | 100 ppm/°C | - | 1.5 Ω | Tin/Lead (Sn/Pb) | LASER TRIMMABLE, RATED AC VOLTAGE (V) : 200 | 8533.21.00.30 | 9.1pF | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | not_compliant | AEC-Q200 | 0.25 W | - | C0G (NP0) | 200 V | 1206 | 70 °C | - | - | - | - | ||
![]() MCT06030E4171BP500 Vishay Intertechnologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342H11B100DRT1 Vishay Thin Film | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 150 °C | -65 °C | SMT, 0402 | - | 0.8382 mm | 1.016 mm | - | SMT | 0.5588 mm | Active | - | No | - | - | - | 1% | - | No | EAR99 | 50 ppm/°C | - | 100 Ω | TIN LEAD OVER NICKEL | NON-INDUCTIVE | 8533.21.00.30 | - | TR | Rectangular | FIXED RESISTOR | compliant | MIL-PRF-55342 | 0.05 W | - | - | 30 V | 0402 | 70 °C | - | - | - | - | ||
![]() M55342E12B12B3RT5 Vishay Thin Film | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 150 °C | -65 °C | SMT, 0603 | - | 0.84 mm | 1.63 mm | - | SMT | 0.81 mm | Active | - | No | - | - | - | 0.1% | - | No | EAR99 | 25 ppm/°C | - | 12300 Ω | TIN LEAD OVER NICKEL | LASER TRIMMABLE; NON-INDUCTIVE | 8533.21.00.30 | - | TR | Rectangular | FIXED RESISTOR | compliant | MIL-PRF-55342 | 0.1 W | - | - | 50 V | 0603 | 70 °C | - | - | - | - | ||
![]() D55342K07B40E2R Vishay Ohmtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN0805E1002BBT Vishay Thin Film | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY THIN FILM | - | - | - | - | 150 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | No | - | - | - | 0.1% | e0 | - | EAR99 | 25 ppm/°C | - | 10000 Ω | Tin/Lead (Sn/Pb) | LASER TRIMMABLE, NON INDUCTIVE | 8533.21.00.30 | - | TR | - | FIXED RESISTOR | compliant | - | 0.2 W | - | - | 100 V | 0805 | 70 °C | - | - | - | - |