- Tolerance
- Resistance
- Resistor Type
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Operating Temperature-Max
- Operating Temperature-Min
- Mounting Feature
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Vishay Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55342E12B12B3RT5 Vishay Thin Film | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 150 °C | -65 °C | SMT, 0603 | 0.84 mm | 1.63 mm | - | SMT | 0.81 mm | Active | No | 0.1% | - | No | EAR99 | 25 ppm/°C | 12300 Ω | TIN LEAD OVER NICKEL | LASER TRIMMABLE; NON-INDUCTIVE | 8533.21.00.30 | TR | Rectangular | FIXED RESISTOR | compliant | MIL-PRF-55342 | 0.1 W | - | 50 V | - | - | 0603 | 70 °C | ||
![]() PTN0805E1002BBT Vishay Thin Film | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY THIN FILM | 150 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 10000 Ω | Tin/Lead (Sn/Pb) | LASER TRIMMABLE, NON INDUCTIVE | 8533.21.00.30 | TR | - | FIXED RESISTOR | compliant | - | 0.2 W | - | 100 V | - | - | 0805 | 70 °C | ||
![]() RNC90Y20K000FM Vishay Precision Group Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY PRECISION GROUP INC | 175 °C | -50 °C | RADIAL LEADED | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | Active | No | 1% | e0 | No | EAR99 | 5 ppm/°C | 20000 Ω | Tin/Lead (Sn/Pb) | - | - | - | Rectangular | FIXED RESISTOR | compliant | MIL-PRF-55182/9 | 0.3 W | 25.4 mm | 300 V | 3.81 mm | 0.635 mm | - | 125 °C |