- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Type
- Series
- Overall Depth
- Overall Height
- Shaft Diameter
- Length
- RoHS
- Termination
- Diameter
Attribute column
Manufacturer
Vishay Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Packaging | Series | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Shielding | Max DC Current | Overall Height | Isolation Voltage | Overall Depth | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE34L4D103W3263 Vishay | 2687 |
| - | Cable | Cable Mount | Aluminium | +125°C | -55°C | Compliant | - | REC 34L | 20 % | Connector | 125 °C | -55 °C | 50 mW | - | - | - | - | - | 5mm | IP65, IP67 | 19.05 mm | - | 67 mm | - | ||
![]() RE115L20E502W6017 Vishay | In Stock | - | - | - | Bracket Mount | - | +125°C | -55°C | - | - | REC 115L | - | - | - | - | - | - | - | 34.75mm | - | 63mm | - | IP67 | - | - | - | - | ||
![]() RE115L6E502W6017 Vishay | 2923 |
| - | - | Bracket Mount | - | +125°C | -55°C | - | - | REC 115L | - | - | - | - | - | - | - | 34.75mm | - | 63mm | - | IP67 | - | - | - | - | ||
![]() RE115L8E502W6017 Vishay | 2965 |
| - | - | Bracket Mount | - | +125°C | -55°C | - | - | REC 115L | - | - | - | - | - | - | - | 34.75mm | - | 63mm | - | IP54, IP67 | - | - | - | - | ||
![]() RE50L1D502W3699 Vishay | 2391 |
| - | - | Cable Mount | - | +125°C | -55°C | - | - | REC 50L | - | - | - | - | - | - | - | - | - | - | 3.18mm | IP67 | - | - | - | - | ||
![]() RE34L8D103W3263 Vishay | In Stock | - | - | - | Cable Mount | - | +125°C | -55°C | - | - | REC 34L | - | - | - | - | - | - | - | - | - | - | 5mm | IP65, IP67 | - | - | - | - | ||
![]() RE115L12E502W6017 Vishay | 2131 |
| - | - | Bracket Mount | - | +125°C | -55°C | - | - | REC 115L | - | - | - | - | - | - | - | 34.75mm | - | 63mm | - | IP67 | - | - | - | - | ||
![]() RE34L2D502W3263 Vishay | 806 |
| - | - | Cable Mount | - | +125°C | -55°C | - | - | REC 34L | - | - | - | - | - | - | - | - | - | - | 5mm | IP65, IP67 | - | - | - | - | ||
![]() RE115L4E502W6017 Vishay | 2078 |
| - | - | Bracket Mount | - | +125°C | -55°C | - | - | REC 115L | - | - | - | - | - | - | - | 34.75mm | - | 63mm | - | IP67 | - | - | - | - | ||
![]() TA30BX02 Vishay | In Stock | - | - | - | - | - | - | - | Compliant | Bulk | - | - | Radial | - | - | - | Unshielded | 5 mA | - | 1.5 kV | - | - | - | - | 18.29 mm | 19.81 mm | 17.65 mm |