- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Sensors/Transducers Type
- Body Height
- Body Length or Diameter
- Factory Lead Time
- Mounting Feature
- Operating Current-Max
Attribute column
Manufacturer
Vishay Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Mounting Feature | Number of pins | Weight | Capacitors series | Case - inch | Case - mm | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Equivalent | Execution | Gross weight | Gross Weight | Ihs Manufacturer | Kind of capacitor | Kind of connector | Linearity (%) | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Melting Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Risk Rank | Rohs Code | Row pitch | Soldering Temperature | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Transport Packaging Size/Quantity | Type of capacitor | Type of connector | Operating temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Composition | Additional Feature | Capacitance | Number of Functions | Reach Compliance Code | Current rating | Body Length or Diameter | Body Breadth | Output Type | Dielectric | Number of Channels | Termination Type | Response Time | Output Current-Max | Output Voltage-Max | Sensors/Transducers Type | Housing | Rated voltage | Output Range | VCEsat-Max | Output Circuit Type | Operating Current-Max | Profile | Operating voltage | Gap Size | Diameter | Plating thickness | Body Height | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151HE1A1TA2S12 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SPECTROL | - | - | 1 % | 151HE1A1TA2S12 | - | - | - | - | 125 °C | -45 °C | - | ROUND | Active | 5.71 | Yes | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | Yes | - | - | - | IP 50, OVER VOLTAGE PROTECTION, REVERSE VOLTAGE PROTECTION | - | - | unknown | - | 22.2 mm | - | ANALOG VOLTAGE | - | - | - | - | - | - | ROTARY POSITION SENSOR,HALL EFFECT | ANODIZED ALUMINUM | - | 0.50-4.50V | - | - | 16 mA | - | - | - | - | - | 16.8 mm | - | ||
![]() TCND5000 Vishay Intertechnologies | 4000 |
| Datasheet | 16 Weeks, 3 Days | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 25 mm | 2 mm | - | - | 85 °C | -40 °C | 6 X 4.30 MM, 3.75 MM HEIGHT ROHS COMPLIANT, SMD-4 | RECTANGULAR | Active | - | Yes | - | - | - | 1.5 V | 1.2 V | - | - | - | - | - | - | e3 | - | - | Matte Tin (Sn) | - | - | - | - | compliant | - | 6 mm | 3.7 mm | ANALOG CURRENT | - | 1 | SOLDER | 0.8 μs | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | PLASTIC | - | 0.01mA | - | Photodiode | 20 mA | - | - | - | - | - | 3.75 mm | - | ||
![]() CNY70 Vishay Intertechnologies | 18 |
| Datasheet | 6 Weeks, 3 Days | gold-plated | NO | THROUGH HOLE MOUNT | 10 | - | - | - | - | socket | 2x5 | 2mm | SMT | - | - | 0.24 g | - | VISHAY INTERTECHNOLOGY INC | - | female | - | - | 5 mm | - | - | - | 85 °C | -40 °C | 7 X 7 MM, 6 MM HEIGHT, ROHS COMPLIANT, PIN 4 | SQUARE | Active | - | Yes | 2mm | - | straight | 1.6 V | 1.25 V | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | compliant | 2.5A | 7 mm | 7 mm | ANALOG CURRENT | - | 1 | SOLDER | - | 1 mA | 32 V | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | 100V | 0.30-1mA | 0.3 V | Transistor | 50 mA | beryllium copper | - | 7.6 mm | - | 0.254µm | 6 mm | UL94V-0 | ||
![]() TCRT5000 Vishay Intertechnologies | 29500 |
| Datasheet | 6 Weeks, 3 Days | - | NO | PANEL MOUNT | - | - | KAF | 0603 | 1608 | - | - | - | - | - | - | 0.028 g | - | VISHAY INTERTECHNOLOGY INC | MLCC | - | - | - | 15 mm | 0.2 mm | - | SMD | 85 °C | -25 °C | 10.2 X 5.80 MM, 7 MM HEIGHT, ROHS COMPLIANT-4 | RECTANGULAR | Active | - | Yes | - | - | - | 1.5 V | 1.25 V | - | ceramic | - | -55...125°C | - | ±10% | e2 | - | - | TIN SILVER | - | - | 3.3nF | - | compliant | - | 10.2 mm | 5.8 mm | ANALOG CURRENT | X7R | 1 | SOLDER | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | 0.50-2.10mA | 0.4 V | Transistor | 60 mA | - | 100V | - | - | - | 7 mm | - | ||
![]() VCNT2020 Vishay Intertechnologies | 21000 | - | Datasheet | 10 Weeks | - | YES | SURFACE MOUNT | - | 0.4 kg | - | - | - | - | - | - | - | POS40 | wire | - | 416.67 | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 183...240 °C | - | 85 °C | -25 °C | SMD-4 | - | Active | - | Yes | - | 285...330 °C | - | - | - | 29*25*40/30 | - | - | - | spool | - | - | - | Soft lead-tin solder Sn/Pb | - | tin - 40%; lead - 60% | - | - | 1 | unknown | - | - | - | - | - | - | - | 15 μs | - | - | REFLECTIVE OBJECT SENSOR,TRANSISTOR OUTPUT | - | - | - | 5 V | Transistor | - | - | - | - | 1.5 mm | - | - | - |