- Diode Type
- Packaging
- Response Time
- RoHS
- Viewing Angle
- Wavelength
- Active Area
- Ambient Temperature Range High
- Bandwidth
- Breakdown Voltage / V
- Capacitance
- Case/Package
Attribute column
Manufacturer
Vishay Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Breakdown Voltage / V | Case/Package | Fall Time | Mfr | Package | Product Status | RoHS | Schedule B | Operating Temperature | Packaging | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Diode Type | Power Dissipation | Viewing Angle | Forward Current | Lens Style | Response Time | Bandwidth | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Wavelength | Max Junction Temperature (Tj) | Peak Wavelength | Reverse Voltage (DC) | Ambient Temperature Range High | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYD3M-TDT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYD30-DDT Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay Sfernice | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VEMD2704 Vishay Semiconductor Opto Division | 4810 | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | - | - | PIN | - | 134° | - | - | 70ns | - | 6 V | - | - | - | - | 940nm | - | - | - | - | - | 350nm ~ 1100nm | 1.51mm² | 30pA | - | - | - | - | - | - | ||
![]() BPV10 Vishay | 8500 |
| - | Through Hole | - | - | 2 | 60 V | Radial | 2.5 ns | - | - | - | Compliant | 8541406050, 8541406050|8541406050|8541406050|8541406050|8541406050 | - | Bulk | - | - | 100 °C | -40 °C | 11 pF | 215 mW | PIN | 215 mW | 40 ° | 50 mA | Clear | 2.5 ns | 250 MHz | - | 2.5 ns | 1 V | 60 V | 60 V | 920 nm | 100 °C | 920 nm | 60 V | 100 °C | 1 nA | - | - | - | 12.1 mm | 8.6 mm | 5 mm | No | Unknown | Lead Free |