- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Sensors/Transducers Type
- Body Breadth
- Body Height
- Body Length or Diameter
- Capacitance
- Capacitors series
- Case - inch
- Case - mm
Attribute column
Manufacturer
Vishay Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Date Of Intro | Gross weight | Ihs Manufacturer | Kind of capacitor | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Mounting | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Type of capacitor | Operating temperature | Operating Temperature | Series | Tolerance | Part Status | ECCN Code | Capacitance | Voltage - Supply | Reach Compliance Code | Base Part Number | Body Length or Diameter | Body Breadth | Output Type | Dielectric | Termination Type | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Sensors/Transducers Type | Output Interface Type | Operating Current-Max | Operating voltage | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCNL36828P Vishay | 5118 |
| - | - | Surface Mount | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | 564 | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® IV GX | - | Active | - | - | 0.87 V ~ 0.93 V | - | EP4SGX360 | - | - | - | - | - | 353600 | 23105536 | 14144 | - | - | - | - | - | ||
![]() VCNL3040 Vishay Intertechnologies | 30000 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | 2019-06-09 | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | - | ||
![]() VCNL4020-GS08 Vishay Intertechnologies | 3067 |
| Datasheet | 18 Weeks, 6 Days | - | - | YES | SURFACE MOUNT | - | ±0.1pF | GCQ | 0201 | 0603 | - | 0.03 g | VISHAY INTERTECHNOLOGY INC | MLCC | 200 mm | 1 mm | SMD | - | 85 °C | -25 °C | 4.90 X 2.40 MM, 0.83 MM HEIGHT, GREEN, SMD-10 | RECTANGULAR | Active | Yes | 3.6 V | 2.5 V | ceramic | -55...125°C | - | - | - | - | - | 0.5pF | - | compliant | - | 4.9 mm | 2.4 mm | DIGITAL OUTPUT | C0G (NP0) | SOLDER | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC | I2C INTERFACE | 0.002 mA | 50V | 0.83 mm | ||
![]() VCNL4040M3OE Vishay Intertechnologies | In Stock |
| Datasheet | 16 Weeks, 3 Days | - | - | YES | SURFACE MOUNT | - | ±0.05pF | GCQ | 0201 | 0603 | - | 0.03 g | VISHAY INTERTECHNOLOGY INC | MLCC | 200 mm | - | SMD | - | 85 °C | -40 °C | - | RECTANGULAR | Active | Yes | 3.6 V | 2.5 V | ceramic | -55...125°C | - | - | - | - | - | 0.4pF | - | compliant | - | 4 mm | 2 mm | - | C0G (NP0) | SOLDER | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC | I2C INTERFACE | 0.3 mA | 50V | 1.1 mm | ||
![]() VCNL4010-GS08 Vishay Intertechnologies | 28 |
| Datasheet | - | - | - | YES | SURFACE MOUNT | - | - | KGM | 1206 | 3216 | - | 0.032 g | VISHAY INTERTECHNOLOGY INC | MLCC | 200 mm | 1 mm | SMD | - | 85 °C | -25 °C | 3.95 X 3.95 MM, 0.75 MM HEIGHT, GREEN, SMD-12 | SQUARE | Obsolete | Yes | 3.6 V | 2.5 V | ceramic | -55...125°C | - | - | ±5% | - | EAR99 | 0.47nF | - | compliant | - | 3.95 mm | 3.95 mm | - | C0G (NP0) | SOLDER | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC,THROUGH BEAM | I2C INTERFACE | 0.002 mA | 50V | 0.75 mm |