- Package / Case
- RoHS Status
- Resistance
- Tolerance
- Resistor Type
- Terminal Shape
- Thermistor Application
- Number of Terminations
- Series
- Number of Pins
- Pbfree Code
- Packaging
Attribute column
Manufacturer
Vishay Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Depth | Resistor Type | Rated Power Dissipation (P) | Rated Temperature | Terminal Placement | Rated (AC) Voltage (URac) | Thermistor Application | Diameter | Height | Length | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 238166253213 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 175°C | -40°C | - | 20% | e3 | yes | 2 | - | 8.4Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BULK | - | PTC THERMISTOR | 0.25W | 25°C | RADIAL | 265V | OVERLOAD PROTECTION | 12.5mm | - | - | 5.5mm | - | RoHS Compliant | Lead Free | ||
![]() PTCSC10T141DBE Vishay | In Stock | - | - | Surface Mount | 0603 | - | SPECIAL | - | 2 | - | - | - | - | - | - | 2 | EAR99 | 100Ohm | - | 170°C | 70°C | 8533.40.80.70 | BULK | 800μm | PTC THERMISTOR | - | - | END | 30V | TEMPERATURE SENSING | - | - | 1.7mm | - | No | RoHS Compliant | - | ||
![]() TFPT0805L2701JV Vishay | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | 2 | - | - | Tape and Reel | 5% | e3 | yes | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8533.40.80.70 | TR | 1.25mm | PTC THERMISTOR | 0.1W | 70°C | DUAL ENDED | - | TEMPERATURE COMPENSATION | - | 450μm | 2mm | - | No | RoHS Compliant | - |