- Additional Feature
- Body Breadth
- Body Height
- Body Length or Diameter
- Brand Name
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Materials
- Contact Plating
- Contact Voltage(DC)-Max
- ECCN Code
- ElectricalLife
Attribute column
Manufacturer
Vishay Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Brand Name | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact (DC) Max Rating R Load | Switch Action | Operating Force-Max | Length | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAS120TB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 m | - | ||
![]() 2-1437575-8 Vishay | In Stock | - | - | Silver Clad | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | 10000 Cycle(s) | TYCO ELECTRONICS ALCOSWITCH | TE Connectivity | 2-1437575-8 | 1437575 | Surface Mount | 85 °C | -20 °C | ROHS COMPLIANT | Transferred | 7.64 | - | Yes | -20 to 85 °C | e4 | EAR99 | - | Silver (Ag) | LOW PROFILE | 8536.50.90.50 | unknown | 15 mm | 5.4 mm | Alcoswitch | 4PDT | 0.1 A | EPOXY TERMINAL SEALED | 30 V | SOLDER | SLIDE SWITCH | - | LATCHED | 3.92 N | - | 4.8 mm | ||
![]() MMS22-14 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |