- Capacitance
- Length
- Life (Hours)
- Max Operating Temperature
- Package / Case
- Polarity
- RoHS Status
- Applications
- Diameter
- ECCN Code
- Lead Pitch
- Leakage Current
Attribute column
Manufacturer
Dale Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Lifetime @ Temp. | Manufacturer | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Lead Pitch | Polarity | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Diameter | Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PK-8 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600D107G070DL4 Vishay Dale | 74 |
| - | Through Hole | Through Hole | Axial, Can | - | - | - | - | 2000 Hrs @ 125°C | - | - | 70V | -55°C~125°C | Tray | 600D | 0.375Diax2.187L 9.53mmx55.56mm | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | General Purpose | 100μF | - | - | - | Polar | - | - | Polar | 2000 hours | - | - | 55.5498mm | ROHS3 Compliant | ||
![]() 517D105M250AA6A Vishay / Dale | In Stock | - | - | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | 630.011452mg | - | - | - | - | - | - | - | - | 20% | - | - | 2 | Radial | EAR99 | 105°C | - | - | 1μF | 250V | BULK | 2.5mm | POLARIZED | 0.065mA | 17mA | - | 2000 hours | 0.15 | 6.3mm | 11mm | Non-RoHS Compliant |