- RoHS
- Element Configuration
- Max Operating Temperature
- Max Surge Current
- Min Operating Temperature
- Mount
- Polarity
- Average Rectified Current
- Case/Package
- Lead Free
- Manufacturer
- Max Reverse Voltage (DC)
Attribute column
Manufacturer
Dale TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Breakdown Voltage / V | Case/Package | Manufacturer | Reverse Stand-off Voltage | RoHS | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Polarity | Number of Channels | Element Configuration | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Min Breakdown Voltage | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW1218150KJNEK Dale | 29 |
| - | - | - | - | - | DALE RESISTOR | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 29 |
| - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40EPF04 Vishay Dale | In Stock | - | - | Through Hole | 2 | - | TO-247-2 | - | - | Compliant | Bulk | - | 150 °C | -40 °C | - | Standard | - | Single | 40 A | - | - | - | 475 A | - | - | - | 1.25 V | 400 V | 40 A | 180 ns | 100 µA | 475 A | 400 V | - | 180 ns | - | - | - | - | - | Contains Lead | ||
![]() 40EPF02 Vishay Dale | In Stock | - | - | Through Hole | 2 | - | TO-247-2 | - | - | Non-Compliant | Bulk | - | 150 °C | -40 °C | - | Standard | - | Single | 40 A | - | - | - | 475 A | - | - | - | 1.25 V | 200 V | 40 A | 180 ns | 100 µA | 475 A | 200 V | 420 A | 180 ns | - | - | - | - | - | Contains Lead | ||
![]() NH02518R00AE02 Dale | In Stock | - | - | - | - | - | - | DALE RESISTOR | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE75G1R30C02 Dale | In Stock | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30EPF02 Vishay Dale | In Stock | - | - | Through Hole | 2 | - | TO-247-2 | - | - | Non-Compliant | Bulk | - | 150 °C | -40 °C | - | Standard | - | Single | - | - | - | - | 350 A | - | - | - | 1.41 V | 200 V | 30 A | 160 ns | 100 µA | 350 A | 200 V | 300 A | 160 ns | - | - | - | - | - | Contains Lead | ||
![]() 10ETF12 Vishay Dale | In Stock | - | - | Through Hole | - | - | TO-220-2 | - | - | - | Bulk | - | 150 °C | -40 °C | - | Standard | - | Single | - | - | - | - | 185 A | - | - | - | - | 1.2 kV | 10 A | 310 ns | 100 µA | - | 1.2 kV | - | 310 ns | - | - | - | - | - | Contains Lead | ||
![]() 30EPF04 Vishay Dale | In Stock | - | - | Through Hole | 2 | - | TO-247-2 | - | - | Non-Compliant | Bulk | - | 150 °C | -40 °C | - | Standard | - | Single | - | - | - | - | 350 A | - | - | - | 1.41 V | 400 V | 30 A | 160 ns | 100 µA | 350 A | 400 V | - | 160 ns | - | - | - | - | - | Contains Lead | ||
![]() SMP36A-E3/84A Vishay Dale | In Stock | - | Datasheet | Surface Mount | 2 | 44.2 V | - | - | 36 V | - | - | SMD/SMT | 150 °C | -55 °C | 36 V | Unidirectional | 1 | Single | - | 1 µA | 58.1 V | 6.9 A | 6.9 A | 400 W | Unidirectional | 1 mA | - | - | - | - | - | - | - | - | - | 40 V | 1.15 mm | 3.61 mm | 2.18 mm | RoHS Compliant | - |