- Number of Positions
- Packaging
- Series
- Connector Type
- Current Rating
- Mounting Type
- Termination
- Connector Style
- Contact Finish Thickness
- Moisture Sensitivity Level (MSL)
- Number of Positions Loaded
- Color
Attribute column
Manufacturer
Dale Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Mounting Styles | Other Names | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Capacitance | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Number of Positions Loaded | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Connector Style | Shell Size, MIL | Manufacturer Size Code | Includes | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Features | Height Seated (Max) | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMK05-201H1-102 Vishay / Dale | In Stock | - | - | Gold | - | - | - | - | - | Diallyl Phthalate (DAP) | - | Phosphor Bronze | - | 60 | - | - | - | Panel Mount | - | N | - | 500 V | - | Bulk | SM20 | - | - | - | - | - | - | - | 5 Position | - | - | - | - | Socket (Female) | - | - | - | - | - | 7.5 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Rack and Panel Connector | - | - | - | - | ||
![]() MMP24-20SL2L-M101 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | N | - | - | - | Bulk | MM41 | - | - | - | - | - | - | - | 20 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMD25-005 Dale | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | Thermoplastic | - | 23 | - | -- | - | DALE RESISTOR | - | MMS22G5-5 T02 | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | Active | -- | Solder Cup | Receptacle Housing | For Male Pins | 55 | Green | 2 | - | Threaded | Crimp | - | B | Shielded | Environment Resistant | All | 5A | Electroless Nickel | 15-55 | Gold | - | Silver | - | - | - | Contacts Not Included | Rack and Panel | -- | - | -- | - | - | - | - | -- | - | 50.0µin (1.27µm) | -- | ||
![]() MMH23-0261Q1 Dale | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Polychloroprene | - | 16 | - | -- | - | DALE RESISTOR | - | MMD1S22G-26SK030 T02 | YES | - | - | -55°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | 1 (Unlimited) | Solder | Plug Housing | For Male Pins | 85 | Green | 3 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | -- | All | 5A | Chromate over Cadmium | 40-56 | Gold | - | Olive Drab | - | - | - | Contacts Not Included | Rack and Panel | -- | - | -- | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | 30.0µin (0.76µm) | -- | ||
![]() MMB23-0201G1 Dale | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | -- | - | 20 | - | -- | - | DALE RESISTOR | - | MMD1P22G-20SL T02 | YES | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Solder | Plug Housing | For Female Sockets | 41 | Green | 3 | - | Threaded | Crimp | - | D | Shielded | Environment Resistant | All | 5A | Cadmium | 21-41 | Gold | - | Olive Drab | - | - | - | Contacts Not Included | Rack and Panel | -- | - | -- | - | - | - | - | Coupling Nut, Self Locking | - | 30.0µin (0.76µm) | -- | ||
![]() MMH21-0051J1 Dale | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Composite | - | -- | - | 16 | - | -- | - | DALE RESISTOR | - | MMD1S22-5SLL T02 | YES | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Solder | Receptacle Housing | For Female Sockets | 29 | Green | 2 | - | Threaded | Crimp | - | D | Shielded | Environment Resistant | All | 5A | Cadmium | 25-29 | Gold | - | Olive Drab | - | - | - | Contacts Not Included | Rack and Panel | -- | - | -- | - | - | - | - | -- | - | 10.0µin (0.25µm) | -- | ||
![]() MMK25-0201G1 Dale | 38 |
| - | - | Panel Mount | - | Flange | Circular | Composite | - | -- | - | 22D | - | -- | - | DALE RESISTOR | - | CMMD1S22G5-20SL T02 | YES | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Solder | Receptacle Housing | For Female Sockets | 6 | Green | 3 | - | Threaded | Crimp | - | E | Shielded | Environment Resistant | All | 5A | Electroless Nickel | 9-35 | Gold | - | Silver | - | - | - | Contacts Not Included | Rack and Panel | -- | - | -- | - | - | - | - | -- | - | 50.0µin (1.27µm) | -- | ||
![]() MMA21-014 Dale | 38 |
| - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | -- | - | 22D (97), 8 Twinax (2) | - | -- | - | DALE RESISTOR | - | MMP22-14 T02 | YES | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Solder Cup | Receptacle Housing | For Female Sockets | 99 (97 + 2 Twinax) | Green | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | Environment Resistant | All | 5A | Electroless Nickel | 25-7 | Gold | - | Silver | - | - | - | Contacts Not Included | Rack and Panel | -- | - | -- | - | - | - | - | -- | - | 10.0µin (0.25µm) | -- | ||
![]() MMD25-0071H1 Dale | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | - | -- | Circular | Aluminum Alloy | - | Polychloroprene | - | 16 | - | -- | - | DALE RESISTOR | - | MMS22G5-7SL2 T02 | - | - | - | -55°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | 1 (Unlimited) | Solder Cup | Plug Housing | For Female Sockets | 55 | Green | 2 | - | Bayonet Lock | Crimp | - | Y | Unshielded | -- | All | 5A | Chromate over Cadmium | 32-A55 | Gold | - | Olive Drab | - | - | - | Contacts Not Included | Rack and Panel | -- | - | -- | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | 50.0µin (1.27µm) | -- | ||
![]() MMB23-029 Dale | 38 |
| - | - | Surface Mount | 2711 (6728 Metric) | - | - | - | - | - | - | - | - | -- | -- | DALE RESISTOR | - | MMD1P22G-29 T02 | YES | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±10% | Active | -- | Solder | Plug, Male Pins | Conformal Coated | 29 | Green | 3 | 10µF | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | 350 mOhm | B (0.1%) | -- | - | Rack and Panel | - | G | - | - | - | - | - | Military | 0.125 (3.17mm) | 30.0µin (0.76µm) | - | ||
![]() MMD25-014 Dale | In Stock | - | - | - | Surface Mount | 2214 (5634 Metric) | - | - | - | - | - | - | - | - | -- | -- | DALE RESISTOR | - | MMS22G5-14 T02 | - | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±10% | Active | -- | Solder Cup | Receptacle, Female Sockets | Conformal Coated | 14 | Green | 3 | 10µF | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | 667 mOhm | B (0.1%) | -- | - | Rack and Panel | - | F | - | - | - | - | - | Military | 0.085 (2.16mm) | 50.0µin (1.27µm) | - | ||
![]() MMB21-0201PU Dale | 38 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | -- | - | DALE RESISTOR | - | MMD1P22-20SK2UA T02 | YES | - | - | - | Bulk | * | - | - | Active | 1 (Unlimited) | Solder | Plug, Male Pins | - | 20 | Green | 3 | - | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | Screwlocks | - | 10.0µin (0.25µm) | - | ||
![]() MMD25-0091R1 Dale | In Stock | - | - | - | Surface Mount | 2711 (6728 Metric) | - | - | - | - | - | - | - | - | -- | -- | DALE RESISTOR | - | MMS22G5-9SK2030 T02 | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±10% | Active | -- | Solder Cup | Receptacle, Female Sockets | Conformal Coated | 9 | Green | 2 | 10µF | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | 350 mOhm | B (0.1%) | -- | - | Rack and Panel | - | G | - | - | - | - | - | Military | 0.125 (3.17mm) | 50.0µin (1.27µm) | - | ||
![]() MMD25-005RR1 Dale | In Stock | - | - | - | Surface Mount | 2214 (5634 Metric) | - | - | - | - | - | - | - | - | -- | -- | DALE RESISTOR | - | MMS22G5-5RSK2030 T02 | N | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±20% | Active | -- | Solder Cup | Receptacle, Female Sockets | Conformal Coated | 5 | Green | 2 | 10µF | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | 667 mOhm | B (0.1%) | -- | - | Rack and Panel | - | F | - | - | - | - | - | Military | 0.085 (2.16mm) | 50.0µin (1.27µm) | - | ||
![]() MMD23-050 Dale | In Stock | - | - | - | Surface Mount | 2915 (7338 Metric) | - | - | - | - | - | - | - | - | -- | -- | DALE RESISTOR | - | MMS22G-50 T02 | N | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±10% | Active | -- | Solder Cup | Receptacle, Female Sockets | Conformal Coated | 50 | Green | 4 | 100µF | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | 180 mOhm | B (0.1%) | -- | - | Rack and Panel | - | H | - | - | - | - | - | Military | 0.125 (3.17mm) | 30.0µin (0.76µm) | - | ||
![]() MMK23-0341D1 Dale | 38 |
| - | - | Surface Mount | 2214 (5634 Metric) | - | - | - | - | - | - | - | - | -- | -- | DALE RESISTOR | - | CMMD1S22G-34027L T02 | YES | 15V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±20% | Active | -- | Solder | Receptacle, Female Sockets | Conformal Coated | 34 | Green | 4 | 10µF | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | 667 mOhm | B (0.1%) | -- | - | Rack and Panel | - | F | - | - | - | - | - | Military | 0.085 (2.16mm) | 30.0µin (0.76µm) | - | ||
![]() MMD23-0201Q1 Dale | 13 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | DALE RESISTOR | - | MMS22G-20SK030 T02 | N | - | - | - | Bulk | MM22 | - | - | - | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | - | 20 | Green | 3 | - | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | Screwlocks | - | 30.0µin (0.76µm) | - | ||
![]() MMA23-0201P1 Dale | 13 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | DALE RESISTOR | - | MMP22G-20SK2 T02 | YES | - | - | - | Bulk | MM22 | - | - | - | 1 (Unlimited) | Solder Cup | Plug, Male Pins | - | 20 | Green | 3 | - | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | Screwlocks | - | 30.0µin (0.76µm) | - | ||
![]() MMA25-007 Dale | 13 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | DALE RESISTOR | - | MMP22G5-7 T02 | YES | - | - | - | Bulk | MM22 | - | - | - | 1 (Unlimited) | Solder Cup | Plug, Male Pins | - | 7 | Green | 2 | - | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MMD21-0201B1 Dale | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | DALE RESISTOR | - | MMS22-20026L T02 | - | - | - | - | Bulk | MM22 | - | - | - | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | - | 20 | Green | 3 | - | - | - | - | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | Fixed Guides | - | 10.0µin (0.25µm) | - |