- Manufacturer
- RoHS
- Card Thickness
- Card Type
- Contact Finish
- Contact Materials
- Gender
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Number of Positions/Bay/Row
- Number of Rows
Attribute column
Manufacturer
Dale Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material - Insulation | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Capacitance | Contact Type | Pitch | Contact Finish | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Manufacturer Size Code | Features | Height Seated (Max) | Contact Finish Thickness | Card Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB43-S2R226XS Dale | In Stock | - | - | Surface Mount | 2711 (6728 Metric) | Polyester Thermoplastic, Glass Filled | Phosphor Bronze | -- | -- | - | - | - | 15V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±5% | Active | -- | Solder | Conformal Coated | 44 | Black | 2 | Female | 22µF | Cantilever | 0.100 (2.54mm) | Gold | 275 mOhm | B (0.1%) | -- | Non Specified - Dual Edge | Dual | 22 | Side Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | G | Military | 0.125 (3.17mm) | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB41-S0C3060X Dale | In Stock | - | - | Surface Mount | 2711 (6728 Metric) | Diallyl Phthalate (DAP), Glass Filled | Phosphor Bronze | -- | -- | - | - | - | 25V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±10% | Active | -- | Solder | Conformal Coated | 60 | Green | 2 | Female | 10µF | Cantilever | 0.100 (2.54mm) | Gold | 350 mOhm | C (0.01%) | -- | Non Specified - Dual Edge | Dual | 30 | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | G | Military | 0.125 (3.17mm) | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB63-S0C284XF Dale | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | Polyester Thermoplastic, Glass Filled | Phosphor Bronze | -- | -- | DALE RESISTOR | EB63-C28SGFXF T02 | YES | 35V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±20% | Active | -- | Solder | Conformal Coated | 56 | Black | 2 | Female | 10µF | Cantilever | 0.125 (3.18mm) | Gold | 500 mOhm | B (0.1%) | -- | Non Specified - Dual Edge | Dual | 28 | Flush Mount, Top Opening, Unthreaded, 0.125 (3.18mm) Dia | H | Military | 0.125 (3.17mm) | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB71S-SA1040X Dale | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | Diallyl Phthalate (DAP) | Phosphor Bronze | -- | -- | DALE RESISTOR | EB71S-A10SGFX T02 | YES | 15V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±10% | Active | -- | Solder Eyelet(s) | Conformal Coated | 20 | Green | 2 | Female | 100µF | Full Bellows | 0.156 (3.96mm) | Gold | 180 mOhm | B (0.1%) | -- | Non Specified - Dual Edge | Single | 10 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | H | Military | 0.125 (3.17mm) | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB41-S2R304FS Dale | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | Diallyl Phthalate (DAP), Glass Filled | Phosphor Bronze | -- | -- | DALE RESISTOR | EB41-2R30SGFXFS T02 | YES | 15V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±20% | Active | -- | Solder | Conformal Coated | 60 | Green | 2 | Female | 100µF | Cantilever | 0.100 (2.54mm) | Gold | 180 mOhm | C (0.01%) | -- | Non Specified - Dual Edge | Dual | 30 | - | H | Military | 0.125 (3.17mm) | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB61-S0D3060W Dale | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | Diallyl Phthalate (DAP) | Phosphor Bronze | -- | -- | - | - | - | 35V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±10% | Active | -- | Solder | Conformal Coated | 60 | Green | 2 | Female | 10µF | Cantilever | 0.125 (3.18mm) | Gold | 500 mOhm | B (0.1%) | -- | Non Specified - Dual Edge | Dual | 30 | - | H | Military | 0.125 (3.17mm) | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EBT156-22B2W Dale | In Stock | - | - | Through Hole | - | Phenol Formaldehyde (Phenolic), Glass Filled | Copper Alloy | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EBT156-22B2W T02 | YES | - | - | Bulk | EBT156 | - | - | - | 1 (Unlimited) | Solder | - | 44 | Black | 2 | Female | - | - | 0.156 (3.96mm) | Gold | - | - | - | Non Specified - Dual Edge | Single | 22 | - | - | - | - | Flash | 0.062 (1.57mm) | ||
![]() EBT156-18R2W Dale | In Stock | - | - | Through Hole, Right Angle | - | Phenol Formaldehyde (Phenolic), Glass Filled | Copper Alloy | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EBT156-18R2W T02 | YES | - | - | Bulk | EBT156 | - | - | - | 1 (Unlimited) | Solder | - | 36 | Black | 2 | Female | - | - | 0.156 (3.96mm) | Gold | - | - | - | Non Specified - Dual Edge | Single | 18 | - | - | - | - | Flash | 0.062 (1.57mm) | ||
![]() EBT156-12B1X Dale | In Stock | - | - | Through Hole | - | Phenol Formaldehyde (Phenolic), Glass Filled | Copper Alloy | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EBT156-12B1X T02 | YES | - | - | Bulk | EBT156 | - | - | - | 1 (Unlimited) | Solder | - | 24 | Black | 2 | Female | - | - | 0.156 (3.96mm) | Tin | - | - | - | Non Specified - Dual Edge | Single | 12 | Flush Mount, Top Opening, Unthreaded, 0.140 (3.56mm) Dia | - | - | - | - | 0.062 (1.57mm) | ||
![]() EB81-S0E1260X Dale | In Stock | - | - | Board Edge, Straddle Mount | - | Diallyl Phthalate (DAP) | Phosphor Bronze | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EB81-E12SGX T02 | YES | - | -55°C ~ 125°C | Bulk | EB8 | - | - | - | Not Applicable | Solder | - | 24 | Green | 2 | Female | - | Loop Bellows | 0.156 (3.96mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 12 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | Card Extender | - | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB41-S0C2060X Dale | In Stock | - | - | Through Hole | - | Diallyl Phthalate (DAP), Glass Filled | Phosphor Bronze | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EB41-C20SGX T02 | YES | - | -65°C ~ 125°C | Bulk | EB4 | - | - | - | 1 (Unlimited) | Solder | - | 40 | Green | 2 | Female | - | Cantilever | 0.100 (2.54mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 20 | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB62-S0D5040X Dale | In Stock | - | - | Through Hole | - | Phenol Formaldehyde (Phenolic), Glass Filled | Phosphor Bronze | Lead free / RoHS Compliant | - | - | - | - | - | -65°C ~ 125°C | Bulk | EB6 | - | - | - | Not Applicable | Solder | - | 100 | Green (Dark Green) | 2 | Female | - | Cantilever | 0.125 (3.18mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 50 | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB83-S0D1040W Dale | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | Phosphor Bronze | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EB83-D10SGFW T02 | YES | - | -55°C ~ 125°C | Bulk | EB8 | - | - | - | Not Applicable | Solder | - | 20 | Black | 2 | Female | - | Loop Bellows | 0.156 (3.96mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 10 | - | - | - | - | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EBT156-12B2X Dale | In Stock | - | - | Through Hole | - | Phenol Formaldehyde (Phenolic), Glass Filled | Copper Alloy | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EBT156-12B2X T02 | YES | - | - | Bulk | EBT156 | - | - | - | 1 (Unlimited) | Solder | - | 24 | Black | 2 | Female | - | - | 0.156 (3.96mm) | Gold | - | - | - | Non Specified - Dual Edge | Single | 12 | Flush Mount, Top Opening, Unthreaded, 0.140 (3.56mm) Dia | - | - | - | Flash | 0.062 (1.57mm) | ||
![]() EB43-S2R656XF Dale | In Stock | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | Phosphor Bronze | Contains lead / RoHS non-compliant | - | - | - | - | - | -65°C ~ 125°C | Bulk | EB4 | - | - | - | 1 (Unlimited) | Solder | - | 130 | Black | 2 | Female | - | Cantilever | 0.100 (2.54mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 65 | Flush Mount, Top Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB43-S1R126XS Dale | In Stock | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | Phosphor Bronze | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EB43-1R12SGXS T02 | YES | - | -65°C ~ 125°C | Bulk | EB4 | - | - | - | 1 (Unlimited) | Solder | - | 24 | Black | 2 | Female | - | Cantilever | 0.100 (2.54mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 12 | Side Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() EB63-S0K1240X Dale | In Stock | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | Phosphor Bronze | Contains lead / RoHS non-compliant | - | DALE RESISTOR | EB63-K12SGFX T02 | YES | - | -65°C ~ 125°C | Bulk | EB6 | - | - | - | 1 (Unlimited) | Wire Wrap | - | 48 | Black | 2 | Female | - | Cantilever | 0.125 (3.18mm) | Gold | - | - | - | Non Specified - Dual Edge | Dual | 24 | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | - | - | - | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() 300S-19-101 Dale | In Stock | - | - | - | - | - | - | - | - | DALE RESISTOR | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 300SE-19W-101 Dale | In Stock | - | - | - | - | - | - | - | - | DALE RESISTOR | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB41-S0D2250Y Dale | In Stock | - | - | - | - | - | - | - | - | DALE RESISTOR | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |