- Frequency
- Load Capacitance
- Frequency Tolerance
- RoHS Status
- Package / Case
- Frequency Stability
- Number of Pins
- Height
- Max Operating Temperature
- Current Rating
- Length
- Operating Supply Voltage
Attribute column
Manufacturer
Dale Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | JESD-609 Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Max Duty Cycle | Output Format | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XOSM573B25MHZ Vishay / Dale | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | 25 | + 70 C | 0 C | SMD/SMT | - | Details | 5 V | 5 V | - | XOSM573 | - | - | - | - | - | - | - | - | 30 mA | 25 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 30 pF | - | - | - | HCMOS, TTL | 5.08 mm | 2.6 mm | - | - | - | - | ||
![]() XOSM573BE40MHZTR Vishay / Dale | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | 50 | + 70 C | 0 C | SMD/SMT | - | Details | 5 V | 5 V | - | XOSM573 | - | SMD/SMT | - | 70 °C | 0 °C | - | - | - | 30 mA | 40 MHz | 100 PPM | SMD/SMT | - | - | 5 V | - | - | - | - | - | - | - | - | 30 pF | - | - | - | HCMOS, TTL | 5.08 mm | 2.6 mm | - | - | - | - | ||
![]() XOSM573BE1.8432MHZ Vishay / Dale | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | 25 | + 70 C | 0 C | SMD/SMT | - | Details | 5 V | 5 V | - | XOSM573 | - | - | - | - | - | - | - | - | 30 mA | 1.8432 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 30 pF | - | - | - | HCMOS, TTL | 5.08 mm | 2.6 mm | - | - | - | - | ||
![]() XOSM57BRE4MHZ Vishay / Dale | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | 25 | + 85 C | - 40 C | SMD/SMT | - | Details | 5 V | 5 V | - | XOSM57 | - | - | - | - | - | - | - | - | 20 mA | 4 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 30 pF | - | - | - | HCMOS, TTL | 5.08 mm | 2.6 mm | - | - | - | - | ||
![]() XOSM573ARE18.432MHZ Vishay / Dale | In Stock | - | - | Standard | 7 mm x 5 mm | - | - | - | - | 25 | + 85 C | - 40 C | SMD/SMT | - | Details | 5 V | 5 V | - | XOSM573 | - | SMD/SMT | - | 85 °C | -40 °C | - | - | - | 20 mA | 18.432 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | - | - | - | 30 pF | - | - | - | HCMOS, TTL | 5.08 mm | 2.6 mm | - | - | - | - | ||
![]() CP5-20 Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XO37CRFCNA32M Vishay / Dale | In Stock | - | - | - | - | - | - | - | 60 % | 25 | + 70 C | 0 C | SMD/SMT | - | Details | 3.63 V | 2.97 V | Bulk | XO37 | - | - | - | - | - | - | - | - | 10 mA | 32 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | 5.08 mm | 7.49 mm | - | - | - | - | ||
![]() XOSM57BE32MHZ Vishay / Dale | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | 25 | + 70 C | 0 C | SMD/SMT | - | Details | 5 V | 5 V | - | XOSM57 | - | - | - | - | - | - | - | - | 30 mA | 32 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 30 pF | - | - | - | HCMOS, TTL | 5.08 mm | 2.6 mm | - | - | - | - | ||
![]() XO37DRECNA12M Vishay / Dale | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO52CTFLNA40M Vishay / Dale | In Stock | - | Datasheet | Through Hole | DIP | - | - | 4 | - | - | - | - | - | - | - | - | - | Bulk | - | e2 | Radial | Tin/Copper (Sn/Cu) | 70°C | 0°C | - | 5V | 12.9mm | 30A | 40MHz | 100 ppm | - | 12.9mm x 12.9mm x 5.6mm | 40MHz | 5V | 10ns | 10ns | - | - | - | 5.5V | 4.5V | HCMOS/TTL | 50pF | 0.01% | - | 60 % | - | 12.9mm | 12.9mm | 12.9mm | - | - | RoHS Compliant | ||
![]() XOSM-573BE-20M Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 15pF | 0.01% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XO-54B-1.8432MHZ Vishay / Dale | In Stock | - | Datasheet | - | 100 | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | 1.84MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO-54B-4.9152MHZ Vishay / Dale | In Stock | - | - | - | 100 | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | 4.92MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO53CTDNA12M Vishay / Dale | In Stock | - | - | - | DIP | - | - | 4 | - | - | - | - | - | - | - | - | - | Bulk | - | - | Radial | - | 70°C | 0°C | - | - | 12.9mm | - | 12MHz | 100 ppm | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | 30pF | 0.01% | - | 60 % | - | 5.08mm | 20.4mm | 12.9mm | - | - | RoHS Compliant | ||
![]() XO54B25M Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pF | 0.01% | - | - | - | - | - | - | - | - | - | ||
![]() XO-52B50M Vishay / Dale | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | SYMMETRY 45/55 AVAILABLE | 5V | - | - | 50MHz | - | - | 12.9mm x 12.9mm x 5.6mm | 50MHz | - | 10ns | 10ns | 40/60% | 5.5V | 4.5V | - | - | HCMOS/TTL | 15pF | 0.01% | 10 TTL, 50 pF | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XO53CTDNA16M Vishay / Dale | In Stock | - | Datasheet | - | DIP | - | - | 4 | - | - | - | - | - | - | - | - | - | Bulk | - | - | Radial | - | 70°C | 0°C | - | - | 12.9mm | 15A | 16MHz | 100 ppm | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | 30pF | 0.01% | - | 60 % | - | 12.9mm | 20.4mm | 12.9mm | No | Unknown | RoHS Compliant | ||
![]() XO-52BE20M Vishay / Dale | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | 70°C | - | - | - | - | - | e2 | - | Tin/Copper (Sn/Cu) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; SYMMETRY 45/55 POSSIBLE | 5V | - | - | 20MHz | - | - | 12.9mm x 12.9mm x 5.6mm | 20MHz | - | 10ns | 10ns | 40/60% | 5.5V | 4.5V | - | - | HCMOS/TTL | 50pF | 0.01% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XO-52B16M Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pF | 0.01% | - | - | - | - | - | - | - | - | - | ||
![]() XO-54BE-2.4576M Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4576MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pF | 0.01% | - | - | - | - | - | - | - | - | - |