- Manufacturer
- RoHS
- Manufacturer Part Number
- HTS Code
- Ihs Manufacturer
- Number of Elements
- Package Description
- Package Type
- Part Life Cycle Code
- Pin Count
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Dale Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Approvals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Max Forward Surge Current (Ifsm) | Reverse Recovery Time-Max | Stud Size | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBPC2508-E4 Vishay / Dale | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | GBPC2508-E4 | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | - | Active | - | NOT APPLICABLE | 5.01 | - | Yes | - | Yes | - | Nickel (Ni) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | SOLDER LUG | NOT APPLICABLE | unknown | 4 | S-PUFM-D4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 25 A | - | 1 | - | - | - | 800 V | - | 300 A | - | - | - | - | - | - | - | ||
![]() UF5408-E3 Vishay / Dale | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 1.7 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | UF5408-E3 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-201AD | NOT APPLICABLE | 5.19 | Compliant | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | AXIAL | WIRE | NOT APPLICABLE | unknown | 2 | O-PALF-W2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 3 A | - | 1 | - | - | - | 1000 V | DO-201AD | 150 A | - | 0.075 µs | - | - | - | - | - | ||
![]() BY396P-E3 Vishay / Dale | In Stock | - | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 3 A | - | - | - | 500 ns | 10 µA | 100 V | - | - | - | 100 A | - | - | 5.3 mm | 9.5 mm | 5.3 mm | - | ||
![]() GBPC3510-E4 Vishay / Dale | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | GBPC3510-E4 | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | - | Active | - | NOT APPLICABLE | 5.05 | - | Yes | - | Yes | - | Nickel (Ni) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | SOLDER LUG | NOT APPLICABLE | unknown | 4 | S-PUFM-D4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 35 A | - | 1 | - | - | - | 1000 V | - | 400 A | - | - | - | - | - | - | - | ||
![]() 20TQ035PBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-20TQ035PBF | - | - | - | - | - | - | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N2130RA Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-1N2130RA | - | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | ||
![]() VSKD166/16PBF Vishay / Dale | In Stock | - | - | 18 Weeks | - | NO | 3 | SILICON | 3 | UL | 1.43 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-VSKD166/16PBF | - | 2 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | ROHS COMPLIANT, CERAMIC, INT-A-PAK-3 | RECTANGULAR | FLANGE MOUNT | INT-A-PAK | Active | - | NOT SPECIFIED | 5.52 | Yes | Yes | - | Yes | EAR99 | Nickel (Ni) | - | - | HIGH VOLTAGE POWER | UL RECOGNIZED | 8541.10.00.80 | Rectifier Diodes | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | 3 | R-CUFM-X3 | Not Qualified | Diode Doubler | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 165 A | - | 1 | - | - | - | 1600 V | - | 4200 A | - | - | - | - | - | - | - | ||
![]() GF1D-E3 Vishay / Dale | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | GF1D-E3 | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214BA | 40 | 5.22 | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | DUAL | C BEND | 260 | unknown | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | 1 A | - | - | - | - | - | 200 V | DO-214BA | 30 A | - | 3 µs | - | - | - | - | - | ||
![]() S2G-E3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC3504-E4 Vishay / Dale | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | GBPC3504-E4 | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | - | Active | - | NOT APPLICABLE | 5.04 | - | Yes | - | Yes | - | Nickel (Ni) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | SOLDER LUG | NOT APPLICABLE | unknown | 4 | S-PUFM-D4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 35 A | - | 1 | - | - | - | 400 V | - | 400 A | - | - | - | - | - | - | - | ||
![]() UF4006-E3 Vishay / Dale | In Stock | - | - | - | - | NO | 2 | SILICON | 2 | - | 1.7 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | UF4006-E3 | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-41 | NOT APPLICABLE | 5.07 | Compliant | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | AXIAL | WIRE | NOT APPLICABLE | unknown | 2 | O-PALF-W2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | 1.7 V | - | - | - | 800 V | 800 V | DO-204AL | 30 A | - | 0.075 µs | - | - | - | - | Lead Free |