- Subcategory
- Technology
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- JESD-609 Code
- Manufacturer
Attribute column
Manufacturer
Dale Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Power Dissipation | Max Reverse Leakage Current | Test Current | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Height | Length | Width | Radiation Hardening | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZD27C36P-GS08 Vishay / Dale | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BZD27C36P-GS08 | 1 | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-219AB | 0.8 W | 36 V | 40 | 5.31 | - | Yes | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | DUAL | FLAT | 260 | unknown | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 5.56% | DO-219AB | 10 mA | - | - | - | - | - | - | - | ||
BZD27C39P-GS18 Vishay / Dale | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BZD27C39P-GS18 | 1 | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-219AB | 0.8 W | 39 V | 40 | 5.31 | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | DUAL | FLAT | 260 | unknown | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 5.13% | DO-219AB | 10 mA | - | - | - | - | - | - | - | ||
BZD27C3V9P-GS08 Vishay / Dale | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BZD27C3V9P-GS08 | 1 | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-219AB | 0.8 W | 3.9 V | 40 | 5.32 | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | DUAL | FLAT | 260 | unknown | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | 5.13% | DO-219AB | 100 mA | - | - | - | - | - | - | - | ||
SMF05-051R1 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | ||
BZD27C5V1P-GS08 Vishay / Dale | In Stock | - | - | Tin | Surface Mount | YES | 2 | SILICON | 2 | 6 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BZD27C5V1P-GS08 | 1 | - | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-219AB | 0.8 W | 5.1 V | 40 | 5.29 | Compliant | - | Digi-Reel® | 6 % | e3 | Yes | EAR99 | Matte Tin (Sn) | 150 °C | -55 °C | 8541.10.00.50 | Voltage Reference Diodes | 800 mW | ZENER | DUAL | FLAT | 260 | unknown | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 6 Ω | Single | ZENER DIODE | 800 mW | 5 µA | 100 mA | 5.1 V | - | 5.88% | DO-219AB | 100 mA | 6 % | No | 1.08 mm | 2.9 mm | 1.9 mm | No | Lead Free |