- Mounting Type
- Packaging
- Series
- Package / Case
- Height
- Impedance
- RoHS Status
- Tolerance
- DC Resistance (DCR) (Max)
- Factory Lead Time
- Impedance @ Frequency
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Dale Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Core Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Inductance | Test Frequency | Impedance | Max DC Current | Filter Type | Rated Current | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILHB0805ER121V Vishay Dale | 135826 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ILHB | 0.079Lx0.049W 2.00mmx1.25mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Nickel (Ni) | - | 8504.50.80.00 | - | - | 1 | 1.45mm | - | - | 5A | - | - | 2012 | IEC | 0805 | - | 100MHz | 120Ohm | 5A | - | - | - | 1 | 30mOhm | - | - | 120Ohm @ 100MHz | 1.0922mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ILHB1206ER500V Vishay Dale | 237 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | ILHB | 0.126Lx0.063W 3.20mmx1.60mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Nickel (Ni) | NICKEL BARRIER PLATING VIRTUALLY ELIMINATES SILVER MIGRATION | 8504.50.80.00 | - | Shielded | 1 | 1.8mm | - | - | 6A | - | Not | 3216 | IEC | 1206 | - | 100MHz | 50Ohm | 6A | - | - | 6A | 1 | 60mOhm | - | 2.5A | 50Ohm @ 100MHz | 1.2954mm | 3.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() ILHB0805ER251V Vishay Dale | 46959 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | 5.499807mg | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | ILHB | 0.079Lx0.049W 2.00mmx1.25mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Nickel (Ni) | - | 8504.50.80.00 | - | - | 1 | 1.45mm | - | - | 3A | - | - | 2012 | IEC | 0805 | 250 μH | 100MHz | 250Ohm | 3A | - | - | - | 1 | 40mOhm | - | - | 250Ohm @ 100MHz | 1.0922mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ILB1206ER700V Vishay Dale | 5512 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | - | 10.007382mg | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | ILB-1206 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | 1.8mm | Chip | unknown | 600mA | 100MHz | - | 3216 | - | 1206 | 70 μH | 100MHz | 70Ohm | 600mA | - | - | - | 1 | 100mOhm | 100MHz | - | 70Ohm @ 100MHz | 1.2954mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ILHB1206ER501V Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | ILHB | 0.126Lx0.063W 3.20mmx1.60mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 500Ohm | Nickel (Ni) | - | 8504.50.80.00 | - | Unshielded | 1 | 1.8mm | - | - | 2.5A | - | - | 3216 | IEC | 1206 | - | 100MHz | 500Ohm | 2.5A | - | - | - | 1 | 60mOhm | - | - | 500Ohm @ 100MHz | 1.2954mm | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() ILBB0603ER601V Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | ILBB-0603 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | NICKEL BARRIER PLATING VIRTUALLY ELIMINATES SILVER MIGRATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | unknown | 100mA | 100MHz | - | 1608 | IEC | 0603 | - | 100MHz | 600Ohm | 100mA | FERRITE CHIP | - | - | 1 | 450mOhm | - | - | 600Ohm @ 100MHz | 939.8μm | - | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() ILBB0805ER600V Vishay Dale | 8814 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | ILBB-0805 | 0.079Lx0.049W 2.00mmx1.25mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | 1.45mm | Multilayer Chip | - | 300mA | - | - | 2012 | - | 0805 | 60 μH | 100MHz | 60Ohm | 300mA | - | - | - | 1 | 150mOhm | - | - | 60Ohm @ 100MHz | 1.0922mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ILBB0603ER100V Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ILBB-0603 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 50mOhm | - | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | 950μm | Multilayer Chip | - | 500mA | - | - | 1608 | IEC | 0603 | 10 μH | 100MHz | 10Ohm | 500mA | - | - | - | 1 | 50mOhm | - | - | 10Ohm @ 100MHz | 939.8μm | - | 0.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() ILBB0805ER121V Vishay Dale | 16027 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ILBB-0805 | 0.079Lx0.049W 2.00mmx1.25mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 150mOhm | - | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | 1.45mm | Multilayer Chip | - | 300mA | - | - | 2012 | - | 0805 | 120 μH | 100MHz | 120Ohm | 300mA | - | - | - | 1 | 150mOhm | - | - | 120Ohm @ 100MHz | 1.0922mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ILAS1206ER102V Vishay Dale | 23659 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Array, 8 PC Pad | - | - | - | Ferrite | 8 | -55°C~125°C | Tape & Reel (TR) | 2016 | ILAS-1206 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 800mOhm | - | - | - | - | - | 1 | 1.8mm | - | unknown | - | - | - | 3216 | - | 1206 | - | 100MHz | 1kOhm | 50mA | Signal Line | 0.05A | - | 4 | 750mOhm | - | 150mA | 1kOhm @ 100MHz | 990.6μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() ILBB0402ER241V Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | Ferrite | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | ILBB-0402 | 0.039Lx0.020W 1.00mmx0.50mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | 600μm | Chip | unknown | 200mA | - | - | 1005 | - | 0402 | 240 μH | 100MHz | 240Ohm | 200mA | FERRITE CHIP | - | - | 1 | 700mOhm | - | - | 240Ohm @ 100MHz | 609.6μm | - | 0.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ILBB1806ER151V Vishay Dale | 3138 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1806 (4516 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | ILBB-1806 | 0.177Lx0.063W 4.50mmx1.60mm | 25% | - | yes | Active | 1 (Unlimited) | - | EAR99 | 150Ohm | Nickel (Ni) | NICKEL BARRIER PLATING VIRTUALLY ELIMINATES SILVER MIGRATION | 8504.50.80.00 | TR, 7 Inch | - | 1 | 1.8mm | Multilayer Chip | unknown | - | - | - | - | - | - | - | - | 150Ohm | 200mA | - | 0.2A | - | 1 | 500mOhm | - | - | 150Ohm @ 100MHz | 1.8034mm | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ILHB1806ER600V Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1806 (4516 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | ILHB | 0.177Lx0.063W 4.50mmx1.60mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 60Ohm | - | - | 8504.50.80.00 | - | - | 1 | 1.8mm | - | - | - | - | - | 4516 | IEC | 1806 | - | 100MHz | 60Ohm | 6A | - | 6A | - | 1 | 20mOhm | - | - | 60Ohm @ 100MHz | 1.8034mm | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ILHB0603ER600V Vishay Dale | 15135 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | ILHB | 0.063Lx0.032W 1.60mmx0.80mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Nickel (Ni) | NICKEL BARRIER PLATING VIRTUALLY ELIMINATES SILVER MIGRATION | 8504.50.80.00 | - | Unshielded | 1 | 950μm | - | - | - | - | - | 1608 | IEC | 0603 | - | 100MHz | 60Ohm | 2A | - | 2A | - | 1 | 100mOhm | - | - | 60Ohm @ 100MHz | 939.8μm | - | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() ILAS1206ER301V Vishay Dale | 2267 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Array, 8 PC Pad | - | - | - | Ferrite | 8 | -55°C~125°C | Tape & Reel (TR) | 2016 | ILAS-1206 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 300Ohm | - | - | - | - | - | 1 | 1.8mm | - | unknown | - | - | - | 3216 | - | 1206 | - | 100MHz | 300Ohm | 100mA | Signal Line | 0.1A | - | 4 | 400mOhm | - | 250mA | 300Ohm @ 100MHz | 990.6μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() ILBB1210ER600V Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 15.989131mg | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | ILBB-1210 | 0.126Lx0.098W 3.20mmx2.50mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | NICKEL BARRIER PLATING VIRTUALLY ELIMINATES SILVER MIGRATION | 8504.50.80.00 | TR, 7 Inch | - | 1 | 2.7mm | Multilayer Chip | unknown | 400mA | - | - | 3225 | - | 1210 | - | 100MHz | 60Ohm | 400mA | - | - | - | 1 | 300mOhm | - | - | 60Ohm @ 100MHz | 1.4986mm | 3.2mm | 2.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ILB1206ER122V Vishay Dale | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | ILB-1206 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | 1.8mm | Chip | unknown | - | - | - | - | - | - | - | - | 1.2kOhm | 100mA | - | - | - | 1 | 400mOhm | - | - | 1.2kOhm @ 100MHz | 1.2954mm | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() ILBB0402ER301V Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | ILBB-0402 | 0.039Lx0.020W 1.00mmx0.50mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | 600μm | Chip | unknown | 200mA | - | - | 1005 | - | 0402 | 300 μH | 100MHz | 300Ohm | 200mA | FERRITE BEAD | - | - | 1 | 800mOhm | - | - | 300Ohm @ 100MHz | 609.6μm | - | 0.5mm | - | - | ROHS3 Compliant | - | ||
![]() ILHB0805ER600V Vishay Dale | 17298 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ILHB | 0.079Lx0.049W 2.00mmx1.25mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Nickel (Ni) | - | 8504.50.80.00 | - | - | 1 | 1.45mm | - | - | 3A | - | - | 2012 | IEC | 0805 | - | 100MHz | 60Ohm | 3A | - | - | - | 1 | 30mOhm | - | - | 60Ohm @ 100MHz | 1.0922mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ILBB0805ER222V Vishay Dale | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ILBB-0805 | 0.079Lx0.049W 2.00mmx1.25mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | 1.45mm | Multilayer Chip | unknown | - | - | - | 2012 | - | 0805 | - | 100MHz | 2.2kOhm | 80mA | - | 0.08A | - | 1 | 600mOhm | - | - | 2.2kOhm @ 100MHz | 1.0922mm | - | - | - | - | ROHS3 Compliant | Lead Free |