- Inductance
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Mounting Type
- Package / Case
- Size / Dimension
- Tolerance
- Height
- Q @ Freq
- DC Resistance (DCR)
Attribute column
Manufacturer
Dale Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Rated Current-Max | Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WVL9FJR10K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 100nH | - | - | - | - | 56 @ 25MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ562K Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 2016 | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mH | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ680K Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 2016 | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 68μH | - | - | - | - | 84 @ 2.5MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJR27J Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 270nH | - | - | - | - | 64 @ 25MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9EB330K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | 105°C | -55°C | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | - | WVL | 0.300Dia 7.62mm | ±10% | yes | Obsolete | Not Applicable | 2 | EAR99 | - | - | 8504.50.80.00 | Bulk | YES | 1 | Cylindrical | 9.52mm | 5.08mm | 0.508 mm | 33μH | 2.5MHz | 1.3Ohm | - | RF INDUCTOR | 96 @ 2.5MHz | - | 96 | VARIABLE INDUCTOR | 0.231A | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9EB180K Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Vertical Cylinder | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | 105°C | -55°C | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | 2016 | WVL | 0.300Dia 7.62mm | ±10% | yes | Obsolete | Not Applicable | 2 | EAR99 | - | - | 8504.50.80.00 | Bulk | YES | 1 | Cylindrical | 9.52mm | 5.08mm | 0.508 mm | 18μH | 2.5MHz | 0.94Ohm | - | RF INDUCTOR | 92 @ 2.5MHz | - | 92 | VARIABLE INDUCTOR | 0.292A | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9EB1R8K Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Vertical Cylinder | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | 105°C | -55°C | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | 2016 | WVL | 0.300Dia 7.62mm | ±10% | yes | Obsolete | Not Applicable | 2 | EAR99 | - | - | 8504.50.80.00 | Bulk | YES | 1 | Cylindrical | 9.52mm | 5.08mm | 0.508 mm | 1.8μH | 7.9MHz | 0.11Ohm | - | RF INDUCTOR | 92 @ 7.9MHz | - | 92 | VARIABLE INDUCTOR | 0.853A | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ180K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 18μH | - | - | - | - | 92 @ 2.5MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9EB1R0J Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Vertical Cylinder | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | 105°C | -55°C | INDUCTANCE IS ADJUSTABLE OVER 5% FROM NOMINAL | 2016 | WVL | 0.300Dia 7.62mm | ±5% | yes | Obsolete | Not Applicable | 2 | EAR99 | - | - | 8504.50.80.00 | Bulk | YES | 1 | Cylindrical | 9.52mm | 5.08mm | 0.508 mm | 1μH | 25MHz | 0.07Ohm | - | RF INDUCTOR | 68 @ 25MHz | - | 68 | VARIABLE INDUCTOR | 0.986A | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ104K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 100mH | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ2R7K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 2.7μH | - | - | - | - | 88 @ 7.9MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ222K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mH | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ332K Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 2016 | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mH | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ333K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 33mH | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ470K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | 47μH | - | 1.61Ohm | 203mA | - | 88 @ 2.5MHz | Radial | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ820K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 82μH | - | - | - | - | 84 @ 2.5MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ390KH Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Horizontal Cylinder | - | - | - | Ferrite | 105°C | -55°C | - | 2016 | WVL | 0.320Diax0.400L 8.13mmx10.16mm | ±10% | - | Obsolete | Not Applicable | - | EAR99 | - | - | 8504.50.80.00 | Bulk | - | - | Cylindrical | - | - | 0.508 mm | 39μH | - | 1.41Ohm | - | - | 96 @ 2.5MHz | - | 96 | VARIABLE INDUCTOR | 0.223A | - | ROHS3 Compliant | ||
![]() WVL9FJR15J Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | - | - | - | 56 @ 25MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJR22JH Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Horizontal Cylinder | - | - | - | IRON | 105°C | -55°C | - | - | WVL | 0.320Diax0.400L 8.13mmx10.16mm | ±5% | - | Obsolete | Not Applicable | - | EAR99 | - | - | 8504.50.80.00 | Bulk | - | - | Cylindrical | - | - | 0.508 mm | 220nH | - | 0.038Ohm | - | - | 56 @ 25MHz | - | 56 | VARIABLE INDUCTOR | 1.34A | - | ROHS3 Compliant | ||
![]() WVL9FJR47JH Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Horizontal Cylinder | - | - | - | IRON | 105°C | -55°C | - | - | WVL | 0.320Diax0.400L 8.13mmx10.16mm | ±5% | - | Obsolete | Not Applicable | - | EAR99 | - | - | 8504.50.80.00 | Bulk | - | - | Cylindrical | - | - | 0.508 mm | 470nH | - | 0.045Ohm | - | - | 64 @ 25MHz | - | 64 | VARIABLE INDUCTOR | 1.2A | - | ROHS3 Compliant |