- Inductance
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Mounting Type
- Package / Case
- Size / Dimension
- Tolerance
- Height
- Q @ Freq
- DC Resistance (DCR)
Attribute column
Manufacturer
Dale Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Rated Current-Max | Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WVL9FJR10J Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 100nH | - | - | - | - | - | 56 @ 25MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ683K Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 68mH | - | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJR56J Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 560nH | - | - | - | - | - | 64 @ 25MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ2R7KH Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Horizontal Cylinder | - | - | - | Ferrite | 105°C | -55°C | - | 2016 | WVL | 0.320Diax0.400L 8.13mmx10.16mm | ±10% | - | Obsolete | Not Applicable | - | EAR99 | - | - | 8504.50.80.00 | Bulk | - | - | Cylindrical | - | - | 0.508 mm | 2.7μH | - | 0.125Ohm | - | - | - | 88 @ 7.9MHz | - | 88 | VARIABLE INDUCTOR | 0.8A | - | ROHS3 Compliant | ||
![]() WVL9FJR22J Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | - | Obsolete | Not Applicable | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | 220nH | - | 38mOhm | 1.34A | - | - | 56 @ 25MHz | Radial | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJR18J Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 180nH | - | - | - | - | - | 56 @ 25MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJR33J Vishay Dale | In Stock | - | Datasheet | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 330nH | - | - | - | - | - | 64 @ 25MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9FJ1R5K Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 2016 | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | - | - | - | - | 80 @ 7.9MHz | - | - | - | - | 0.430 10.92mm | ROHS3 Compliant | ||
![]() WVL9EB561K Vishay Dale | In Stock | - | Datasheet | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | 105°C | -55°C | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | - | WVL | - | - | yes | Obsolete | Not Applicable | 2 | EAR99 | - | - | 8504.50.80.00 | Bulk | YES | 1 | Cylindrical | 9.52mm | 5.08mm | 0.508 mm | 560 µH | 0.79MHz | 6.3Ohm | - | RF INDUCTOR | RADIAL | - | - | 76 | VARIABLE INDUCTOR | 0.194A | - | ROHS3 Compliant |