- Current Rating
- DC Resistance (DCR)
- Depth
- Height
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Dale Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q Minimum | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMC1812ER1R0K Vishay Dale | 1456 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, 7 Inch | - | NO | 1 | 3.4mm | Molded Chip | - | 450mA | Not | - | - | 4532 | 1812 | - | 1μH | 7.96MHz | 500mOhm Max | 355mA | 450mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | 50 | - | - | - | - | 10% | - | 450mA | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP5050FDER3R3M8A Vishay Dale | 393 |
| - | 8 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Composite | Vishay / Dale | - | - | - | 16.7A | 0.00544 Ω | 250 | 17.8MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLP5050FDER3R3M8A | Metal Composite | 20.2 A | 5.44 mOhms | + 155 C | Vishay Dale | - 55 C | PCB Mount | - | 180 °C | -55 °C | 5250 | 6.4 mm | 13.259 mm | SMT | 12.9 mm | Active | - | - | Active | - | AEC-Q200 | - | 1.89 | Details | Yes | 17.8 MHz | - | - | IHLP | 0.270728 oz | -55°C ~ 180°C | MouseReel | - | IHLP-5050FD-8A | 0.530" L x 0.508" W (13.46mm x 12.90mm) | ±20% | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | Automotive | 8504.50.80.00 | Inductors, Chokes & Coils | 20.2 A | TR, 13 Inch | - | Shielded | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | 3.3 μH | 100 kHz | 5.44mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 5250 | YES | 20.2 A | 20 | 3.3 µH | - | 20.2 A | 17.8 MHz | Molded | Power Inductors | 16.7 A | - | Power Inductors - SMD | 13.3 mm | 12.9 mm | - | - | 6.4 mm | 0.252" (6.40mm) | 12.9 mm | 12.9 mm | 6.4mm | - | - | - | - | - | AEC-Q200 | ||
![]() IHLP6767GZER1R8M01 Vishay Dale | 75 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-6767GZ-01 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.96mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 17.15mm | - | - | 38A | Not | - | - | - | - | - | 1.8μH | 100kHz | 2.1mOhm Max | - | 65A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 6868 | - | - | 20% | - | - | 38A | 2MHz | - | - | - | - | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP4040DZER4R7M51 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | - | - | - | - | - | 20.1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-51 | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 10.3mm | Rectangular | - | 9.8A | Not | - | - | - | - | - | 4.7μH | 100kHz | 15.32mOhm Max | - | 9.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 9.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() IMC1210SY1R0K Vishay Dale | 8 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | 15.989131mg | - | - | - | - | - | - | - | - | - | - | 120MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | 400mA | - | - | Unshielded | - | 2.69mm | - | - | 400mA | Not | - | - | 3225 | 1210 | - | 1μH | 7.96MHz | 700mOhm Max | - | 400mA | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | 3.2004mm | 2.49mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() IDC2512ER4R7M Vishay Dale | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | IDC-2512 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | NO | 1 | 4.45mm | Rectangular | - | 1.5A | - | - | - | - | - | - | 4.7μH | 100kHz | 90mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP4040DZERR47M5A Vishay Dale | 801 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 72.1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-5A | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | Shielded | 1 | 10.3mm | Rectangular | unknown | 30A | Not | - | - | - | - | - | 470nH | 100kHz | 1.66mOhm Max | - | 28.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() IHSM7832ER100L Vishay Dale | In Stock | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 3.000003g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLAME PROOF | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHSM-7832 | 0.840Lx0.320W 21.34mmx8.13mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | NO | 1 | 8.13mm | Rectangular | - | 5A | Not | - | - | - | - | - | 10μH | 1kHz | 36mOhm Max | 5A | 5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.7A | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | 0.285 7.24mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLW4040CFER2R2M11 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | FLAT | - | - | - | RECTANGULAR PACKAGE | - | Composite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLW-4040CF-11 | 0.400Lx0.400W 10.16mmx10.16mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 10.29mm | Rectangular | - | 16A | Not | - | - | - | - | - | 2.2μH | 100kHz | 7.21mOhm Max | - | 16A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 14A | - | - | - | - | - | 20% | - | - | - | 500kHz | - | - | - | - | - | - | - | - | - | 3.6mm | 0.142 3.60mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP3232DZERR47M11 Vishay Dale | 355 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | IHLP-3232DZ-11 | 0.340Lx0.322W 8.64mmx8.18mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 8.94mm | Rectangular | - | 25A | Not | - | - | - | - | - | 470nH | 100kHz | 2.38mOhm Max | - | 14A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | 25A | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHSM4825ER2R2L Vishay Dale | 1480 |
| Datasheet | 31 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | IHSM-4825 | 0.540Lx0.250W 13.72mmx6.35mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | NO | 1 | 6.35mm | Chip | - | 5.7A | Not | - | - | - | - | - | 2.2μH | 1kHz | 29mOhm Max | 8.6A | 5.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.9A | - | - | - | - | - | - | - | 5.7A | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | 0.225 5.72mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER1R0M51 Vishay Dale | 881 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 11.849987g | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | - | - | - | - | - | 35.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | IHLP-6767GZ-51 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.36mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 17.5mm | Rectangular | - | 53A | - | AEC-Q200 | - | - | - | - | 1μH | 100kHz | 1.46mOhm Max | - | 53A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 42A | - | - | - | - | - | 20% | - | - | 53A | - | - | - | - | - | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IMC1812ES1R0K Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | 1812 | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | 450mA | - | - | Unshielded | - | 3.4mm | - | - | 450mA | Not | - | - | 4532 | 1812 | - | 1μH | 7.96MHz | 500mOhm Max | 355mA | 450mA | - | - | 50 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | 450mA | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.134 3.40mm | 4.4958mm | 3.2004mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHLE3232DDER220M5A Vishay Dale | 227 |
| - | 8 Weeks | - | - | Surface Mount | Nonstandard, 4 Lead | YES | WRAPAROUND | - | Nonstandard, 4 Lead | - | RECTANGULAR PACKAGE | 4 | Composite | Vishay / Dale | - | - | 3232 | 3.8A | 0.11021(ohm) | 500 | 9MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLE3232DDER220M5A | Metal Composite | 3.7A | 110.21 mOhms | + 155 C | Vishay Dale | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | CHIP | 4.293 mm | 8.89 mm | SMT | 8.74 mm | Active | 8.99(mm) | Not Required(mm) | Active | - | - | No | 1.88 | Details | Yes | 9 MHz | - | 20% | IHLE | - | -55°C ~ 155°C | MouseReel | - | IHLE3232 | 0.350" L x 0.344" W (8.89mm x 8.74mm) | ±20% | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | 3.7 A | TR, 13 Inch | Wirewound | Shielded | 1 | 4.29mm | Rectangular | unknown | - | Not Required | AEC-Q200 | SMD/SMT | - | - | Not Required | 22 μH | 0.1(MHz) | 110.21mOhm Max | - | - | HIGH CURRENT INDUCTOR | QUAD | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 3534 | Yes | 3.7 A | 20 | 22 µH | - | 3.7 A | 9(MHz) | Molded | Power Inductors | 3.8 A | - | Power Inductors - SMD | 8.89 mm | 8.74 mm | 9.14(mm) | - | 4.293 mm | 0.174" (4.42mm) | 8.89mm | 8.74 mm | - | 4.42(mm) | - | - | - | - | AEC-Q200 | ||
![]() IHLE3232DDER1R0M51 Vishay / Dale | In Stock | - | - | 15 Weeks | - | - | - | 3232 (8986 metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 4 | - | - | - | - | - | - | 0.0049 Ω | 500 | - | VISHAY INTERTECHNOLOGY INC | - | - | IHLE3232DDER1R0M51 | - | 19 A | 4.9 mOhms | + 155 C | - | - 55 C | PCB Mount | - | 155 °C | -55 °C | 3232 | 4.293 mm | 8.89 mm | SMT | 8.74 mm | Active | - | - | - | - | - | - | 1.91 | Details | Yes | 45 MHz | - | - | IHLE | 0.113588 oz | - | MouseReel | - | IHLE-3232DD-51 | - | 20 % | - | - | - | - | - | Standard | EAR99 | Power Choke | - | - | - | - | - | High Current | 8504.50.80.00 | - | - | TR, 13 Inch | - | Shielded | 1 | - | Rectangular | unknown | - | - | - | SMD/SMT | - | - | - | 1 uH | 100 kHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 3232 | YES | 19 A | - | 1 µH | - | - | 45 MHz | - | Power Inductors | 16.2 A | - | - | - | - | - | - | 4.293 mm | - | 8.89 mm | 8.74 mm | - | - | - | - | - | - | - | ||
![]() IHLP1616BZERR68M5A Vishay Dale | 1145 |
| - | 11 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Powdered Iron | - | 1616 | 4040 | 1616 | 6.8A | 0.0188(ohm) | - | 100MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay Intertechnologies | IHLP1616BZERR68M5A | - | 7.6 A | 18.8 mOhms | + 155 C | Vishay Dale | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | 1616 | 2 mm | 4.06 mm | SMT | 4.06 mm | Active | 4.31(mm) | Not Required(mm) | Active | - | - | No | 1.1 | - | Yes | 100 MHz | - | 20% | - | - | -55°C ~ 155°C | - | - | IHLP-1616BZ-5A | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | - | - | - | - | - | Standard | EAR99 | Molded | - | - | - | - | - | Automotive | 8504.50.80.00 | Inductors, Chokes & Coils | 7.6 A | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | AEC-Q200 | SMD/SMT | - | - | Not Required | 680 nH | 0.1(MHz) | 18.8mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | Power Inductors - SMD | 1616 | YES | 7.6 A | ± 20% | 0.68 µH | - | 7.6 A | 100(MHz) | Molded | Power Inductors | 6.8 A | - | - | 4.06 mm | 4.06 mm | 4.7(mm) | - | 2 mm | 0.079" (2.00mm) | 4.06 mm | 4.06 mm | 2mm | 2(mm) | - | - | - | - | AEC-Q200 | ||
![]() IHLP4040DZER330M5A Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 5.79MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-5A | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 10.3mm | Rectangular | unknown | 3.7A | Not | - | - | - | - | - | 33μH | 100kHz | 117.7mOhm Max | - | 4.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() IHLP2020BZER6R8M11 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Composite, Metal | - | - | - | - | - | - | - | 21MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-2020BZ-11 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 5.43mm | Rectangular | - | 2.8A | Not | - | - | - | - | - | 6.8μH | 100kHz | 121mOhm Max | - | 2.8A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 2.1A | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ISC1210ER4R7K Vishay Dale | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 52MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | ISC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | YES | 1 | 2.69mm | Rectangular | - | 220mA | Not | - | - | 3225 | 1210 | - | 4.7μH | 7.96MHz | 1.25Ohm Max | 370mA | 220mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | - | - | - | - | 220mA | - | - | - | - | - | - | - | - | - | - | - | 2.21mm | 0.095 2.41mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP4040DZER330M8A Vishay Dale | 5144 |
| Datasheet | 47 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 5.91MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Tape & Reel (TR) | 2017 | IHLP-4040DZ-8A | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 110mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | - | Rectangular | - | 3.7A | - | - | - | - | - | - | 33μH | 100kHz | 117.7mOhm Max | - | 3.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 4.2A | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |